Amphenol Corporation MEG-ARRAY ® 84740-002LF

Description
MEG-ARRAY ®, 400 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84740-002LF.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 400 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84740-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 84740-002LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
84740-002LF
MEG-ARRAY ® 84740-002LF
MEG-ARRAY ®, 400 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84740-002LF.

MEG-ARRAY ®, 400 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84740-002LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-84740-002LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-84740-002LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-84740-002LFCT-ND
400 Position Connector Array, Male Pins Surface Mount Gold

400 Position Connector Array, Male Pins Surface Mount Gold

Buy Now Datasheet
Meg-Array 400 Pos Plug,-0Mm 15-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions - 20K6362 - Newark, An Avnet Company
Chicago, IL, United States
Meg-Array 400 Pos Plug,-0Mm 15-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions
20K6362
Meg-Array 400 Pos Plug,-0Mm 15-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions 20K6362
MEG-ARRAY 400 POS PLUG,-0MM 15-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes

MEG-ARRAY 400 POS PLUG,-0MM 15-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Conn, Bga Plug, 400Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ4015 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Bga Plug, 400Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
27AJ4015
Conn, Bga Plug, 400Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions 27AJ4015
CONN, BGA PLUG, 400POS, 10ROW, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, BGA PLUG, 400POS, 10ROW, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
84740-002LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 84740-002LF
CONN ARRAY PLUG 400POS SMD GOLD

CONN ARRAY PLUG 400POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84740-002LF 2188-84740-002LFCT-ND 20K6362 27AJ4015 84740-002LF
Product Name MEG-ARRAY ® Arrays, Edge Type, Mezzanine (Board to Board) Meg-Array 400 Pos Plug,-0Mm 15-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions Conn, Bga Plug, 400Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Male / Plug
Voltage Rating 200 volts
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1232-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29052-021TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PWRBLADE HEADER - VERTICAL - 51702-11202000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details