Conan ®, Conan ® 1.00mm Connector, Board to Board connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 11 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91932-32111LF.
Win Source Part Number: 997916-91932-32111LF
Category: Connectors, Interconnects>Rectan
Series: Conan™, MezzSelect™
Number of Positions: 11
Pitch: 0.039" (1.00mm)
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 4.15mm, 4.5mm, 5mm, 5.5mm, 6mm, 7mm, 7.52mm
Height Above Board: 0.129" (3.28mm)
Standard Package: 800
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 91932-32111LF-ND,609
Base Product Number: 91932
11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
CONAN CONN RCPT
Board to Board & Mezzanine Connectors CONNA CONNECTOR ASSY Product overview: 91932-32111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91932-32111LF can be used for catalog matching and distributor lookup.
CONNA CONNECTOR ASSEMBLY-91932-32111
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91932-32111LF | 997916-91932-32111LF | 609-91932-32111LFCT-ND | 2027-91932-32111LF | 58Y3267 | 91932-32111LF |
| Product Name | Conan ® | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Conna Connector Assembly-91932-32111Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Current Rating | 1.0 amps | 1.0 amps | ||||
| Mounting | SMD (SMT) | Surface Mount | Surface Mount | |||
| Category | Board to Board Connector |