Radwell International Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| (1085256), INDUSTRIAL ETHERNET SWITCH, 10/100 MBPS, 24 VAC, 50/60 HZ, DIN RAIL MOUNTING, POLYCARBONATE HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), CAN TRANSCEIVER, 20MBPS, SOIC-8; DEVICE TYPE:RS422 TRANSCEIVER; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS... | |
| (PRICE/TC), IC, ETHERNET TRANSCEIVER; DATA RATE:100MBPS; ETHERNET TYPE:10BASE-T; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII, SERIAL; OPERATING TEMPERATURE ROHS COMPLIANT:... | |
| (PRICE/TC), IC, RS-232 TRANSCEIVER, 5V, SOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOP; NO. OF... | |
| (PRICE/TC), RS232 TRANSCEIVER, 500KBPS, SSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS... | |
| 1 PORT DEVICE SERVER, 10/100M ETHERNET, , RS-232/422/485, DB9 FEMALE, 110V OR 230V. FREE 2 YEAR RADWELL WARRANTY | |
| 1-PORT DEVICE SERVER, 10/100M ETHERNET, RS-232/422/485 DB9 MALE, 12~48 VDC, 0~55°C. FREE 2 YEAR RADWELL WARRANTY | |
| 10/100 BASE-TX PHYSICAL LAYER TRANSCEIVER 32 VQFN 5X5X0.9MM T/R. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PORTS RS-232/422/485 SECURE DEVICE SER, VER, 12-48V, W/ ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| 24-PORT POE FAST ETHERNET MANAGED L2 SWITCH WITH 2 10/100/1000 PORTS AND 2 GIGABIT COMBO BASE-T/SFP PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| 2891673, ETHERNET SWITCH, EIGHT TP-RJ45 PORTS WITH 10/100/1000 MBPS ON ALL PORTS, AUTOMATIC DETECTION OF DATA TRANSMISSION SPEED OF 10/100/1000 MBPS (RJ45), AUTOCROSSING FUNCTION, WITH SIGNALING CONTACT AND QOS, EXTENDED... | |
| 3-PORT INDUSTRIAL 10/100 ETHERNET SWITCH HARDENED TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| 3-PORT INDUSTRIAL 10/100 ETHERNET SWITCH, HARDENED TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| 3G CELLULAR MODEM ETH SERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| 4 PORT 10/100 ROUTER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 4 PORT DEVICE SERVER, 10/100M ETHERNET, , RS-232/422/485, DB9 CONNECTORS, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 4 PORT DEVICE SERVER, 10/100M ETHERNET, RS-422/485, TERMINAL BLOCK, 12-48 VDC WITH 2KV ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| 4 PORT DEVICE SERVER, 10/100M ETHERNET, RS-422/485, TERMINAL BLOCK, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 6-PORT INDUSTRIAL 10/100 ETHERNET SWITCH STANDARD TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| 8 GE WITH POE + 2GE INDUSTRY SWITCH (WID. FREE 2 YEAR RADWELL WARRANTY | |
| 8 PORTS RS-232 DEVICE SERVER WITH DB9 MA, LE CONNECTOR, 12-48VDC INPUT WITH ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| 95666 - DX80 PERFORMANCE 900 MHZ NODE 1 W IP67; 1-WIRE SERIAL INTERFACE; 10-30 V DC; FEMALE M12; MALE M12 FOR POWER. FREE 2 YEAR RADWELL WARRANTY | |
| AC MODEM / FAST POLL, 9600, STANDALONE, FOR 85 TO 265 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ACTIVE ETHERNET I/O SERVER, 4AI/12DIO, RJ-45 8PIN, 12-48VDC, WITH ISOLATION, W/O ADAPTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED MODBUS GATEWAY, 1-PORT, WITH 1 100BASEF(X) SINGLE-MODE FIBER PORT (SC CONNECTORS), -40 TO 75 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED MODBUS GATEWAY, RS-232/422/485, 1 PORT, TC0/100BASET(X) PORT, AND 1 DSL PORT, -10 TO 60°C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| BANNER ENGINEERING Computer DX80N9X6S-P2 | |
| BLACK BOX CORP Computer LBH100A-HD-ST-24 | |
| BUS TRANSCEIVER, HC/UH SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LS SERIES, 4-FUNC, 4-BIT, TRUE OUTPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| CAMPUS FIBER DRIVER, X.21/850NM, -39 DBM, 1X DB15/1 X PAIR OF ST CONNECTORS, 3 CLOCKING MODES, 115 VAC, 1.5 AMP, 50/60 HZ, DIGITAL/REMOTE/LOCAL ANALOG LOOPBACK. FREE 2 YEAR RADWELL WARRANTY... | |
| CELLULAR ROUTER, NAM, 2 X ETH, 1 X RS232, 1X RS485, DIN AND WALL MOUNT, 4G LTE CAT.4 VPN GATEWAY WITH 3G/2G FALLBACK. FREE 2 YEAR RADWELL WARRANTY | |
| CISCO ISR 4331 (2GE,2NIM,1SM,4G FLASH,4G DRAM,IPB). FREE 2 YEAR RADWELL WARRANTY | |
| CODE, M2 MODEM, 6FT STRAIGHT USB CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION CONVERTER, PROGRAMMING C2000 KEYPAD, USB-RS485 GATEWAY, 9V POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| COMPUTER MODEM, ASYNC/SYNC, 2-WIRE, SHORT HAUL, .15AMP, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COMPUTERS, TRANSCEIVERS CONNECTIVITY; APPLICATIONS:NETWORK MAINTENANCE; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO ;ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, INFINET EX WIRELESS, IR/RS-232, 100-240 VAC, 50/60 HZ, 1.2 AMP @ 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL SAFETY EXPANSION MOD 24V,MACHINE SAFETY CONTROLLER EXPANSION MODULE 24VDC SUPPLY DIN RAIL, NE1A-EDR01,MONITORED BY AN ETHERNET-COMPATIBLE PLC,UDP PACKET MESSAGES SUPPORTED., CAN BE REMOTELY OPERATED WITH A PERSONAL COMPUTER. FREE... | |
| CONVERTER MODULE, TWINGIG, 1GBPS, 2 LEVER, RJ-45. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER NODE, FLEXPOWER DX80 SERIES, WIRELESS, 900 MHZ RADIO FREQUENCY, NODE 150 MW, IP67, INPUTS: TWO SELECTABLE DISCRETE/ TWO SELECTABLE COUNTER, OUTPUTS: TWO NMOS SINKING DISCRETE. FREE 2 YEAR RADWELL... | |
| CPU MODEM, 2 SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| D LINK, DES-3028P, DES3028P, NETWORK SWITCH, 24 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DATA MODEM, LCD, INPUT: 1/8 AMP 115 VAC 60 HZ, OUTPUT 3/16 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DATA TRANSCEIVER, CCITT DATA INTERFACE, SUPPORTS T1/E1 DATA, UP TO 46 MILES/74 KILOMETERS, DATA RATES UP TO 2.048 MBPS, WAVELENGTH D1210 850 NM, 24 VAC, 1 RACK SLOT, 2 FIBERS,... | |
| DATALOGIC AUTOMATION, ACCESSORY, BM300 PROFIBUS MODULE (FOR USE WITH THE CBX500 ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| DATALOGIC Computer CBX-100 | |
| DEVICE SERVER EXTERNAL DB25 RJ45. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICE SERVER, 1-PORT, 10 M ETHERNET, RS-232/422/485, DB25 FEMALE, 110 V OR 230 V. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICE SERVER, 2 PORT, 10/100M ETHERNET, RS-232, DB9 MALE, 0.5KV SERIAL SURGE, 12~48VDC, 0~60C. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT-LINK SERIES 300 MANAGED ETHERNET SWITCH, 5-PORT RJ45, IP30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANFUACTURER, MODEM, CB, 30-0299. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/30/2022, GATEWAY CONTROLLER, ROBONET, 24 VDC, 600 MA, CC-LINK COMMUNICATION STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 9/01/12, BLADE SERVER, 12V, 37A, TWO 2.5" SAS SSD DRIVE BAYS, 12 DIMM SLOTS, SUPPORT UP TO 192GB USING 12 X 16 DIMMS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, (1026929) INDUSTRIAL ETHERNET SWITCH, UNMANAGED POE SWITCHES 1000, 2 SFP PORTS 1000 MBPS, 8 RJ45 PORTS 10/100/1000 MBPS, SUGGESTED REPLACEMENT FL SWITCH 1000-8POE-GT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, (2832632) ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1-PORT QUAD-BAND INDUSTRIAL GSM/GPRS MODEM, RS-232/422/485, TERMINAL BLOCK, 12-48 VDC WITH 2KV ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2821, 100-240 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 76996 - DX80 STAR EXTERIOR ANTENNA , 900MHZ, GATEWAYPRO, 150 M, W IP67, 10-30 VDC, RS 485, MODBUS/TCP-ETHERNET/ IP PROTOCOL CONVERSION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACCESS POINT, CISCO CATALYST, 9117AX SERIES, 42.5-75V INPUT, INTERNAL ANTENNA;, WI-FI 6, 8X8:8 MIMO, B DOMAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACNET ROUTER, 200 INTEGRATION POINTS, 24VAC, 50/60HZ, 26VDC, 1A, 10W, 24VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACNET ROUTER, BACNET ETHERNET/IP TO BACNET/LONTALK OR BACNET/MS/TP, AC 24, DC 24 V, S55842-Z105-A100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CARRIER ETHERNET DEMARCATION DEVICE, 0.3-0.4 AMP, 100-240 VAC, 48-60 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CELLULAR RTU, RAM 6000 SERIES, ETHERNET SWITCH, VERIZON SUPPORTED CARRIER, 1 X RS-232 SERIAL PORT, 5 X ETHERNET 10/100 PORT, 4G LTE, DC POWERED. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATIONS MODULE, 2 MB, 0.3 AMP, 24 VAC, 7.2 VOLT-AMPERE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, M-LINE SERIES, 24 VAC, 20/28 VA, 0.83/1.17 AMP, 50/60 HZ, 8 INPUTS/OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL SYSTEM, MICRO 4000 NET, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, ETHERNET MODULE, SCALABLE, 32 MB RAM, 32 BIT PROCESSOR, 8 MB FLASH RAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONVERTER UNIT, RS-232-TO-RS-422, FULLY ISOLATED, LED STATUS INDICATORS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DESKTOP SWITCH, 5 PORT, 10/100MB, FAST ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEVICE SERVER, 1 ETHERNET/ 1 SERIAL, RJ-45/ RS-232, 100-240VAC, 800MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEVICE SERVER, 4 PORT, 10/100 BASE-T, RS-232 / RS-422, STATUS LEDS, 9-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEVICE SERVER, ENABLES NETWORK OF SERIAL DEVICES, 0.74 AMPS, 5 VDC REGULATED POWER INPUT REQUIREMENT, 5 VDC OUTPUT, 110 VAC INPUT, FRONT PANEL-DB25 SERIAL PORT, REAR PANEL-ETHERNET... | |
| DISCONTINUED BY MANUFACTURER, DEVICE SERVER, EXTERNAL, 485PORT, 10/100BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAL-UP MODEM, GLOBAL, 15 VDC, 2 ETHERNET PORTS, ON/OFF BUTTON, 20 VAC POWER INPUT, COM PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIN-RAIL MOUNTED, INDUSTRIAL TELEPHONE MODEM (14.4 KBAUD).12/24VDC POWERED, RS-232 PORT.STAND-ALONE UNIT - NOT A SMARTSTACK MODULE.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL GATEWAY/ACCESS POINT, 2 AMP, 10-30VDC, 1 ETHERNET PORT, 1 9 PIN INPUT, 1 9 PIN OUTPUT, 1 COAXIAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL GATEWAY/ACCESS POINT, REMOTE, 2 AMP, 10-30 VOLT DC, 1 RJ45 PORT, 1 ETHERNET ORT, 1 9 PIN INPUT, 1 9 PIN OUTPUT, 1 COAXIAL CONNECTION. FREE... | |
| DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET MANAGED RACK SWITCH, 32 PORT, IP50. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET SWITCH, MANAGED, 26 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET SWITCH, MANAGED, 32 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET SWITCH, MANAGED, FRONT, SEALED, AC IN, NO POE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EK/EF INDUSTRIAL ETHERNET SWITCHE, MANAGED, 26 PORT, NO POE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET DEVICE SWITCH, INDUSTRIAL REDUNDANT, 12-48 VDC, WITH 8 10/100BASET(X) PORT, 0 TO 60C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET DEVICE SWITCH, INDUSTRIAL REDUNDANT, WITH 6 10/100BASET(X) PORTS, 2 MULTI MODE 100BASEFX PORT, 0 TO 60C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET DEVICE SWITCH, INDUSTRIAL,IP30, REDUNDANT, 7 10/100 BASET (X) PORT, 1 MULTI MODE 100 BASE FX PORT, 32 BIT / CPU / 4MB / SDRAM, 0-60 DEGREE... | |
| DISCONTINUED BY MANUFACTURER, ETHERNET HUB, 10BASE-T, 16 PORT, RJ45 PORTS, 100-240 VAC, 50/60 HZ, 0.19 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET HUB, 10BASE-T, ETHERNET AUI, 8 PORT, 110/220 VAC INPUT, 50/60 HZ, 15 PIN SUB D CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET HUB, 5 PORT, 10/100, AUTO-SENSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET HUB, 8 RJ45 PORTS, 10/100 MBPS, 24 VDC, IP20, DIN RAIL MOUNT, 2832551. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET MANAGED COMPACT SWITCH, WITH 14 10/100 MBPS RJ45 PORTS, TWO 100 MBPS FX-SC MULTI-MODE PORTS, DIN RAIL MOUNT, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET MODULE, FS-X40 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET ROUTER, RJ45-10BASE-T CONNECTIONS, 19 INCH RACK MOUNT, 9 VDC, 1 AMP, BACNET V802.3 SAP 82 PORT, 32-BIT MOTOROLA MC68-SERIES MICROPROCESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SERIAL SERVER, FOUR PORT, PC/104 BUS, APEX OPERATING SYSTEM, 24VDC NOMINAL, (18-36 VDC INPUT RANGE), ONE 10BASET, THREE RS232, ONE RS232/RS485 SELECTABLE, 1 MB SRAM AND... | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SMART SWITCH, 120-220 VAC, 50/60 HZ, 0.4 AMP, 24 PORTS, 10/100/1000 MBPS, 1 SFP PORT, LED INDICATORS, PASSWORD ACCESS CONTROL, RATE LIMITING. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SMART SWITCH, 48 PORT GIGABIT, 4 COPPER SFP COMBO PORT, 66 WATTS, 100-240 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 1 AMP, 100-240 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 10-PORT, 5-PIN, 24 VDC, 300 MA, IP30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 12-45 VDC, 5 PORTS, M12 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 12-48 VDC, 0.65 AMP, 8/PORT, GIGABIT, P-FAIL RELAY, 10/100/1000 MBPS AUTO NEGOTIATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 24PORT, 10/100MBPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 4 TP RJ45 PORTS, 1 FO PORT, 100 MBPS FULL DUPLEX IN ST-D FORMAT, AUTOMATIC DATA TRANSMISSION SPEED DETECTION, AUTOCROSSING, 24 VDC SUPPLY, (2891453), (SUGGESTED... | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5 PORT, 10/100, WORK GROUP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5 PORT, 10/100MBPS, UNMANAGED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5.2 GBPS, 24 PORT, DSS-24+, 100-240 VAC, 50/60 HZ, 1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 PORT, 10/100 MBITS/S, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 PORT, MANAGED INDUSTRIAL, 0.8 AMP, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 TP RJ45 PORTS, AUTOMATIC DETECTION OF DATA TRANSMISSION SPEED OF 10 OR 100 MBPS RJ45, AUTOCROSSING FUNCTION, (2832771). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 9PORT, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, DESKTOP HIGH-SPEED, 8-PORT, 10/100 MBPS, *VERSION 1*. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, ETHERNET/IP, CLASS 2, 5 PORT, 180 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, GIGABIT, 8 10/100/1000 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, GIGABIT, UNMANAGED, 5-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, INDUSTRIAL, 5-PORT, WITH 4 POE PORTS, 24-48 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, INDUSTRIAL, LEAN MANAGED, 4X 10/100 MBPS RJ45, 2X 100 MBPS FX-ST, 18.5-30.5 VDC, 250 MA, 6 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, INDUSTRIAL, MODEL EKI-7710E, CLASS 2, INPUT / 1.5 AMP / 12-48 VDC, RELAY OUTPUT / 1 AMP / 24 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, RJ45, 24 VDC, 200 MA, DIN RAIL MOUNT, (2832085). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED FULL GIGABIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED, 5-PORT, INDUSTRIAL, (ROHS). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED, 6,PORT, 10/100 BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANGED, 8 PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, W/ LED INDICATION, INDUSTRIAL, UNMANAGED, DIN RAIL / WALL MOUNTING, LED STATUS INDICATIOR, RJ45 INTERFACE, 5 ETHERNET PORT CONNECTION, 3 WATT, 10/100 MBPS, 12-48 VDC. | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, WIDE-TEMPERATURE, 5 TP RJ45 PORTS, AUTOMATIC DETECTION OF DATA TRANSMISSION SPEED OF 10/100 MBPS (RJ45), AUTOCROSSING FUNCTION, READS QOS PRIORITY MESSAGES, ACCEPTS SECURITY FRAMES, 2891003. | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, WITH WIDE TEMPERATURE, 8 X RJ45 PORTS, UP TO 100 MBPS, 10/100BASE-TX, DIN RAIL MOUNTING, IP30, MAX 7.6 W, INPUT 12-48VAC AND 18-30 VAC, OUTPUT... | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCHES, MANAGED, 4 PORT, 24 VDC, FL SWITCH LM SERIES, (2989624). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EV-DO ROUTER, MULTI CONNECT, R CELL, B/O-N3, RS-232. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION I/O BOARD, 24 INPUT/OUTPUT, 20 VAC + 20%, 50/60 HZ, 15 VA WITH POWER LED INDICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENDED RANGE IP NETWORKING, ACCESS POINT, 6-30VDC, 2 AMP MAX, 1 ETHERNET PORT, 2 SERIAL PORTS, 5 LED INDICATORS, POWERLINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENDED RANGE IP NETWORKING/ ACCESS POINT, 2 AMP MAX, 6-30VDC, 1 ETHERNET PORT, 2 COMMUNICATION PORTS, 5 LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENDED RANGE IP NETWORKING/ACCESS POINT, REMOTE, 2 AMP MAX, 6-30VDC, 1 ETHERNET PORT, 1 COMMUNICATION PORT, 4 LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTERNAL DEVICE SERVER DB25 SERIAL PORT 5VDC .8AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAST ETHERNET RACK MOUNTABLE SWITCH, PROSAFE SERIES, 24 COPPER PORTS, 10/100 MBPS, FOR SMALL AND MEDIUM SIZED NETWORKS, LED INDICATORS, 100/240 VAC, 1.2 AMPS MAX. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, FAST ETHERNET SWITCH , MODEL FS108 , DESKTOP , 8 PORT , 10/100 MBPS SWITCHING , 100M , 10M , 7.5VDC , 1A. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, FIBER OPTIC MODEM, ASYNCHRONOUS, SUB-MINIATURE, DTE/DCE SELECTABLE, RS-232, FEMALE 25 PIN, ST FIBER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD BUS ROUTER, WIRELESS, METASYS, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD BUS ROUTER, WIRELESS, REPLACED BY FX-ZFR1811-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FRI II SYS LEVEL, 600 MHZ, BASIC W/ 3 G . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FRI II SYSTEM LEVEL, 1GHZ,BASIC W, 3G MODEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATEWAY AND REMOTE ACCESS ROUTER, ETHERNET SWITCH, ROUTER BASE MODULE, 12-24VDC, 2.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATEWAY ROUTER, RJ45, RS 232, USB, RESET OUTPUT/INPUT, NO DIRECT RPL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATEWAY SERVER, 10/100 TX/RX, 1-RS485, REPLACED BY PAS800. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GIGABIT SWITCH, 8 PORT - RJ45, 10/100/1000 MBPS PRIMARY PORT SPEED, STORE & FORWARD SWITCHING METHOD, CAT 5E CABLING, STAR TOPOLOGY, SYSTEM/1-8 LED'S, DC 12V/1.5 AMP POWER. | |
| DISCONTINUED BY MANUFACTURER, GSM, HSDPA, HSUPA MODEM ROGERS ETHERNET, RS-232. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O BOARD, CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDSURTIAL ETHERNET SWITCH, LEAN MANAGED, 4X10/100 MBPS RJ45 PORT, TWO 10/100 MBPS FX-SC MULTI-MODE PORT, DIN RAIL, 18.5-30.5VDC, 6W, (2891660). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET FIBER CONVERTER, 30VDC, 110MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 10/100/1000 MBPS, 2 AMP, 18-60 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 4 10/100 + 2T/SFP, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 8 PORT, UNMANAGED, 24 VDC, 10/100 MBIT/S, FL SWITCH SFN/SFNT SERIES, DIN RAIL MOUNT, 2891314. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 90-205 MA, 24 VDC, 10/100 MBPS, 5 RJ45 PORTS, DIN RAIL MOUNTING, 0 TO 60 DEGREE C, IP20, (2891152), SUGGESTED REPLACEMENT: FL SWITCH 1005N. | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, ECO LINE, (8) RJ45 PORTS, UNMANAGED, 10/100 MBPS, 8-24 VAC / 10-36 VDC INPUT, DIN RAIL MOUNT, IP20, (8829430000). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, ETHERNET SMART MANAGED COMPACT SWITCH, WITH EIGTH 10/100MBPS RJ45 PORTS, (2989226). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH,3000 SERIES, 8 PORT, BASE SWITCH ,3 LAYER, 2 COMBO GIGABIT SFP PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH; NO. OF PORTS:8PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED GIGABIT ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL / WALL; PORT TYPES:RJ45 X 8; INPUT VOLTAGE... | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL GATEWAY, COSY 131, REMOTE ACCESS, WAN/LAN/USB, 12-24 VDC, DIN RAIL MOUNT, (AKA EC61330_00MA/S), (SUGGESTED REPLACEMENT: EC71330_00MA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL MICROSERVER, CLASS 2, 2 WATT, 10 - 32 VDC, 50 DEG. C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTELLIGENT GATWAY, AIRLINK WIRELESS, MODEM-VERIXON, MODEL 1101276. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERNAL MODEM, MULTIMODEM, ZPX, V.92 VOICE / DATA / FAX WORLD MODEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IP ADDRESS TRANSLATOR, WITH BANDWIDTH MANAGEMENT, 6 VAC INPUT, 1 AMP, FEMALE RS-232 PORT, FEMALE 2 BASE-T ETHERNET PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISDN PRI NETWORK MODULE, 3600 SERIES 2-PORT CHANNELIZED E1/ISDN-PRI BALANCED NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JETPACK MOBILE HOTSPOT, 4G LTE SPEED, DUAL-BAND WI-FI, COLOR, 2.4 INCH, TOUCHSCREEN, 4400 MAH BATTERY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANAGED SWITCH, PROSAFE, M4100-50G, 48 PORT, GIGABIT, 10MBPS / 100MBPS / 1GBPS, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANAGED SWITCH, W/ GIG UPLINKS, 24-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MIDSPAN SWITCH, 8-PORT, DUAL POWER OVER ETHERNET DPOE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOBILE CELLULAR CONNECTIVITY, REMOTE DEVICE CONFIGURATION, DIAGNOSTICS AND FIRMWARE UPGRADES, -40 TO 85C OPERATING TEMPERATURE, SUPPLY: 8-30V DC - 8 AND 24VDC, WITH TRIMBLE LASSEN IQ GPS. | |
| DISCONTINUED BY MANUFACTURER, MODEL SERIES ONLY - CPU MODULE NET CONTROLLER, CONTINUUM NETCONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODEM AIRLINK, WIRELESS, 9-28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODEM COMMUNICATION MODULE, INVERTER, 8200 VECTOR SERIES, MODEMCAN, 18-30 VDC, 100 MA, 9-PIN DUAL PORT, DIN RAIL MOUNT, -10 TO +70 DEGREES C. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, MODEM, 115 V AC, 50/60 HZ, 0.1 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODEM, MULTICONNECT RCELL, W/O ACCESSORIES, 7-32VDC, 1A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODEM, PC BUS CARRIER BAND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODEM, SHORT HAUL, 4WIRE, STANDALONE W/CABLE, REPLACED BY ME800A-R4 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MONITOR SPLITTER/EXTENDER, 2 PORT, UXGA, HD15 VGA MALE INPUT, HD15 VGA FEMALE OUTPUT, 350 MHZ BANDWIDTH, 120 VAC-60 HZ POWER INPUT, 9 VAC-600 MA POWER OUTPUT, 5.5MM... | |
| DISCONTINUED BY MANUFACTURER, MULTI-EQUIPMENT BACNET CONTROLLER SIMPLE, TYPE: BACNET CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTIMODEM ZBA, V.90 DATA/FAX/MODEM, RS-232 CABLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTINET SERIAL TO ETHERNET CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NET CONTROLLER, MODEL CX9680, 24VDC, 60W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK AGENT, RJ-45 ETHERNET CABLE, EXTERNAL POWER ADAPTER, 1600 MHZ CPU, 512 MB RAM, 5 VDC, 3 AMP, LED INDICATORS: STATUS/LAN/MONITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK AUTOMATION ENGINE, 24 VAC, 100 DEVICES PER TRUNK, 2 X RS-232-C SERIAL PORTS, 1 X USB PORT, 1 X ETHERNET PORT, 128 MB FLASH MEMORY. FREE... | |
| DISCONTINUED BY MANUFACTURER, NETWORK AUTOMATION ENGINE, RS485. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK CONTROL ENGINE(NCE), 33POINT, SUPPORTS UP TO 32 DEVICES, MSTP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK CONTROLLER, BACNET, DIN MOUNT,PLUG IN SCREW TERMINALS,24 VAC,15VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK ETHERNET, 10/100, 5/PORT HUB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK GATEWAY SUPPORTS DEVICENET ONE UNIT CONNECTS UP TO THREE DRIVES REQUIRES ONE CAB00XX-0A CABLE PER DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK HUB, 10BASE-T NETWORK HUB, BAYSTACK 50, 16 RJ-45 PORT, 1 BNC PORT, 1 AUI PORT, AMERICAN POWER CABLE, 115-125/90-110/220-2 40 VAC, 60/50/50 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE MODULE, FIELDPOINT, 10/100 MBPS ETHERNET, 12-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK REPEATER, BACNET MS/TP, 24 VAC @ 4 VA, 8-BIT PROCESSOR WITH INTERNAL A/D, 32 TO 131 F OPERATING TEMPERATURE, CLASS 2 WIRING, REMOVABLE SCREW TYPE TERMINAL. | |
| DISCONTINUED BY MANUFACTURER, NETWORK SWITCH ETHERNET, 10 - 30 VDC AT 150 MA, 1 UPLINK, 8 NORMAL PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK SWITCH, MANAGED, 26 PORT, FRONT W/FANS AC X 2, NOPOE, INPUTS: 90-264 VAC OR 130-370 VDC, 27 WATT MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK VIDEO ENCODER, 4 CHANNEL, 100/240 VAC, 12 VDC, 1.9 AMPS, SPLIT VIDEO TO 2 STREAMS, 4CIF PER STREAM, 704X480/NTSC, 704X576/PAL, 30/25 IPS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, NETWORKING SWITCH, 100 SERIES, GIGABIT, ETHERNET, 8 X RJ45, UNMANAGED, 10/100/1000MBPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORKING SWITCH, 9-PORT, 10/100 AUTO SENSING, 2 GBPS HIGH PERFORMANCE MEMORY BANDWIDTH, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE MODEM, ASYNC, SHORT HAUL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER OVER ETHERNET(POE), DC POWER, INPUT 100-240 VAC, OUTPUT 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK SERVER, INTEL XEON 2.26 GHZ, 8 MB CACHE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK SERVER, POWEREDGE R430, 2 PROCESSOR SOCKETS, 100-240V, 3.7A-7.4A, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK SERVER, POWEREDGE R620, 2 PROCESSOR SOCKETS, 100-240V, 3A-6.5A, 50/60HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RACK SERVER, RACKMOUNT, PROLIANT, 2 X QUAD-CORE X5450 3.0GHZ 32GB, 4 X 146GB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RADIO MODEM, INTEGRA-TR WIRELESS RADIO MODEM, MODEL MCUB5R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER / MICRO SWITCH, NETWORK CONNECTIVITY, 5 PORT, 10 MBPS / 100 MBPS, LEADED PROCESS COMPATIBLE:NO, PEAK REFLOW COMPATIBLE 260 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER / POE DESKTOP SWITCH, 8 PORT 10/100, 1.25 AMP, 48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER BROADBAND, FIREWALL, 1 AMP, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER FAST ETHERNET SWITCH, MOBILE INTERFACE CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER HUB, DS SERIES,12VDC, 1.2AMP, 4 PORT, DUAL SPEED, 10/100MBPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER, 54 MBPS WIFI, 1 100 MBPS ETH-PORTS, 0 USB-PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER, 8683XLR SERIES, 3 PORT, 10GBASE-X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER, BACNET, 32 BIT, 2 MB, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER, CEA-709/IP-852, 4 X TP/FT-10, 1 X ETHERNET PORT (IP-852). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER, ETHERNET SWITCH, 5 POINT, INDUS, 10/100, REPLACEMENT: EKI-2525-BE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER, FOR STANDARD ROUTING, 170 MA, 24 V DC, NAT, 1:1-NAT AND PORT FORWARDING, UP TO 2 X 85 MBPS DATA THROUGHPUT, DIN RAIL, 2989899. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, ROUTER, FOR STANDARD ROUTING, 2X85MBPS DATA THROUGH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER, L-IP LON, 12-35 VDC, 1 TP/FT, 10 ETHER PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROUTER, NETWORK SWITCH, 8 PORT, CAT5, UP TO 200 MBPS OF BANDWIDTH PER PORT, NETWORKING STANDARDS: IEEE 802.3I 10BASE-T ETHERNET, NETWORKING STANDARDS: IEEE 802.3U 100BASE-TX FAST ETHERNET. | |
| DISCONTINUED BY MANUFACTURER, ROUTER, NETWORKING, C819, M2M, 4G, WIRELESS FOR VERIZON, 7 00 MHZ, BAND 13, EVDO REV A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RS-232C PORT, 115200BPS, FULL DUPLEX . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERIES CELLULAR MODEM, 3G HSPA CM, W/ GPS GE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STAT MUX 16-CHANNEL V 35 ESPRIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, ETHERNET, 8 PORT, 24VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIVERSAL NETWORK CONTROLLER, ECOSTRUXURE BUILDING EXPERT, MULTI-PURPOSE, 902MHZ, 6 I/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VDSL LINE DRIVER KIT, MODEM PAIR, 10/100BASE-T, 2 WIRE TWISTED PAIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VPN ROUTER, EWON2005CD/ETHERNET ONLY (NO MODEM), 12-24VDC, 10W, SELV, 850MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIFI MODULE, 802.11, B/G/N, WIRELESS ACCESS POINT BRIDGE, IP55, 150 MBPS, 26 DBM, 15 V, INTEGRATED ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRED NETWORK HUB, 8 PORT, DUAL SPEED, 10 MB/S | 100 MB/S, INPUT VOLTAGE[DC]: 12V, INPUT CURRENT: 1.2A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, 530, WW, 48V, 260MA, MODEL RSVLC-0501. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS GATEWAY MODULE, AIRLINK GX440, CELLULAR MODEM, 802.11B/G/N, VERIZON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS MODEM, BT-6600 SERIES, SCREW-BLOCK POWER CONNECTOR, 1 X RS-232 SERIAL PORT, 1 X ETHERNET 10/100 PORT, 3G / CDMA, AC ADAPTER, VERIZON CARRIER. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, WIRELESS RECEIVER, 315 MHZ, 2 M CABLE, OPEN TO WIRELESS, COMPATIBLE W/ ECB ECL ECP & ECC CONTROLLERS, ENOCEAN COMMUNICATION PROTOCOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ROUTER, 13.8VDC, 2A MAX, 1 LETHERNET PORT, 9 PIN CONNECTOR MALE, 9 PIN CONNECTOR FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ROUTER, 13.8VDC, 2A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS SERIAL DEVICE SERVER, RJ45, RS-232/422/485, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS WIDE AREA NETWORK MODULE, 1.0AMP, SUPPLY: 5VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WORKGROUP SWITCH, 16-PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WORKGROUP SWITCH, ETHERFAST, 8 RJ-45 PORTS, 10/100, MOUNTING / PANEL, 9 VDC, 800 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MULTIPO INT LINE DRIVER,RS-232/RS-485 SYNCHRONOUS,SHORT-HA UL MODEM,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,POWER OVER ETHERNET INJECTOR, 0.43AMP, 110-240VAC, 50/60HZ, 10/100/1000MBPS, 1PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PRO-ROU TER PROTOCOL TRANSLATOR,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,ROUTER HUB,BAYSTACK51,8 PORT,10BASE-T,AUI,W/ NA POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,ROUTER, 2900 SERIES,INTEGRATED SERVICES, 3X10/100/1000MBPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACURER, LAN SWITCH, WIRELESS NETWORK, 100-240 VAC, 47-63HZ, 6 AMP, 8 PORT, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ECHELON Computer 73351 | |
| ECHELON Computer 75010R | |
| EHERNET NETWORK EXTENDER,G.SHDSL 4 WIRE, 10/100,LONG RANGE KIT,1 PAIR,. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC GATEWAY, TOP HAT RAIL MOUNT, (4) LED INDICATORS, EIGHT-POLE, IP20, -25C TO -55C, 24 VDC, 3 AMP, PUSH-IN TERMINALS, RJ45, MINI-USB INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| ELPRO Computer EL-245U-E-G1 | |
| EMBEDDED ROUTER, 10-36VDC, 8-24VAC, 5 WATTS, 5VA, 47-63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ENABLED RUGGED MODUEM. FREE 2 YEAR RADWELL WARRANTY | |
| ENET MODULE, DIN RAIL/WALL, RJ45, 8PORT; NO. OF PORTS:8PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL / WALL; PORT TYPES:RJ45 X 8; INPUT VOLTAGE... | |
| ETHER CAT INTERFACE, 24 VDC, 32 OUTPUT, PNP, M12 CONNECTION, 4-PIN . FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET I/P INPUT MODULE, RS232C PORT, 2 DIGIT DISPLAY, 100 MBIT, 410 MA, 5 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET I/P, 32 OUTPUT, NPN & M12 CONNECTOR, FIELDBUS. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET MODULE, C-H, 10/100 10/100, ELC-PV. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET MODULE, CA-VIS SERIES, 8 CHANNEL, 24/48VDC, 24020080010. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET MODULE, PLUG IN TYPE, 120VAC DIGITAL INPUTS, RELAY OUTPUTS, 2 ETHERNET PORTS, 10/100MB ETHERNET LINK SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET MODULE, UNMANAGED FAST ETHERNET, RJ45, 5 PORTS, 10/100 MBPS, 12-48 VDC, DIN RAIL/WALL MOUNT, IP30, REPLACEMENT FOR: IASW5P. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET MODULE,24VDC,LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET NETWORK CONTROLLER. SOFTWARE VERSION 4.1. REV. N. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SERVER, STAND ALONE, 10-32 VDC, 2 WATT, CLASS 2, 50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH 28PORT MANAGED 2A 250VAC 30VDC 60W. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH 4PORT 10/100 BASE. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH INDUSTRIAL REAL TIME 110MA 30VD. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH PROCURVE 24PT 10/100/1000-TX 2XSFP. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH PROCURVE 8PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, (8) TP RJ45 PORTS, AUTO NEGOTIATION, AUTOCROSSING, 10/100 MBPS TRANSMISSION SPEED, 24 VDC SUPPLY, DIN RAIL MOUNT, (ORD NO. 2891929). FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 0.4A MAX, 12-48VDC, 8 PORT, LED INDICATORS, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 0.75-4AMP, 24PORT, 100-240V. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 16 10/100 MBPS, RJ45 PORTS, SMCS, 24 VDC, -40 TO +70 °C, IP20, (2700996). FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 16 PORT, 10/100 MBPS, 100-240 VAC, 50/60 HZ, 0.5 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 24 PORT 10/100/1000BT SWITCH, 27.50 W. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 3 TRANSCEIVER, I2C, MDI-X, MII, MIIM, RMII, SMI, SPI, LQFP-48. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 5 PORT UNMANAGED POE (POWER OVER ETHERNET), 18-32 VDC, 15.4 W, 10/100 MBPS, 3 PIN REMOVABLE TERMINAL BLOCK, DIN RAIL MOUNT, -40 TO +85 DEGREES C, IP30. FREE... | |
| ETHERNET SWITCH, 5 PORT, RJ45, 10/100, SLX SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 5 PORTS, (5) RJ45 10/100 PORT(S), -10 TO +60 DEG C, METAL HOUSING, IP30, 35MM DIN RAIL MOUNT, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 5-PORT, 10/100 MBPS, 24/48 VOLT DC INPUT, 24 VOLT DC/1 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 5PORT, 10/100BASETX, SLIM 12-48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 8 AUTO-NEGOTIABLE PORTS, 24-57 VOLTS, 6 AMPS, -40°-75° OPERATING TEMPERATURE, INDUSTRIAL GRADE SWITCH, SOFTWARE/CONFIGURATI ON NOT REQUIRED . FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 8 PORT, PROSAFE, UNMANAGED, 10/100/1000 MBPS GIGABIT. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, 8-PORT, 10/100/1000 MBPS, 16 GBPS SWITCH FABRIC, 6.72 WATT, 23 BTU DISSIPATION, DIN RAIL/WALL MOUNT EAR, 12-48 VDC, 24 VAC, 1.5 MBITS SRAM PACKET BUFFER, . FREE 2... | |
| ETHERNET SWITCH, HIGH POWER SOURCING EQPT (PSE), IND 8-PT, 12-36 VDC INPUT, 1 A@24 VDC OUTPUT, 8X10/100/1000 BASE-T(X) POE, AUTOCROSS & AUTO-NEGOTIATION, DRY CONTACT RELAY ALARM OUTPUT, OVERLOAD CURRENT PROT,... | |
| ETHERNET SWITCH, INDUSTRIAL, 5-PORT, 4 POE INJECTOR PORTS, EOT (-40C ~ 80C), 24-48 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, INDUSTRIAL, 8 RJ45 PORT, 10/100/1000 MBPS, AUTOMATIC DATA TRANSMISSION SPEED DETECTION, AUTOCROSSING FUNCTION, POLYCARBONATE FIBER REINFORCED. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, INDUSTRIAL, 8FE + 2G COMBO MANAGED SWITCH, 10-48V DC 1.5AMP, RELAY OUTPUT 24V DC 1AMP RESISTIVE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, INDUSTRIAL, MANAGED, 8 PORT, 2048 MAC ADDRESSES, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, INDUSTRIAL, UNMANAGED, POE, 8 COPPER PORTS, 2 FIBER PORTS, COPPER TYPE: 10/100/1000, VOLTAGE INPUT: 12V ~ 36V, DIN RAIL MOUNT, OPERATING TEMPERATURE: -40 ~ 75C. FREE 2 YEAR... | |
| ETHERNET SWITCH, PRO CURVE, 22 PORT, 2 X EXPANSION SLOTS, 10/100BASE TX. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, PROSAFE SERIES, 24 PORT GIGABIT SWITCH, UNMANAGED. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH, STRIDE, INDUSTRIAL, UNMANAGED, 5 PORT, (5) RJ45 10/100 PORT, -10 TO +60 DEG C, PLASTIC HOUSING, IP40, 35MM DIN RAIL MOUNT, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL... | |
| ETHERNET SWITCH, UNMANAGED, GREEN, 8 PORT, 8K MAC ADDRESS TABLE, 144KB PER DEVICE PACKET BUFFER MEMORY BUFFER MEMORY, DESKTOP, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET SWITCH/EXTENDER, HARDENED, MANAGED, 6 PORT 10/100BASE-TX, 2 PORT GIGABIT COMBO SFP SWITCH, W/ 2 PORT COPPER PAIR EXTENDER, 12-48 VDC, 15.2 WATT, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL... | |
| ETHERNET TO SERIAL SERVER WITH (1) SERIAL PORT (DB9 OR TB CONNECTOR); (1) ETHERNET PORT (RJ45). FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET TRANSCEIVER 100MBPS, LLP-40; DATA RATE:100MBPS; ETHERNET TYPE:IEEE 802.3, IEEE 802.3U; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII ;ROHS COMPLIANT:... | |
| ETHERNET, IP PLUG-IN MODULE, FOR DC1/DE1. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET/IP UNIT, 10BASE-T, 100BASE-TX, 1FRONT PORT, LED INDICATORS, DIRECT SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ETRAK GATE,ENET-RS485 CON. FREE 2 YEAR RADWELL WARRANTY | |
| EWON Computer EC71330_00MA | |
| EZ AUTOMATION Computer EZPLC-D-32E | |
| FIBER OPTIC TRANSCEIVER MODULE ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC TRANSCEIVER, 1310NM, 3.3V, LC CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER TRANSCEIVER; PRODUCT RANGE:-; DATA RATE MAX:100MBPS; FIBRE OPTIC APPLICATIONS:GIGABIT ETHERNET; SUPPLY VOLTAGE:3.3V; WAVELENGTH TYP:1310NM. FREE 2 YEAR RADWELL WARRANTY | |
| FIELDWIRE CON DEVICENET (SOCKET). FREE 2 YEAR RADWELL WARRANTY | |
| GATEWAY, ZIGBEE HIGH POWER, 24VAC, 24VDC, 50/60HZ, RJ45. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Computer MDSSD9 | |
| GIGABIT SWITCH, 24 RJ45 PORTS, UNMANAGED, 100-1000MBPS, STORM CONTROL AND PORT ISOLATION TO COMBAT BROADCAST STORMS, AUTOMATICALLY POWERS DOWN PORTS THAT HAVE NO LINK, DYNAMICALLY REDUCES POWER WHEN DATA ACTIVITY... | |
| HEWLETT PACKARD COMPUTER, J3263A, EXTERNAL PRINTER SERVER, JETDIRECT 300X, 1 PARALLEL PORT. FREE 2 YEAR RADWELL WARRANTY | |
| HP A-MSR 8-PORT T1 IMA FIC MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| HP X120 1GB SFP RJ45 T TRANSCEIVER. FREE 2 YEAR RADWELL WARRANTY | |
| I/O GATEWAY, ETHERNET, ETHERTRAK SERIES, REDUNDANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP TRANSCEIVER 802.3Z GIGABIT ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP, RS-232 TRANSCEIVER, 5.5 VOLT, TSSOP-28, 3 DRIVERS, 5 RECEIVERS, SUPPLY VOLTAGE 3-5.5 VOLT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, FAST CMOS, BIDIRECTIONAL TRANSCEIVER, 48 PIN TSSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BIPOLAR, DUAL BIDIRECTIONAL BUS BUFFER, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, GREEN, PLASTIC, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINE TRANSCEIVER, 4 FUNC, 4 DRIVER, 4 RCVR, CMOS, SOIC-24, 7.5 MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, RS-232 TRANSCEIVER, 5V, SSOP-24; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP ;ROHS COMPLIANT: YES. | |
| IC, RS-232 TRANSCEIVER, 9V, 20 PIN SOIC, 3 DRIVERS, 5 RECEIVERS, 4.5 -5.5 VDC INPUT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANSCEIVER, NON INVERTING, 4.5V-5.5V SUPPLY VOLTAGE, 20 PIN - SOIC, SMD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL ETHERNET 2000, IE2000 SERIES, 8 PORT FEMALE RJ45, 2 PORT FEMLAE COMBO PORT, SWAPPABLE SD FLASH CARD AND MINI-USB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL ETHERNET PROTOCOL , 2-WAY COMMUNICATIONS W/ PLC, 24 VDC, 100MBIT/S, DIN RAIL MOUNT, SP-EN-IP. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL ETHERNET SWITCH, (2989527), -40C +70C AMBIENT TEMPERATURE, UTILIZATION RESTRICTION EMC: CLASS A PRODUCT, W 45 MM, H 99 MM, DEPTH 112 MM, 5 (RJ45 PORTS). FREE 2 YEAR RADWELL... | |
| INDUSTRIAL ETHERNET SWITCH, -35 TO 70 C OPERATING TEMPERATURE, 24 VOLTS, 2.4 GHZ, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL ETHERNET SWITCH, 140-380 MA, 24 VDC, 8 X RJ45 PORTS, 10/100 MBPS, 3.36 WATT POWER DISSIPATION, TRANFER SPEED, ALUMINIUM HOUSING, DIN RAIL MOUNT, -10 TO 60 DEGREE C, IP20,... | |
| INDUSTRIAL ETHERNET SWITCH, 16 X RJ45 PORTS, 10/100 MBPS ON ALL PORTS, 24 VAC, AUTOMATIC DATA TRANSMISSION SPEED DETECTION, AUTOCROSSING FUNCTION, QOS, -10 TO +60 DEGREES C, IP30, 1085255. FREE... | |
| INDUSTRIAL ETHERNET SWITCH, 24 VAC/VDC, 50/60 HZ, 5 RJ45 PORTS, 10/100 MBPS TRANSFER SPEED, -10 TO 60 DEGREE C, IP30, (1085039), SUGGESTED REPLACEMENT FOR: FL SWITCH SFN 5TX. FREE 2... | |
| INDUSTRIAL ETHERNET SWITCH, 5 INTERFACES, RJ45 PORTS, 10/100/1000 MBPS ON ALL PORTS, AUTOMATIC DATA TRANSMISSION SPEED DETECTION, AUTOCROSSING FUNCTION, AND QOS, DIN RAIL MOUNT, (1085254). FREE 2 YEAR RADWELL WARRANTY... | |
| INDUSTRIAL ETHERNET SWITCH, MANAGED NAT 2000 SERIES SWITCH, 8 RJ45 PORTS, 10/100 MBPS, PROFINET CONFORMANCE-CLASS B, 1:1 -NAT, VIRTUAL NAT, IP-MASQUERADING, 9-57 VDC, 1.3 AMPERES. FREE 2 YEAR RADWELL WARRANTY... | |
| INDUSTRIAL ETHERNET SWITCH, UNMANAGED, 10/100 MBPS, 5 X RJ45 SHIELDED, AUTO SENSING, AUTO NEGOTIATING, HALF/FULL DUPLEX, 24 VDC, DIN/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL ETHERNET, SI UNIT CC-LINK IE FIELDUS SYSTEM, PNP, 24V DC, . FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL SECURITY APPLIANCE, 2 X 10/100/1000 + 2 X GIGABIT SFP, DIN RAIL MOUNTABLE, DC POWER, CHASIS 64 GB MSATA. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL UNMANAGED ETHERNET SWITCH WIT, H 4 10/100BASET(X) PORTS, 1 MULTI MODE 100BASEFX PORT, ST CONNECTOR, -40 TO 75°C. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL UNMANAGED ETHERNET SWITCH WIT, H 4 10/100BASET(X) PORTS, 1 SINGLE MODE 100BASEFX PORT, SC CONNECTOR, 0 TO 60°C. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL UNMANAGED ETHERNET SWITCH WIT, H 5 10/100BASET(X) PORTS, 0 TO 60°C. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL UNMANAGED ETHERNET SWITCH WITH 7 10/100BASET(X) PORTS, 1 MULTI MODE 100BASEFX PORT, SC CONNECTOR, -10 TO 60C, INPUT CURRENT: 0.12A@12VDC, OPERATING VOLTAGE: 9.6 TO 60VDC. FREE 2 YEAR RADWELL... | |
| INDUSTRIAL UNMANAGED ETHERNET SWITCH, 16X 10/100BASET(X) PORTS, RELAY OUTPUT WARNING, 9.6 TO 60 VDC, -40 TO +75 DEGREES C, IP30. FREE 2 YEAR RADWELL WARRANTY | |
| INJECTOR HUB, WEB MANAGEMENT, 24-PORT GIGABIT, IEEE, 802.3AT POE, 8 AMP, 100-240 VAC, 50/60 HZ, 100 W. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE BUS COUPLER RJ45 8IN 24VDC 4OUT 500MA 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INTERGRATED SERVICE ROUTER, G.SHDSL WAN INTERFACE, 4 PORT / 10- 100 MBPS MANAGE SWITCH, 4FXS PORT, 1 BASIC RATE INTERFACE PORT, FOR PSTN FALLBACK. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED QUAD BAND INDUSTRIAL, 900 MA, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS Computer MS-NCE2566-0 | |
| JOHNSON CONTROLS Computer MS-ZFR1811-0 | |
| KRONES , EDS-305-M-SC , EDS305MSC,NETWORKING ROUTER ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| KVM SWITCH / SECURE DESKTOP, 4-PORT, DVI-I DUAL-HEAD, 100-240V, 1.2AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| KVM SWITCH / SECURE DESKTOP, CYBEX SC800, SECURE KVM, 4 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| KVM SWITCH 8PORT MINIVIEW ULTRA+ PS2/USB W/AUDIO. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIV/RCVR, RS232, 120KBPS, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OFROHS COMPLIANT:... | |
| LINE DRIV/RCVR, RS232, 250KBPS, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS... | |
| LINE DRIVER, LDM70 SERIES, EXTERNAL POWERED MODEM, FULLY ISOLATED, HOST-POWERED, 12 VAC, 25-PIN FEMALE CONNECTOR, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 1 FUNC, 2 DRIVER, 2 RCVR, CMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BICMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BICMOS, SOIC-16, MARKING CODE MAX232. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, 5.5V, SOIC-16, DEVICE TYPE:RS232, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, SSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 4 FUNC, 4 DRIVER, 5 RCVR, SSOP-28. FREE 2 YEAR RADWELL WARRANTY | |
| LON ROUTER 2 TP/FT-10 2, EHTERNET PORT, IP-852, STATUS AND ACTIVITY LED DISPLAY, 100BASE T CONNECTION, DIN-RAIL MOUNT, TWO USB PORTS, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LON ROUTER, 2TP/FT-10 1X, ETHERNET PORT, 12-35 VDC, 12-24 VAC, 40-70 HZ, IP-852, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LOYTEC Computer EIA709 | |
| LVDS TRANSMITTER, TSSOP-56; DEVICE TYPE:LVDS TRANSCEIVER; PEAK-TO-PEAK JITTER MAX:250PS; SUPPLY CURRENT MAX:55MA; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:85 C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT: YES. FREE... | |
| MANAGED ETHERNET SWITCH, SIXNET NETWORKING SERIES, INDUSTRIAL, 7X 10/100BASETX RJ45 PORTS, 1X 10/100/1000BASETX RJ45 PORT, 2X GIGABIT SFP/RJ45 PORTS, 10-30 VDC, ALUMINUM DIN RAIL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| MANAGES ZIGBEE WIRELESS NETWORK, INDOOR, USB, MOUNTS DIRECTLY TO WALL. FREE 2 YEAR RADWELL WARRANTY | |
| MEDIA CONVERTER, INDUSTRIAL 10/100/1000BASE T/X, 1 ETHERNET PORT, 1 SFP INTERFACE, 6000 VDC SUPPORT, 1 RELAY OUTPUT, LED SIGNAL DISPLAY, 6 PIN, 3.3 WATT, 6 KVDC, 12-48 VDC, 24 VAC. | |
| MODBUS ETHERNET TO SERIAL GATEWAY, WITH (2) SERIAL PORTS (TB CONNECTORS),(1) ETHERNET PORT (RJ45). FREE 2 YEAR RADWELL WARRANTY | |
| MODBUS, TCP / DNP3 GATEWAY, 2 PORT, WITH 802.11 A 8 10/100BASET(X) PORT, 2 100BASEFX SINGLE-MODE PORT, WITH SC CONNECTORS, 1 POWER INPUT (88-300 VDC OR 85-264 VAC), -40~85 C. | |
| MODEM 14.4KBPS. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM 336+ OPTION SWITCH SUMMARY SERIES2. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM AIRLINK RAVEN XE HSUPA ATT AC W/ AC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM GSM, GPRS QUAD US PWR CORD, FREQUENCY 850MHZ/900MHZ/1.8GHZ /1.9GHZ, RS-232, 5V ~ 32V. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM MOBILE 56K. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM MULTI-MOBILE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM T1 COPPER (RJ48) TO MM FIBER. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM TRANSCEIVER. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM, 10-30 VDC, 2.5 AMP MAX, BROADBAND FREQUENCY BAND: 900 MHZ, FREQUENCY RANGE: 928-960 MHZ, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM, 32144,14.4KBPS MODEM SPEED ,14.4KBPS FAX SPEED, FULL-DUPLEX OVER BOTH THE STANDARD 2-WIRE PUBLIC SWITCHED TELEPHONE NETWORKS . FREE 2 YEAR RADWELL WARRANTY | |
| MODEM, 4G WIRELESS MODEM DUAL INTEGRATED ANTENNA, CPEI 150 CLEAR SERIES, WIMAX WIRELESS BROADBAND GATEWAY, 12V, 2 AMP, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM, COMFORT NETWORK, 24VAC, 600MA, . FREE 2 YEAR RADWELL WARRANTY | |
| MODEM, HSPA+, RS-232, W/US/EU/U K ACCESSORY KIT. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM, INCLUDES 1AMP POWER SUPPLY, 230VAC/50HZ TO 12VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM, MULTIPOINT STANDALONE LINE DRIVER, 4-WIRE FULL-DUPLEX, 2-WIRE HALF-DUPLEX, POINT-TO-POINT OR MULTIPOINT, 115 VAC, 60 HZ, HEIGHT: 1.5 INCH X WIDTH: 5.5 INCH X DIAMETER: 8.5 INCH, INTERFACE: RS-232, RS-485. | |
| MODEM,CELLULAR. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR MANAGED ETHERNET SWITCH SYSTEM W, ITH 3 SLOTS FOR 100 MBPS MODULES, 1 SLOT FOR GBPS MODULES, ETHERNET PORTS ON REAR PANEL, LED DISPLAY ON FRONT PANEL, WITH TWO... | |
| MODULAR ROUTER, 100-240VAC, 1AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MURR ELEKTRONIK Computer CUBE20 BN-E/IP DI8 | |
| N600 DUAL-BAND WIRELESS ROUTER, MULTIPLE USER, IEEE 802.3/3U, 802.11A/B/G/N. FREE 2 YEAR RADWELL WARRANTY | |
| NETGEAR Computer FS105 | |
| NETGEAR Computer FS108 | |
| NETWORK ADDRESS TRANSLATION DEVICE, 2 PORT, 10/100BASET(X) PORTS (RJ45 CONNECTOR), -10 TO 60C OPERATING TEMPERATURE, 12/24/48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK BLOCKS, ETHERNET/IP, 2 A, 18...30.2 VDC, 2X M12X1-FEMALE, 4-PIN, D-CODED, 7/8"-MALE, 4-PIN, 7/8"-FEMALE, 4-PIN, 8X M12X1-FEMALE, 5-PIN, A-CODED, 12X PNP, TYPE 3, 8X PNP. FREE 2 YEAR RADWELL WARRANTY... | |
| NETWORK COMMUNICATION UNIT, PROFINET, LLDP / DCP COMPLIANT PROTOCOL, 2-512 MS UPDATE TIME, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK CONNECTION BOX, 0.3-0.5 AMP, 10-30 VDC, 2.5 WATT, 128 X 138 X 62 MM, 0 TO 50 C, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK CONNECTION BOX, 200 ACTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK CONTROLLER, ETHERNET LAN OR ARCNET, 0.55/0.30AMP, 110/220V. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK ENCODER 4CHANNEL 1.9AMP 12VAC. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK HOST .2-.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK HUB USB TO SERIAL RS-422/485 115.2KBS. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK INTEGRATION ENGINE, 24 VAC, 2XRS-232-C 2XUSB, 50 VA MAXIMUM, 400 MHZ GEODE GX533 PROCESSOR, 512 MB FLASH, PLASTIC HOUSTING WITH INTERNAL METAL SHIELD, . FREE 2 YEAR RADWELL WARRANTY... | |
| NETWORK INTERFACE, SINGLE CHIP OCTAL 10/100 BASE-TX/FX PHY TRANSCEIVER 128-QFP. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK MEDIA MODULES, 8-PORT EXPANSION MODULE, (12P4475X022). FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK MODULE, PROFIBUS DP MASTER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK MODULE, PROFIBUS DP SLAVE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK MONITORING DEVICE, 8 INPUT PORTS, RACK MOUNTABLE, 10 MB LAN. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK MULTIDROP, 9 PIN CONNECT, U9097-011. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK POWER. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK ROUTER CONTROLLER, WIRELESS, EXTERNAL TERMINALS, RJ45 JACK, 12-30 VDC, 900 MHZ, 1 W, 16MB MEMORY, OUTPUT: 4 PNP. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK SWITCH, IP30, UNMANAGED, FAST ETHERNET, (5) RJ45 PORT, 10/100 MBPS, 10-60 DEGREE C, DIN RAIL MOUNT, 2.7559 D X 4.52755 H X 1.1811 W INCH. FREE 2 YEAR RADWELL... | |
| NETWORKING ROUTER, PROSAFE, 5X 1G PORTS, GIGABIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| OPEN ROUTE NETWORKS GTX1000 ROUTER/MODEM. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL TRANSCEIVER,100 BASE,1310 WAVELENGTH,FX INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICAL TRANSCEIVER,1000BASE ,LX CISCO COMPATIBLE,TX WAVE LENGTH 1310NM,. FREE 2 YEAR RADWELL WARRANTY | |
| OPTICON, BLUETOOTH XML MODEM, USB, CLASS1. FREE 2 YEAR RADWELL WARRANTY | |
| OPTIMATION INC Computer SE2-SW5U | |
| PC BOARD / DIALER CAPTURE ETHERNET MODULE, CONETTIX, CAPTURES ALARM / EVENT DATA, PERFORMS FULL DATA TRANSMISSIONS W/O CHANGING DATA, RE-ROUTES SIGNALS USING UDP/IP-BASED DATA NETWORKS, RJ-45 JACK, 12/24 VDC. | |
| PC BOARD / ETHERNET CARD, FOR NCM. FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT Computer FL SWITCH 1005N | |
| PHOENIX CONTACT Computer FL SWITCH 1008N | |
| PHOENIX CONTACT Computer FL SWITCH 2008 | |
| PHOENIX CONTACT Computer FL SWITCH SF 8TX | |
| PHOENIX CONTACT Computer FL SWITCH SFN 5TX | |
| PHOENIX CONTACT Computer FL SWITCH SFN 8TX | |
| PHOENIX CONTACT Computer FL SWITCH SFNB 8TX | |
| PLC DIRECT Computer SE-SW5U | |
| POE INJECTOR, 45-56 VDC TO DUAL POE, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| POE INJECTOR, ETHERNET SWITCH, POWER OVER ETHERNET, UNMANAGED PLUG AND PLAY OPERATION, 10/100 BASET RJ-45, 18-30 VDC, STATUS LEDS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POE SWITCH, UNMANAGED, COMPACT, 9K BYTES, IP31 RUGGED METAL CASE, -40 TO 75 C OPERATING TEMPERATURE, 5 GBE/4PSE. FREE 2 YEAR RADWELL WARRANTY | |
| POWERLINE BPL COUPLER 5+1, AC PORT: 500 VAC MAX L-L, 300 MAX L-N, FREQUENCY RESPONSE: 1~35 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESSOR MODULE M340, MAX 1024 DISCRETE + 256 ANALOG I/O, INDEPENDENT AXIS CANOPEN, FOR SEVERE ENVIRONMENTS, 4 RACKS, 11 SLOTS. FREE 2 YEAR RADWELL WARRANTY | |
| QUAD-BAND GPRS MODEM, BUNDLED 850/1900MHZ (RS-232/RS-422). FREE 2 YEAR RADWELL WARRANTY | |
| RADIO MODEM SPREAD SPECTRUM 900MHZ 7W 10.5-18VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RADIO MODEM, 1200 BAUD, 7 TO16 VDC, 1200 AND 300 BPS OPERATING, 3 M TYPE . FREE 2 YEAR RADWELL WARRANTY | |
| RAPIDLINK DIALUP NETWORK. FREE 2 YEAR RADWELL WARRANTY | |
| REAL TIME AUTOMATION Computer 435NBX-N700-D | |
| RED LION CONTROLS Computer DA50A0BNN0000020 | |
| REMOTE ASSISTANT WITH MODEM ACCESSORY KIT. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE MAINTENANCE ROUTER, INPUT: 1.1 AMP 11-36 VDC, OUTPUT: 0.25 AMP 36 VDC, 5.76 WATT POWER DISSIPATION, SD CARD SLOT, WITH FIREWALL AND VPN FOR 2 TUNNELS, 2 RJ45 PORTS,... | |
| ROUTER / SWITCHER, MULTIVIEW, SEAMLESS, FOR HDMI, 4X HDMI INPUTS / 1X HDMI OUTPUT, RESOLUTIONS UP TO 1080P & 1920X1200, 6 INCH LOCKING CABLES. FREE 2 YEAR RADWELL WARRANTY | |
| ROUTER MODULAR ACCESS. FREE 2 YEAR RADWELL WARRANTY | |
| ROUTER, FIREWALL, ETHERNET INTERFACE, 2 PORT, SIGNAL LED'S, 24 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ROUTER, SECURITY APPLIANCE, 24 VDC, 5.76 W, 10/100 MBPS, NAT, ADVANCED FIREWALL, FUNCTIONALLY EXTENDABLE WITH LICENSES, SD CARD SLOT, SCREW TERMINAL, RJ45 CONNECTION, DIN RAIL MOUNT, METAL HOUSING, W/EXTENDED TEMPERATURE... | |
| ROUTER, SLIDE IN MODULE, WITH (8) 10/100/1000 T(X) PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| ROUTER, SUPPORTS LONWORKS/IP CHANNELS, UP TO 256 DEVICES, NAT FIREWALL. FREE 2 YEAR RADWELL WARRANTY | |
| RS-422/RS-485 INTERFACE IC, QUAD DIFF BUS TRANSCEIVER, DS36954 SERIES, SOIC-20, 4 DRIVER, 4 RECEIVER, DATA RATE: 20 MB/S, SUPPLY VOLTAGE - MAX: 5 V, MOUNTING STYLE: SMD/SMT. FREE 2 YEAR... | |
| SERIAL CLIENT BRIDGE, 1 MBPS TRNSMIT SPEED, 2000 FT RANGE,. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL DEVICE SERVER, 1-PORT, 12-48 V DC INPUT VOLTAGE, METAL HOUSING, DB9 MALE CONNECTOR, 10/100M ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL DEVICE SERVER, 4-PORT, RS-232 SERIAL INTERFACE, DB9 MALE, 12-48 VDC, 350 MA @ 12 VDC, 2 POWER INPUTS, LCD PANEL DISPLAY, W/O ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL INTERFACE UNIT, ETHERNET/IP, 24VDC, 2AMP, 2 COMM PORTS, 10/100MBPS COMM SPEED, FULL/HALF DUPLEX COMM METHOD, SOURCE/PNP (NEGATIVE COMMON) OUTPUT, 32 OUTPUTS, SHORT-CIRCUIT PROTECTED, DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL... | |
| SERIAL TO ETHERNET MODBUS GATEWAY, 4-PORT, RS-232/422/485 (SOFTWARE SELECTABLE), 12-48 VDC, 16:9 ASPECT RATIO, IP30 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SERVER RACK, TWO 160-GB COLD SWAP SATA HARD DISK DRIVES, DUAL PORT GIGABIT ETHERNET CONTROLLER, 100/240 VAC, 6/3 A, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVER RACK. FREE 2 YEAR RADWELL WARRANTY | |
| SFP FOR ETHERNET APPLICATIONS,1000BAS E-LX'LH LONG WAVELENGTH, W/DOM, SFP TRANSCEIVER MODULE, MMF'SMF, 1310NM, 10KM. FREE 2 YEAR RADWELL WARRANTY | |
| SFP TRANSCEIVER MODULE, FOR CA, 1000BASE-T. FREE 2 YEAR RADWELL WARRANTY | |
| SHORT-HAUL MODEM-B ASYNC 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SI UNIT, EX250, ETHERNET/IP, FOR OUTPUT BLOCK, 10M / 100MBPS, 32-POINTS INPUT, 32-POINTS OUTPUT, PNP OUTPUT, 24VDC SUPPLY, IP67, FOR EX9-OET1 / EX9-OEP1. FREE 2 YEAR RADWELL WARRANTY | |
| SIXNET Computer SLX-8MS-4SC | |
| SM OPTICAL PATCH CORD. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL FORM FACTOR PLUGGABLE TRANSCEIVER , WITH 1000BASEZX, LC CONNECTOR, 80 KM, -40 TO 85°C. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL FORM FACTOR PLUGGABLE TRANSCEIVER, WITH 1000BASESX+, LC CONNECTOR, 2KM, 0 TO 60C. FREE 2 YEAR RADWELL WARRANTY | |
| SMART MODEM, 9PIN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SMATR GRID 200 GATEWAY, INPUT 90-300 VAC, 50-60HZ, 0.2A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Computer EX600-SEN1 | |
| SMC Computer EX600-SEN3 | |
| STRIDE INDUSTRIAL UNMANAGED ETHERNET SWITCH, 5 PORTS, (4) ETHERNET 10/100BASE-T (RJ45) AND (1) MULTI-MODE SC 100FX FIBER PORT(S), -40 TO +85 DEG C, METAL HOUSING, IP40, 35MM DIN RAIL MOUNT.. | |
| SWITCH 16PORT 10/100 DESKTOP UNMANAGED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH FABRIC MODULE, 46GBPS/SLOT, 18 SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, INDUST ETHNET SWTC, 8 10/100TX. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK NETWORK COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER IC, RS485, 1 DRIVER, 1 RECEIVER, 3~5.5 V, SOIC, 16 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER MINI 10BT W/CABLE SLIDELOCK. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER MODULE, 10BASE-T, RJ-45 CONNECTOR, UTP AUI, TWISTED PAIR, ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER MODULE, 1310 NM WAVELENGTH, -9.5 TO -3 DBM TX POWER, 1000 MBPS, 10 KM CABLE DISTANCE, SFP FACTOR, LC DUPLEX. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER MODULE, MMF: MULTI-MODE FIBER, 100% COMPATIBLE IN ALL OEM APPS, SFP FORM-FACTOR, 1000BASE-SX - DATA RATE, LC CONNECTOR, 850 NM WAVELENGTH, 550 M DISTANCE, ROHS COMPLIANT. FREE 2 YEAR... | |
| TRANSCEIVER, 1310 NM, MULTI-MODE, 2KM DISTANCE, LC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, 74ACT CMOS, DIP20, NON INVERTING, LOGIC CASE STYLE: DIP, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V, SUPPLY VOLTAGE MAX: 5.5V, LOGIC IC FAMILY:74ACT, ROHS COMPLIANT: YES. FREE... | |
| TRANSCEIVER, BTL TURBOTRANSCEIVER SERIES, SUPPLY VOLTAGE: 6.5V, CONTROL INPUT VOLTAGE: 5.5V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, RS485, 2MBPS, SOIC-8; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS;;ROHS COMPLIANT: YES. | |
| TRANSCEIVER, TAA COMPLIANT, 1000BASE-EX SFP, SMF, 1310NM, 40KM, LC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, TAA COMPLIANT, 1000BASE-LX SFP, SMF, 1310NM, 10KM, LC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, TAA COMPLIANT, 1000BASE-ZX SFP, SMF, 1550NM, 80KM, LC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, TAA COMPLIANT, 100BASE-FX SFP, MMF, 1310NM, 2KM, LC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, TAA COMPLIANT, 100BASE-LX SFP, SMF, 1310NM, 10KM, LC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, TAA COMPLIANT,1000BASE-S X SFP, MMF, 850NM, 550M, LC. FREE 2 YEAR RADWELL WARRANTY | |
| TYCON SYSTEMS Computer EZBR-0214+ | |
| UBIQUITI NETWORKS Computer NSM5(US) | |
| UNMANAGED ETHERNET SWITCH, 5 PORT, 10/100 BASET(X) PORTS, REDUNDANT DUAL 12/24/48 VDC POWER INPUTS, IP30 HOUSING, -10 TO +60 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| UNMANAGED ETHERNET SWITCH, 6GE+2G, SINGLE-MODE, FIBER PORT, -40~75, 12 ~ 48 VDC AND 24VAC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| UNMANAGED ETHERNET SWITCH, WITH 5 10/100 BASET(X) PORTS, -40 TO 75C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| UNMANAGED POE ETHERNET SWITCH WITH 4 POE, 10/100BASET(X) PORTS, 2 10/100BASET(X) PORTS, 0 TO 60°C. FREE 2 YEAR RADWELL WARRANTY | |
| VPN ROUTER, 4 PORT, ETHERNET, 100 MBPS NAT THROUGHPUT, 12 V, 1 AMP, DUAL WAN. FREE 2 YEAR RADWELL WARRANTY | |
| WEIDMULLER Computer IE-SW-BL05-5TX | |
| WEINTEK Computer CMT-FHDX-820 | |
| WEINTEK Computer CMT-SVR-100 | |
| WIFI RANGE EXTENDER, AC1200 DUAL BAND, UP TO 1200 MBPS. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELES NODES WITH COUNTER I/O, 900MHZ, DISCRETE TEO SELECTABLE INPUTS, TWO NMOS SINKING OUTPUTS, COUNTER TWO SELTECABLE INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS CLUSTER CONTROLLER, MAINTAINS DATABASE, WALL MOUNT BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS CONTROLLER, DXM SERIES, MULTIHOP RADIO 900 MHZ 1W, SAM4 PROCESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS GATEWAY. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS INDUSTRIAL I/O DEVICE WITH FOUR SELECTABLE DISCRETE INPUTS, FOUR SOURCING DISCRETE SOURCING OUTPUTS, TWO UNIVERSAL ANALOG INPUTS, TWO 0 TO 20 MA ANALOG OUTPUTS. FREE 2 YEAR RADWELL WARRANTY... | |
| WIRELESS LAN CLIENT BRIDGE 5VDC. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS LAN CLIENT BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS ROUTER. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS SERVER, 3-IN-1, 1-PORT, 802.11A/B/G/N WLAN, US BAND, 12-48 VDC, 0 TO 55C, WITH ADAPTOR. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |