Moxa Inc. DIN-Rail Unmanaged Ethernet Switch EDS-305-S-SC

Description
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.
Request a Quote
Description
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Unmanaged Ethernet Switch - EDS-305-S-SC - Moxa Inc.
Brea, CA, USA
DIN-Rail Unmanaged Ethernet Switch
EDS-305-S-SC
DIN-Rail Unmanaged Ethernet Switch EDS-305-S-SC
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.

The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TÜV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.

Supplier's Site
Network Switches - 2551838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2551838
Network Switches 2551838
MOXA EDS-305-S-SC Ethernet Switch

MOXA EDS-305-S-SC Ethernet Switch

Supplier's Site
Networking Router - 7576304 - Radwell International
Willingboro, NJ, United States
Networking Router
7576304
Networking Router 7576304
INDUSTRIAL UNMANAGED ETHERNET SWITCH WIT, H 4 10/100BASET(X) PORTS, 1 SINGLE MODE 100BASEFX PORT, SC CONNECTOR, 0 TO 60°C. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL UNMANAGED ETHERNET SWITCH WIT, H 4 10/100BASET(X) PORTS, 1 SINGLE MODE 100BASEFX PORT, SC CONNECTOR, 0 TO 60°C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Moxa Inc. RS Components, Ltd. Radwell International
Product Category Network Equipment Network Equipment Network Equipment
Product Number EDS-305-S-SC 2551838 7576304
Product Name DIN-Rail Unmanaged Ethernet Switch Network Switches Networking Router
Network Equipment Switch Switch Switch; Router
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45, SC
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2368384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA, WPA2, WEP
Data Rate 0.4330 Gbps
View Details