Red Lion Controls, Inc. SLX-8MS Managed Industrial Ethernet Switch, SC 4km SLX-8MS-4SC

Description
8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote
Description
8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Red Lion Controls SLX-8MS is a managed Fast Ethernet switch designed for industrial applications, featuring eight ports, including up to six 10/100Base-T copper ports and two 100Base-FX fiber ports. It operates within a wide temperature range of -40°C to 75°C and is housed in a rugged IP40-rated metal enclosure suitable for DIN rail or panel mounting. The switch supports redundant power inputs of 10-30 VDC and offers advanced features such as Modbus/TCP monitoring, real-time ring technology for network redundancy, and various management options including web browser and CLI access. With a maximum throughput of up to 1.6 Gb/s and compliance with multiple IEEE standards, the SLX-8MS is equipped with features for enhanced network reliability, including broadcast storm protection and SNMP support. It is designed to withstand harsh environments, making it suitable for applications in sectors such as alternative energy, maritime, oil and gas, transportation, utilities, and water/wastewater. The product also boasts a high mean time between failures (MTBF) of over 2 million hours, ensuring long-term reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Red Lion Controls SLX-8MS is a managed Fast Ethernet switch designed for industrial applications, featuring eight ports, including up to six 10/100Base-T copper ports and two 100Base-FX fiber ports. It operates within a wide temperature range of -40°C to 75°C and is housed in a rugged IP40-rated metal enclosure suitable for DIN rail or panel mounting. The switch supports redundant power inputs of 10-30 VDC and offers advanced features such as Modbus/TCP monitoring, real-time ring technology for network redundancy, and various management options including web browser and CLI access. With a maximum throughput of up to 1.6 Gb/s and compliance with multiple IEEE standards, the SLX-8MS is equipped with features for enhanced network reliability, including broadcast storm protection and SNMP support. It is designed to withstand harsh environments, making it suitable for applications in sectors such as alternative energy, maritime, oil and gas, transportation, utilities, and water/wastewater. The product also boasts a high mean time between failures (MTBF) of over 2 million hours, ensuring long-term reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
SLX-8MS Managed Industrial Ethernet Switch, SC 4km - SLX-8MS-4SC - Red Lion Controls, Inc.
York, PA, United States
SLX-8MS Managed Industrial Ethernet Switch, SC 4km
SLX-8MS-4SC
SLX-8MS Managed Industrial Ethernet Switch, SC 4km SLX-8MS-4SC
8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
  • 8 Port Managed Industrial Ethernet Switch
    • Six 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with SC Connectors

  • -40° to 75°C Operating Temperature (cold startup at -40°C)
  • Auto Sensing 10/100BaseTX, Duplex and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 2048 MAC Addresses
  • Configurable Alarm Contact
  • Rugged Industrial DIN-Rail Enclosure
  • Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
  • Managed Features:
    • SNMPv1/v2/v3
    • RMON
    • DHCP Server
    • SNTP
    • TFTP
    • STP
    • RSTP
    • QoS/CoS/ToS/DS
    • IGMPv1/v2
    • VLAN (tag and port based)
    • HTTP/ HTTPS (SSL and TLS)
    • Telnet
    • SSH
    • Modbus/TCP
    • CLI Interface

Supplier's Site Datasheet
Switches, Hubs - SLX-8MS-4SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-8MS-4SC-ND
Switches, Hubs SLX-8MS-4SC-ND
Network Switch - Managed 8 Ports IP40

Network Switch - Managed 8 Ports IP40

Buy Now Datasheet
Networking Router - 129484895 - Radwell International
Willingboro, NJ, United States
Networking Router
129484895
Networking Router 129484895
ETHERNET SWITCH, INDUSTRIAL, MANAGED, 8 PORT, 2048 MAC ADDRESSES, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

ETHERNET SWITCH, INDUSTRIAL, MANAGED, 8 PORT, 2048 MAC ADDRESSES, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Networking Router -  - Radwell International
Willingboro, NJ, United States
Networking Router
Networking Router
SIXNET Computer SLX-8MS-4SC

SIXNET Computer SLX-8MS-4SC

Supplier's Site
Ethernet Sw, Rj45/sc, Din Rail / Panel; No. Of Ports Red Lion Controls - 87X6225 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sc, Din Rail / Panel; No. Of Ports Red Lion Controls
87X6225
Ethernet Sw, Rj45/sc, Din Rail / Panel; No. Of Ports Red Lion Controls 87X6225
ETHERNET SW, RJ45/SC, DIN RAIL / PANEL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

ETHERNET SW, RJ45/SC, DIN RAIL / PANEL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Radwell International Radwell International Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SLX-8MS-4SC SLX-8MS-4SC-ND 129484895 87X6225
Product Name SLX-8MS Managed Industrial Ethernet Switch, SC 4km Switches, Hubs Networking Router Networking Router Ethernet Sw, Rj45/sc, Din Rail / Panel; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch; Router Router
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2525PA-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modbus TCP/FF HSE to FF H1 Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2800568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details