D-Link Systems, Inc. 24-Port Fast Ethernet Managed L2 Switch with 2 10/100/1000 ports and 2 Gigabit Combo BASE-T/SFP ports DES-3200-28P

Description
Overview The DES-3200 Series are members of D-Link’s Layer 2 xStack Managed Switch family designed for the Metro ETTX, FTTX, and Enterprise market. The DES-3200 series offers 24 or 48 10/100Mbps Fast Ethernet Ports with available PoE, plus 2 combo Gigabit/SFP ports and 2 dedicated SFP ports. It also offers the beneficial design of 2 Gigabit/SFP Combo ports and 2 dedicated SFP ports which provide up to 4 Gbps uplink bandwidth or dual Ethernet ring topology support. Security & Availability The DES-3200 Series supports 802.1X Port-based/Host-base d Access Control, Guest VLAN, and RADIUS and TACAS+ Authentication for strict access control over the network. The IP-MAC-Port Binding feature allows administrators to bind a source IP address with an associated MAC for a defined port number to enhance user access control. Furthermore with the DHCP Snooping feature, the switch automatically understands the IP/MAC pairs by snooping DHCP packets and saving them to the IMPB white list. These features play a significant role in keeping the network secure and auditable. The built-in D-Link Safeguard Engine identifies and prioritizes “CPU interested” packets to prevent malicious traffic from interrupting normal network flows and protects switch operation. In addition, the Access Control List (ACL) feature enhances the network security and switch performance. Resilience & Quality of Service For mission critical environments the DES-3200 Series supports 802.1D-2004 edition, 802.1w and 802.1s Spanning Tree Protocols (STP). STP allows you to configure the switch with a redundant backup bridge path, so transmission and reception of packets can be guaranteed in the event of any failed switch on the network. The switch also supports 802.1AX (formerly 802.3ad) Link Aggregation, enabling you to group multiple ports in parallel to form a single port, increasing bandwidth and redundancy for higher availability. For Quality of Service (QoS), the switches support 802.1p. This standard is a mechanism that allows real-time traffic classification into 8 priority levels mapped to 4 queues. Packet classification is based on TOS, DSCP, MAC Addresses, IP Addresses, VLAN ID, TCP/UDP port number, protocol type and user defined packet content, which enables flexible configuration especially for realtime streaming multimedia applications such as voice over IP. Traffic & Bandwidth Control The bandwidth control feature allows network administrators to define the throughput levels for each port in order to manage bandwidth. It also provides fine granularity to define the ingress/egress traffic limits down to 8kbps segments. The switches also support the Broadcast Storm Control feature which minimizes the chance of a virus attack within the network. Port Mirroring helps administrators facilitate traffic diagnostics or track switch performance and make changes if necessary. Q-in-Q, also known as VLAN stacking, is a powerful yet simple and cost-effective solution which can be used to provide multiple virtual connections and access to multiple services available over the Metro Ethernet. Multicast Applications The DES-3200 Series provides IGMP Snooping to prune multicast traffic and to optimize network performance. The MLD snooping feature minimizes multicast IPv6 packets at the port level to conserve network bandwidth. Management Capabilities The DES-3200 Series supports standard management protocols such as SNMP, RMON, Telnet, SSH/SSL security authentication and DHCP Relay Option 82. A web-based GUI is also supported for user-friendly interface and easy management. DHCP Auto- Configuration is an enhanced management feature that allows administrators to pre-set configuration and save them to a TFTP server. Individual switches can then get IP addresses from the server for booting up and loading the pre-set configuration. The Link Layer Discovery Protocol (LLDP) allows a network device to advertise its identity and capabilities on the local network, which helps businesses better manage their network topology. Each port on the switch supports the Cable Diagnostics feature that helps to detect cable-related information such as cable length status or cable functionality. D-Link Single IP Management (SIM) simplifies and speeds up management tasks, allowing multiple switches to be configured, monitored and maintained from any workstation running a web browser through one unique IP address. The DES-3200 Series also works with D-Link’s D-View 6.0 software. D-View 6.0 is a Network Management System that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security. D-View 6.0 provides a useful set of tools for network administrators who want to effectively manage device configurations, fault tolerance, performance, and security.
Datasheet
Description
Overview The DES-3200 Series are members of D-Link’s Layer 2 xStack Managed Switch family designed for the Metro ETTX, FTTX, and Enterprise market. The DES-3200 series offers 24 or 48 10/100Mbps Fast Ethernet Ports with available PoE, plus 2 combo Gigabit/SFP ports and 2 dedicated SFP ports. It also offers the beneficial design of 2 Gigabit/SFP Combo ports and 2 dedicated SFP ports which provide up to 4 Gbps uplink bandwidth or dual Ethernet ring topology support. Security & Availability The DES-3200 Series supports 802.1X Port-based/Host-base d Access Control, Guest VLAN, and RADIUS and TACAS+ Authentication for strict access control over the network. The IP-MAC-Port Binding feature allows administrators to bind a source IP address with an associated MAC for a defined port number to enhance user access control. Furthermore with the DHCP Snooping feature, the switch automatically understands the IP/MAC pairs by snooping DHCP packets and saving them to the IMPB white list. These features play a significant role in keeping the network secure and auditable. The built-in D-Link Safeguard Engine identifies and prioritizes “CPU interested” packets to prevent malicious traffic from interrupting normal network flows and protects switch operation. In addition, the Access Control List (ACL) feature enhances the network security and switch performance. Resilience & Quality of Service For mission critical environments the DES-3200 Series supports 802.1D-2004 edition, 802.1w and 802.1s Spanning Tree Protocols (STP). STP allows you to configure the switch with a redundant backup bridge path, so transmission and reception of packets can be guaranteed in the event of any failed switch on the network. The switch also supports 802.1AX (formerly 802.3ad) Link Aggregation, enabling you to group multiple ports in parallel to form a single port, increasing bandwidth and redundancy for higher availability. For Quality of Service (QoS), the switches support 802.1p. This standard is a mechanism that allows real-time traffic classification into 8 priority levels mapped to 4 queues. Packet classification is based on TOS, DSCP, MAC Addresses, IP Addresses, VLAN ID, TCP/UDP port number, protocol type and user defined packet content, which enables flexible configuration especially for realtime streaming multimedia applications such as voice over IP. Traffic & Bandwidth Control The bandwidth control feature allows network administrators to define the throughput levels for each port in order to manage bandwidth. It also provides fine granularity to define the ingress/egress traffic limits down to 8kbps segments. The switches also support the Broadcast Storm Control feature which minimizes the chance of a virus attack within the network. Port Mirroring helps administrators facilitate traffic diagnostics or track switch performance and make changes if necessary. Q-in-Q, also known as VLAN stacking, is a powerful yet simple and cost-effective solution which can be used to provide multiple virtual connections and access to multiple services available over the Metro Ethernet. Multicast Applications The DES-3200 Series provides IGMP Snooping to prune multicast traffic and to optimize network performance. The MLD snooping feature minimizes multicast IPv6 packets at the port level to conserve network bandwidth. Management Capabilities The DES-3200 Series supports standard management protocols such as SNMP, RMON, Telnet, SSH/SSL security authentication and DHCP Relay Option 82. A web-based GUI is also supported for user-friendly interface and easy management. DHCP Auto- Configuration is an enhanced management feature that allows administrators to pre-set configuration and save them to a TFTP server. Individual switches can then get IP addresses from the server for booting up and loading the pre-set configuration. The Link Layer Discovery Protocol (LLDP) allows a network device to advertise its identity and capabilities on the local network, which helps businesses better manage their network topology. Each port on the switch supports the Cable Diagnostics feature that helps to detect cable-related information such as cable length status or cable functionality. D-Link Single IP Management (SIM) simplifies and speeds up management tasks, allowing multiple switches to be configured, monitored and maintained from any workstation running a web browser through one unique IP address. The DES-3200 Series also works with D-Link’s D-View 6.0 software. D-View 6.0 is a Network Management System that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security. D-View 6.0 provides a useful set of tools for network administrators who want to effectively manage device configurations, fault tolerance, performance, and security.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Port Fast Ethernet Managed L2 Switch with 2 10/100/1000 ports and 2 Gigabit Combo BASE-T/SFP ports - DES-3200-28P - D-Link Systems, Inc.
Irvine, CA, USA
24-Port Fast Ethernet Managed L2 Switch with 2 10/100/1000 ports and 2 Gigabit Combo BASE-T/SFP ports
DES-3200-28P
24-Port Fast Ethernet Managed L2 Switch with 2 10/100/1000 ports and 2 Gigabit Combo BASE-T/SFP ports DES-3200-28P
Overview The DES-3200 Series are members of D-Link’s Layer 2 xStack Managed Switch family designed for the Metro ETTX, FTTX, and Enterprise market. The DES-3200 series offers 24 or 48 10/100Mbps Fast Ethernet Ports with available PoE, plus 2 combo Gigabit/SFP ports and 2 dedicated SFP ports. It also offers the beneficial design of 2 Gigabit/SFP Combo ports and 2 dedicated SFP ports which provide up to 4 Gbps uplink bandwidth or dual Ethernet ring topology support. Security & Availability The DES-3200 Series supports 802.1X Port-based/Host-base d Access Control, Guest VLAN, and RADIUS and TACAS+ Authentication for strict access control over the network. The IP-MAC-Port Binding feature allows administrators to bind a source IP address with an associated MAC for a defined port number to enhance user access control. Furthermore with the DHCP Snooping feature, the switch automatically understands the IP/MAC pairs by snooping DHCP packets and saving them to the IMPB white list. These features play a significant role in keeping the network secure and auditable. The built-in D-Link Safeguard Engine identifies and prioritizes “CPU interested” packets to prevent malicious traffic from interrupting normal network flows and protects switch operation. In addition, the Access Control List (ACL) feature enhances the network security and switch performance. Resilience & Quality of Service For mission critical environments the DES-3200 Series supports 802.1D-2004 edition, 802.1w and 802.1s Spanning Tree Protocols (STP). STP allows you to configure the switch with a redundant backup bridge path, so transmission and reception of packets can be guaranteed in the event of any failed switch on the network. The switch also supports 802.1AX (formerly 802.3ad) Link Aggregation, enabling you to group multiple ports in parallel to form a single port, increasing bandwidth and redundancy for higher availability. For Quality of Service (QoS), the switches support 802.1p. This standard is a mechanism that allows real-time traffic classification into 8 priority levels mapped to 4 queues. Packet classification is based on TOS, DSCP, MAC Addresses, IP Addresses, VLAN ID, TCP/UDP port number, protocol type and user defined packet content, which enables flexible configuration especially for realtime streaming multimedia applications such as voice over IP. Traffic & Bandwidth Control The bandwidth control feature allows network administrators to define the throughput levels for each port in order to manage bandwidth. It also provides fine granularity to define the ingress/egress traffic limits down to 8kbps segments. The switches also support the Broadcast Storm Control feature which minimizes the chance of a virus attack within the network. Port Mirroring helps administrators facilitate traffic diagnostics or track switch performance and make changes if necessary. Q-in-Q, also known as VLAN stacking, is a powerful yet simple and cost-effective solution which can be used to provide multiple virtual connections and access to multiple services available over the Metro Ethernet. Multicast Applications The DES-3200 Series provides IGMP Snooping to prune multicast traffic and to optimize network performance. The MLD snooping feature minimizes multicast IPv6 packets at the port level to conserve network bandwidth. Management Capabilities The DES-3200 Series supports standard management protocols such as SNMP, RMON, Telnet, SSH/SSL security authentication and DHCP Relay Option 82. A web-based GUI is also supported for user-friendly interface and easy management. DHCP Auto- Configuration is an enhanced management feature that allows administrators to pre-set configuration and save them to a TFTP server. Individual switches can then get IP addresses from the server for booting up and loading the pre-set configuration. The Link Layer Discovery Protocol (LLDP) allows a network device to advertise its identity and capabilities on the local network, which helps businesses better manage their network topology. Each port on the switch supports the Cable Diagnostics feature that helps to detect cable-related information such as cable length status or cable functionality. D-Link Single IP Management (SIM) simplifies and speeds up management tasks, allowing multiple switches to be configured, monitored and maintained from any workstation running a web browser through one unique IP address. The DES-3200 Series also works with D-Link’s D-View 6.0 software. D-View 6.0 is a Network Management System that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security. D-View 6.0 provides a useful set of tools for network administrators who want to effectively manage device configurations, fault tolerance, performance, and security.

Overview
The DES-3200 Series are members of D-Link’s Layer 2 xStack Managed Switch family designed for the Metro ETTX, FTTX, and Enterprise market. The DES-3200 series offers 24 or 48 10/100Mbps Fast Ethernet Ports with available PoE, plus 2 combo Gigabit/SFP ports and 2 dedicated SFP ports. It also offers the beneficial design of 2 Gigabit/SFP Combo ports and 2 dedicated SFP ports which provide up to 4 Gbps uplink bandwidth or dual Ethernet ring topology support.

Security & Availability
The DES-3200 Series supports 802.1X Port-based/Host-based Access Control, Guest VLAN, and RADIUS and TACAS+ Authentication for strict access control over the network. The IP-MAC-Port Binding feature allows administrators to bind a source IP address with an associated MAC for a defined port number to enhance user access control. Furthermore with the DHCP Snooping feature, the switch automatically understands the IP/MAC pairs by snooping DHCP packets and saving them to the IMPB white list. These features play a significant role in keeping the network secure and auditable. The built-in D-Link Safeguard Engine identifies and prioritizes “CPU interested” packets to prevent malicious traffic from interrupting normal network flows and protects switch operation. In addition, the Access Control List (ACL) feature enhances the network security and switch performance.

Resilience & Quality of Service
For mission critical environments the DES-3200 Series supports 802.1D-2004 edition, 802.1w and 802.1s Spanning Tree Protocols (STP). STP allows you to configure the switch with a redundant backup bridge path, so transmission and reception of packets can be guaranteed in the event of any failed switch on the network. The switch also supports 802.1AX (formerly 802.3ad) Link Aggregation, enabling you to group multiple ports in parallel to form a single port, increasing bandwidth and redundancy for higher availability. For Quality of Service
(QoS), the switches support 802.1p. This standard is a mechanism that allows real-time traffic classification into 8 priority levels mapped to 4 queues. Packet classification is based on TOS, DSCP, MAC Addresses, IP Addresses, VLAN ID, TCP/UDP port number, protocol type and user defined packet content, which enables flexible configuration especially for realtime streaming multimedia applications such as voice over IP.

Traffic & Bandwidth Control
The bandwidth control feature allows network administrators to define the throughput levels for each port in order to manage bandwidth. It also provides fine granularity to define the ingress/egress traffic limits down to 8kbps segments. The switches also support the Broadcast Storm Control feature which minimizes the chance of a virus attack within the network. Port Mirroring helps administrators facilitate traffic diagnostics or track switch performance and make changes if necessary. Q-in-Q, also known as VLAN stacking, is a powerful yet simple and cost-effective solution which can be used to provide multiple virtual connections and access to multiple services available over the Metro Ethernet.

Multicast Applications
The DES-3200 Series provides IGMP Snooping to prune multicast traffic and to optimize network performance. The MLD snooping feature minimizes multicast IPv6 packets at the port level to conserve network bandwidth.

Management Capabilities
The DES-3200 Series supports standard management protocols such as SNMP, RMON, Telnet, SSH/SSL security authentication and DHCP Relay Option 82. A web-based GUI is also supported for user-friendly interface and easy management. DHCP Auto- Configuration is an enhanced management feature that allows administrators to pre-set configuration and save them to a TFTP server. Individual switches can then get IP addresses from the server for booting up and loading the pre-set configuration. The Link Layer Discovery Protocol (LLDP) allows a network device to advertise its identity and capabilities on the local network, which helps businesses better manage their network topology. Each port on the switch supports the Cable Diagnostics feature that helps to detect cable-related information such as cable length status or cable functionality. D-Link Single IP Management (SIM) simplifies and speeds up management tasks, allowing multiple switches to be configured, monitored and maintained from any workstation running a web browser through one unique IP address. The DES-3200 Series also works with D-Link’s D-View 6.0 software. D-View 6.0 is a Network Management System that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security. D-View 6.0 provides a useful set of tools for network administrators who want to effectively manage device configurations, fault tolerance, performance, and security.

Supplier's Site Datasheet
Networking Router - 93813997 - Radwell International
Willingboro, NJ, United States
Networking Router
93813997
Networking Router 93813997
24-PORT POE FAST ETHERNET MANAGED L2 SWITCH WITH 2 10/100/1000 PORTS AND 2 GIGABIT COMBO BASE-T/SFP PORTS. FREE 2 YEAR RADWELL WARRANTY

24-PORT POE FAST ETHERNET MANAGED L2 SWITCH WITH 2 10/100/1000 PORTS AND 2 GIGABIT COMBO BASE-T/SFP PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  D-Link Systems, Inc. Radwell International
Product Category Network Equipment Network Equipment
Product Number DES-3200-28P 93813997
Product Name 24-Port Fast Ethernet Managed L2 Switch with 2 10/100/1000 ports and 2 Gigabit Combo BASE-T/SFP ports Networking Router
Network Equipment Switch Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details