Moxa Inc. DIN-Rail Unmanaged Ethernet Switch EDS-G205

Description
The EDS-G205 unmanged Ethernet switches are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The EDS-G205 Ethernet switch provides an economical solution for your industrial Gigabit Ethernet connections, and the built-in relay warning function alerts network managers when power failures or port breaks occur. Two models are available in this series. One model has an operating temperature range of 0 to 60°C, and the other model has an extended operating temperature range of -40 to 75°C. Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-G205 Ethernet switches can be installed easily on a DIN-Rail or in distribution boxes.
Description
The EDS-G205 unmanged Ethernet switches are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The EDS-G205 Ethernet switch provides an economical solution for your industrial Gigabit Ethernet connections, and the built-in relay warning function alerts network managers when power failures or port breaks occur. Two models are available in this series. One model has an operating temperature range of 0 to 60°C, and the other model has an extended operating temperature range of -40 to 75°C. Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-G205 Ethernet switches can be installed easily on a DIN-Rail or in distribution boxes.

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Unmanaged Ethernet Switch - EDS-G205 - Moxa Inc.
Brea, CA, USA
DIN-Rail Unmanaged Ethernet Switch
EDS-G205
DIN-Rail Unmanaged Ethernet Switch EDS-G205
The EDS-G205 unmanged Ethernet switches are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The EDS-G205 Ethernet switch provides an economical solution for your industrial Gigabit Ethernet connections, and the built-in relay warning function alerts network managers when power failures or port breaks occur. Two models are available in this series. One model has an operating temperature range of 0 to 60°C, and the other model has an extended operating temperature range of -40 to 75°C. Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-G205 Ethernet switches can be installed easily on a DIN-Rail or in distribution boxes.

The EDS-G205 unmanged Ethernet switches are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The EDS-G205 Ethernet switch provides an economical solution for your industrial Gigabit Ethernet connections, and the built-in relay warning function alerts network managers when power failures or port breaks occur. Two models are available in this series. One model has an operating temperature range of 0 to 60°C, and the other model has an extended operating temperature range of -40 to 75°C. Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-G205 Ethernet switches can be installed easily on a DIN-Rail or in distribution boxes.

Supplier's Site
Networking Router - 21237894 - Radwell International
Willingboro, NJ, United States
Networking Router
21237894
Networking Router 21237894
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED FULL GIGABIT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED FULL GIGABIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Moxa Inc. Radwell International
Product Category Network Equipment Network Equipment
Product Number EDS-G205 21237894
Product Name DIN-Rail Unmanaged Ethernet Switch Networking Router
Network Equipment Switch Switch; Router
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Network Switches - 300154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 20 Gbps
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
1-Port Modbus Gateway - EKI-1211-A - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
2 suppliers