Cisco Indus Enet Switch, Rj45X8, Rj45/sfp X 2; No. Of Ports Cisco Systems IE-3000-8TC-E

Description
INDUS ENET SWITCH, RJ45X8, RJ45/SFP X 2; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Rack; Port Types:RJ45 x 8, RJ45/SFP x 2
Description
INDUS ENET SWITCH, RJ45X8, RJ45/SFP X 2; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Rack; Port Types:RJ45 x 8, RJ45/SFP x 2
Datasheet
Datasheet Summary
Powered by GS/AI

The Indus Enet Switch, RJ45X8, RJ45/SFP X 2, is a robust industrial Ethernet switch designed for demanding applications. It features a total of 10 ports, including 8 RJ45 ports and 2 dual-purpose ports that can accommodate either RJ45 or SFP connections. This switch is suitable for Gigabit Ethernet applications and is mountable on DIN rail or in a rack, providing flexibility in installation. The switch is engineered for industrial environments, offering enhanced durability and compliance with various industrial standards. It supports Power over Ethernet (PoE) capabilities, allowing for efficient power delivery to connected devices. The design includes features that facilitate easy deployment and management, making it a practical choice for engineers looking to integrate networking solutions in industrial settings.

Datasheet Summary
Powered by GS/AI

The Indus Enet Switch, RJ45X8, RJ45/SFP X 2, is a robust industrial Ethernet switch designed for demanding applications. It features a total of 10 ports, including 8 RJ45 ports and 2 dual-purpose ports that can accommodate either RJ45 or SFP connections. This switch is suitable for Gigabit Ethernet applications and is mountable on DIN rail or in a rack, providing flexibility in installation. The switch is engineered for industrial environments, offering enhanced durability and compliance with various industrial standards. It supports Power over Ethernet (PoE) capabilities, allowing for efficient power delivery to connected devices. The design includes features that facilitate easy deployment and management, making it a practical choice for engineers looking to integrate networking solutions in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Indus Enet Switch, Rj45X8, Rj45/sfp X 2; No. Of Ports Cisco Systems - 31T1414 - Newark, An Avnet Company
Chicago, IL, United States
Indus Enet Switch, Rj45X8, Rj45/sfp X 2; No. Of Ports Cisco Systems
31T1414
Indus Enet Switch, Rj45X8, Rj45/sfp X 2; No. Of Ports Cisco Systems 31T1414
INDUS ENET SWITCH, RJ45X8, RJ45/SFP X 2; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Rack; Port Types:RJ45 x 8, RJ45/SFP x 2

INDUS ENET SWITCH, RJ45X8, RJ45/SFP X 2; No. of Ports:10Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Rack; Port Types:RJ45 x 8, RJ45/SFP x 2

Supplier's Site Datasheet
Networking Router - 22345839 - Radwell International
Willingboro, NJ, United States
Networking Router
22345839
Networking Router 22345839
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH,3000 SERIES, 8 PORT, BASE SWITCH ,3 LAYER, 2 COMBO GIGABIT SFP PORTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH,3000 SERIES, 8 PORT, BASE SWITCH ,3 LAYER, 2 COMBO GIGABIT SFP PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Network Equipment Network Equipment
Product Number 31T1414 22345839
Product Name Indus Enet Switch, Rj45X8, Rj45/sfp X 2; No. Of Ports Cisco Systems Networking Router
Network Equipment Switch Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

54CSFP Managed Switch - LN-2554CSFP TELECOM/FTTH SWITCH - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Gateways, Routers - BB-SR30510320-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details