Texas Instruments High-Performance Analog Conversion Module DS90CR285MTD

Description
LVDS TRANSMITTER, TSSOP-56; DEVICE TYPE:LVDS TRANSCEIVER; PEAK-TO-PEAK JITTER MAX:250PS; SUPPLY CURRENT MAX:55MA; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:85 C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LVDS TRANSMITTER, TSSOP-56; DEVICE TYPE:LVDS TRANSCEIVER; PEAK-TO-PEAK JITTER MAX:250PS; SUPPLY CURRENT MAX:55MA; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:85 C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conversion Module - 47449105 - Radwell International
Willingboro, NJ, United States
Conversion Module
47449105
Conversion Module 47449105
LVDS TRANSMITTER, TSSOP-56; DEVICE TYPE:LVDS TRANSCEIVER; PEAK-TO-PEAK JITTER MAX:250PS; SUPPLY CURRENT MAX:55MA; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:85 C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LVDS TRANSMITTER, TSSOP-56; DEVICE TYPE:LVDS TRANSCEIVER; PEAK-TO-PEAK JITTER MAX:250PS; SUPPLY CURRENT MAX:55MA; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:85 C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 47449105
Product Name Conversion Module
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Wide Power Input Unmanaged Industrial PoE+ Switches - IEN-8225P-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details