Red Lion Controls, Inc. Poe Splitter, Rj45 X 2, 10/100Mbps; No. Of Ports Red Lion Controls EB-PSE-24V-1A

Description
POE SPLITTER, RJ45 X 2, 10/100MBPS; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
Datasheet
Description
POE SPLITTER, RJ45 X 2, 10/100MBPS; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poe Splitter, Rj45 X 2, 10/100Mbps; No. Of Ports Red Lion Controls - 87X5109 - Newark, An Avnet Company
Chicago, IL, United States
Poe Splitter, Rj45 X 2, 10/100Mbps; No. Of Ports Red Lion Controls
87X5109
Poe Splitter, Rj45 X 2, 10/100Mbps; No. Of Ports Red Lion Controls 87X5109
POE SPLITTER, RJ45 X 2, 10/100MBPS; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

POE SPLITTER, RJ45 X 2, 10/100MBPS; No. of Ports:2Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
Networking Router - 129484063 - Radwell International
Willingboro, NJ, United States
Networking Router
129484063
Networking Router 129484063
POE INJECTOR, ETHERNET SWITCH, POWER OVER ETHERNET, UNMANAGED PLUG AND PLAY OPERATION, 10/100 BASET RJ-45, 18-30 VDC, STATUS LEDS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POE INJECTOR, ETHERNET SWITCH, POWER OVER ETHERNET, UNMANAGED PLUG AND PLAY OPERATION, 10/100 BASET RJ-45, 18-30 VDC, STATUS LEDS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Network Equipment Network Equipment
Product Number 87X5109 129484063
Product Name Poe Splitter, Rj45 X 2, 10/100Mbps; No. Of Ports Red Lion Controls Networking Router
Data Rate 0.0100 to 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
ECO Unmanaged - 852-1111/000-001 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details