Texas Instruments High-Performance Analog RF Transmitter MAX3243EIDBR

Description
(PRICE/TC), RS232 TRANSCEIVER, 500KBPS, SSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), RS232 TRANSCEIVER, 500KBPS, SSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 17076363 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17076363
RF Transmitter 17076363
(PRICE/TC), RS232 TRANSCEIVER, 500KBPS, SSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), RS232 TRANSCEIVER, 500KBPS, SSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 17076363
Product Name RF Transmitter
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
ECO Unmanaged - 852-1112 - WAGO
Specs
Network Equipment Switch
View Details
5 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details