Texas Instruments High-Performance Analog RF Transmitter DP83848KSQ/NOPB

Description
(PRICE/TC), IC, ETHERNET TRANSCEIVER; DATA RATE:100MBPS; ETHERNET TYPE:10BASE-T; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII, SERIAL; OPERATING TEMPERATURE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), IC, ETHERNET TRANSCEIVER; DATA RATE:100MBPS; ETHERNET TYPE:10BASE-T; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII, SERIAL; OPERATING TEMPERATURE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 47433522 - Radwell International
Willingboro, NJ, United States
RF Transmitter
47433522
RF Transmitter 47433522
(PRICE/TC), IC, ETHERNET TRANSCEIVER; DATA RATE:100MBPS; ETHERNET TYPE:10BASE-T; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII, SERIAL; OPERATING TEMPERATURE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), IC, ETHERNET TRANSCEIVER; DATA RATE:100MBPS; ETHERNET TYPE:10BASE-T; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII, SERIAL; OPERATING TEMPERATURE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 47433522
Product Name RF Transmitter
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Electrical interface - VMPA-ASI-EPL-E-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
PBpro ETH -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details