Red Lion Controls, Inc. SLX-10MG-1 Managed Industrial Ethernet Switch SLX-10MG-1

Description
10 Port Gigabit Managed Industrial Ethernet Switch Seven 10/100BaseTX RJ-45 Ports One 10/100/1000BaseTX RJ-45 Port Two Gigabit SFP/RJ45 Combination ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure IEEE 802.1x with RADIUS remote server authentication Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP/MSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet
Description
10 Port Gigabit Managed Industrial Ethernet Switch Seven 10/100BaseTX RJ-45 Ports One 10/100/1000BaseTX RJ-45 Port Two Gigabit SFP/RJ45 Combination ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure IEEE 802.1x with RADIUS remote server authentication Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP/MSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-10MG-1 Managed Industrial Ethernet Switch - SLX-10MG-1 - Red Lion Controls, Inc.
York, PA, United States
SLX-10MG-1 Managed Industrial Ethernet Switch
SLX-10MG-1
SLX-10MG-1 Managed Industrial Ethernet Switch SLX-10MG-1
10 Port Gigabit Managed Industrial Ethernet Switch Seven 10/100BaseTX RJ-45 Ports One 10/100/1000BaseTX RJ-45 Port Two Gigabit SFP/RJ45 Combination ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure IEEE 802.1x with RADIUS remote server authentication Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP/MSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
  • 10 Port Gigabit Managed Industrial Ethernet Switch
    • Seven 10/100BaseTX RJ-45 Ports
    • One 10/100/1000BaseTX RJ-45 Port
    • Two Gigabit SFP/RJ45 Combination ports
      • 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors


  • -40° to 75°C Operating Temperature (cold startup at -40°C)
  • Auto Sensing 10/100BaseTX, Duplex and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 2048 MAC Addresses
  • Configurable Alarm Contact
  • Rugged Industrial DIN-Rail Enclosure
  • IEEE 802.1x with RADIUS remote server authentication
  • Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
  • Managed Features:
    • SNMPv1/v2/v3
    • RMON
    • DHCP Server
    • SNTP
    • TFTP
    • STP
    • RSTP/MSTP
    • QoS/CoS/ToS/DS
    • IGMPv1/v2
    • VLAN (tag and port based)
    • HTTP/ HTTPS (SSL and TLS)
    • Telnet
    • SSH
    • Modbus/TCP
    • CLI Interface

Supplier's Site Datasheet
Switches, Hubs - RLC664-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC664-ND
Switches, Hubs RLC664-ND
Network Switch - Managed 10 Ports IP40

Network Switch - Managed 10 Ports IP40

Buy Now Datasheet
Networking Router - 129484621 - Radwell International
Willingboro, NJ, United States
Networking Router
129484621
Networking Router 129484621
MANAGED ETHERNET SWITCH, SIXNET NETWORKING SERIES, INDUSTRIAL, 7X 10/100BASETX RJ45 PORTS, 1X 10/100/1000BASETX RJ45 PORT, 2X GIGABIT SFP/RJ45 PORTS, 10-30 VDC, ALUMINUM DIN RAIL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

MANAGED ETHERNET SWITCH, SIXNET NETWORKING SERIES, INDUSTRIAL, 7X 10/100BASETX RJ45 PORTS, 1X 10/100/1000BASETX RJ45 PORT, 2X GIGABIT SFP/RJ45 PORTS, 10-30 VDC, ALUMINUM DIN RAIL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ethernet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Red Lion Controls - 87X6182 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Red Lion Controls
87X6182
Ethernet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Red Lion Controls 87X6182
ETHERNET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8, RJ45/SFP x 2 RoHS Compliant: Yes

ETHERNET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:10Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8, RJ45/SFP x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Radwell International Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SLX-10MG-1 RLC664-ND 129484621 87X6182
Product Name SLX-10MG-1 Managed Industrial Ethernet Switch Switches, Hubs Networking Router Ethernet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2661754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 26 #
View Details