Texas Instruments High-Performance Analog RF Transmitter DP83848JSQ/NOPB

Description
ETHERNET TRANSCEIVER 100MBPS, LLP-40; DATA RATE:100MBPS; ETHERNET TYPE:IEEE 802.3, IEEE 802.3U; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ETHERNET TRANSCEIVER 100MBPS, LLP-40; DATA RATE:100MBPS; ETHERNET TYPE:IEEE 802.3, IEEE 802.3U; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 47433518 - Radwell International
Willingboro, NJ, United States
RF Transmitter
47433518
RF Transmitter 47433518
ETHERNET TRANSCEIVER 100MBPS, LLP-40; DATA RATE:100MBPS; ETHERNET TYPE:IEEE 802.3, IEEE 802.3U; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ETHERNET TRANSCEIVER 100MBPS, LLP-40; DATA RATE:100MBPS; ETHERNET TYPE:IEEE 802.3, IEEE 802.3U; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 47433518
Product Name RF Transmitter
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-ESW508-2SC-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server & MQTT Publisher Gateway for SIMATIC S7 Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Routers - 2198153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 2 #
Data Rate 0.1500 Gbps
View Details