Overview
The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. With the on-board I/O, you can enable local monitoring and control capabilities, and be notified if the status changes.
Specifications
Two 10/100Base-T(X) Ethernet ports
One (1) isolated RS-232 serial port
One (1) isolated RS-485 serial port
One (1) AI/DI, One (1) DO
Onboard memory: 1 GB flash
Expansion memory: Up to 256 GB, micro SD
12-24 VDC +/- 15%
-40 to 75 C Operating Temperature
UL Class 1, Div 2 Certification
ATEX / IECEx Certification
Additional Features
IP Fallback, IP Transparency, NAT, and routing capabilities
VPN Client/Server capabilities with certificate generation
300+ industrial drivers to communicate with anything
Point and click connectivity to IIoT cloud platforms
Embedded OPC UA server and client enables seamless communication with upstream system
Intuitive diagnostic light ring for at-a-glance system status indication
Future-proof modular design accommodates field-installable sleds
802.11 b/g/n Wi-Fi Client or Access Point (with Wi-Fi Communications Sled )
Dual SIM 4G LTE Router with Active GPS (with Cellular Communications Sled )
Dual RS-232 Serial Ports (with RS-232 Communication Sled)
Dual RS-485 Serial Ports (with RS-485 Communication Sled)
Mixed RS-232/RS-485 Serial Ports (with Mixed Serial Communication Sled)
Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
CONVERSION MODULE 24V
RED LION CONTROLS Computer DA50A0BNN0000020
| Red Lion Controls, Inc. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Network Equipment | Network Equipment | Network Equipment |
| Product Number | DA50A0BNN0000020 | 68-DA50A0BNN0000020-ND | |
| Product Name | FlexEdge® DA50A PROTOCOL GATEWAY WITH MODULAR COMMUNICATION | Gateways, Routers | Networking Router |
| Network Equipment | Gateway | Gateway | Router |