Radwell International Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Page: 1 2 3
Product Name Notes
(PRICE/TC), CAN TRANSCEIVER, 1MBPS, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:-; NO. OF RX BUFFERS:-; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE...
(PRICE/TC), IC, 74LVC, SMD, 74LVC245, SOIC20; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LVC245; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC IC...
(PRICE/TC), IC, 8BIT BUS TRANSCEIVER, TSSOP-24; NO. OF INPUTS:8; OUTPUT CURRENT:-; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS...
(PRICE/TC), RS485 TRANSCEIVER, 25MBPS, SOIC-8; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS...
(PRICE/TC), TRANSC, NON INV, TRISTATE O/P, 20TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC...
100000836 - TBEN-L, COMPACT MULTIPROTOCOL RFID MODULE FOR ETHERNET, 4 RFID CHANNELS (HF/UHF), 8 UNIVERSAL DIGITAL CHANNELS AS PNP INPUTS. FREE 2 YEAR RADWELL WARRANTY
24 PORT 10/100/1000 GIGABIT SWITCH,WITH WEBVIEW,LINKSYS. FREE 2 YEAR RADWELL WARRANTY
6814028 - COMPACT MULTIPROTOCOL I/O MODULE FOR ETHERNET, 6814028, SUPPORTS 10 MBPS/100 MBPS, 2 M8, 4-PIN, ETHERNET FIELDBUS CONNECTION. FREE 2 YEAR RADWELL WARRANTY
7 PORT INDUSTRIAL 3.0 HUB ESD PROTECTION ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, ALS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, SOIC-20. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, AVC SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, F/FAST SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, CDIP20. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOP-24 7X15 MM. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-24. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LVC/LCX/Z SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSOP-48. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LVC/LCX/Z SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVERS, PACKAGE / CASE: TSSOP-20, MOUNTING STYLE: SMD/SMT, . FREE 2 YEAR RADWELL WARRANTY
CALAMP, VG3000-PXS-M, VG3000PXSM, ROUTER, MULTI CELLULAR, VANGUARD-3000, 460MA, 20VAC, 10-30VDC, CLASS 1, DIVISION 2, FOR USE IN HAZARDOUS LOCATIONS. FREE 2 YEAR RADWELL WARRANTY
CATALYST 3560 SERIES SWITCH, 3560G, 24 ETHERNET 10'100'1000T PORTS AND 2 SFP-BASED GIGABIT ETHERNET PORTS, 1 RACK UNIT (RU) FIXED CONFIGURATION, MULTILAYER SWITCH, RATING: 100-240 VAC 8-4 AMP 50/60 HZ.
CATALYST 4500E 48-PORT UPOE 10'100'1000(RJ45) OPTION. FREE 2 YEAR RADWELL WARRANTY
CATALYST SWITCH, LAYER 2 - 48 X 10/100 PORTS, 2 X T/SFP, LAN BASE IMAGE - MANAGED. FREE 2 YEAR RADWELL WARRANTY
CISCO CATALYST 2950SX 24-PORT 10/100 SWITCH. FREE 2 YEAR RADWELL WARRANTY
CISCO CATALYST 2960S 48-PORT 2X1GB SFP SWITCH (LAN. FREE 2 YEAR RADWELL WARRANTY
CISCO, WS-X6724-SFP , WSX6724SFP, ETHERNET MODULE CAT6500, 24PORT, GIGE MODFABRIC ENABLED. FREE 2 YEAR RADWELL WARRANTY
CONNEXIUM TESYSPORT ETHERNET INTERFACE, 24 VDC, 42MA, EXTERNAL PORT MODBUS RTU/MODBUS TCP/IP . FREE 2 YEAR RADWELL WARRANTY
DATALINC Computer SRM6220
DELTA CONTROLS Computer TRM-768
DIFF-LINE TRANSCEIVER, RS485, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-14, SUPPLY VOLTAGE MIN:4.75V - MAX:5.25V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL BUS TRANSCEIVER, SUPPLY VOLTAGE MIN/MAX: 5 V, 30 MA, 35 MB/S, 1 CHANNEL, 1 DRIVER/ RECEIVER, THROUGH HOLE, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
DIGI INTERNATIONAL Computer XM-C91-4P-UA
DISCONTINUED BY MANUFACTURER (NOVEMBER 30, 2020), 24 ETHERNET 10/100/1000 PORTS, 176 GBPS SWITCHING CAPACITY, 128 MB DRAM, 64 MB FLASH MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 1/23/21, ETHERNET IP/MODBUS, TCP-IP OPTION CARD, 2 RJ45 CONNECTORS, 10/100 MBPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/31/2017,CATALYST 4500 E-SERIES SUPERVISOR, 848GBPS OPTION ITEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/31/2021,CATALYST 2960,X SERIES,48 GIGE POE 370W, 4 X 1G SFP, LAN BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2019, ETHERNET MODULE, 24 VDC, 1/10 MBPS, 56 KBPS, RS232/485 CONNECTORS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2022, ETHERNET TCP/IP MANAGED SWITCH, CONNEXIUM, 2TX/2FX, MULTIMODE, 12-48 VAC, 7.7 W, DIN RAIL MOUNTABLE, IP20, REPLACED BY: MCSESM063F2CU0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 01.08.2013, NETWORK MODULE, CATALYST-2955, 12 PORT SWITCH, 10/100/1000BASE-T, 10BASE-T/100BASE-TX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADVANCED ETHERNET SWITCH, 5-PORT, WITH QOS FOR ETHERNET/IP AND ERROR/STORM DETECTION, 0.12 AMP, 24 VDC (+/-5%), IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CATALYST SUPERVISOR ENGINE MANAGEMENT MODULE, CATALYST 6500, 7600 SUPERVISOR 720, REPLACED BY: VS-S2T-10G. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CATALYST SWITCH, 24PORT, 100-127/200-240V, 1/0.5AMP12V INPUT, 4.5AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CATALYST SWITCH, 2950 SERIES, 10/100, PORTS, X24, 100-127V, 1AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CATALYST SWITCH, 2960 SERIES, RATING 100-240~1.3A-8A, 50/60HZ, 24 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, SPEED CONTROL, WEBPORT, ETHERNET 4PORT LAN SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT SWITCH, 4 LED STATUS INDICATION, MODE BUTTON, 1 DUAL PURPOSE UPLINK PORT, 1 ACTIVE PORT, 1 GIGABYTE PORT, 8 10/100 ETHERNET PORT, 16 GBPS BACKPLANE CAPACITY,...
DISCONTINUED BY MANUFACTURER, COMPUTER NETWORKING MODULE, WIRELESS CLIENT BRIDGE, 70-02-0700-06. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTION CONTROL MODULE, ROUTER NETWORKING, BACNET CMNET 2MB . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET MODEM MODULE, SM, LINEAR POSITIONING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 1-0.5 AMP, 100-127/200-240 VAC, 50/60 HZ, 24 PORT, 10/100/1000 GIGABIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 48 X ETHERNET 10/100 PORTS, 4 X SFP-BASED GIGABIT ETHERNET PORTS, 100-240 VAC, 5-2.5 AMP, 50/60 HZ, ADVANCED IP ROUTING. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5-PORT, BASIC, W/ QOS FOR ETHERNET/IP, (274905). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 8 PORT RJ48, 10/100 MBIT, 10 MBPS NETWORK SPEED, DIN RAIL MOUNT, 1 PLUG-IN TERMINAL BLOCK, 9.6-32VDC, 4.1W, IP30 PROTECTION. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, CATALYST 3560 SERIES, STACKABLE, (24) X 10/100 + 2 SFP, 42 DBA, 0.485 KVA POWER RATING, 5 AMP, 100-240 VAC INPUT, 50/60 HZ. FREE 2...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, MANAGED, 1-2 AMP, 100-120/200-240 VAC, 190 W, 10-PORT, 12000 ENTRIES, 64 MB RAM, 0 TO +45 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, TCS SERIES, UNMANAGED TYPE, 5 PORTS, 24 VDC SUPPLY, 2.2 WATT, DIN RAIL MOUNT, IP30 ENCLOSURE, REPLACED BY MCSESU053FN0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTERNAL DEVICE SERVER, RS232/RS422/RS485, 2-PORTS, SWITCH MOUNTING, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAXMODEM, EXTERNAL, 56K MODEM, V.90/V.92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAN TERMINATOR, RS485 NETWORK TERMINATOR, 100-120OHM NOMINAL IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, FREQUENCY HOPPING, SPREAD SPECTRUM RADIO, 900MHZ, 1.0RF OUTPUT, RS-232 INTERFACE, 10.5-18VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, INDUSTRIAL, 10-30VDC, INDUSTRIAL TELEPHONE MODEM, GENERAL PURPOSE, DIAL-UP 33.6K LAND-LINE, 1CHANNEL, 30V, AUTO-ANSWER, REPLACED BY VT-MODEM-1WW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, RF RS232/485, 7-28V, 900MHZ, XTEND, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, RF, 7-18 V, 900 MHZ, RS232/485, W/ACC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, XSC RF XBEE-PRO, 9.6K, 10 KBPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM,HI-SPEC INTEGRATED, WIRELESS, 1-5 WATT, 25 KHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-CARRIER 3G CELL ROUTER, OPERATION ON GSM AND CDMA NETWORKS, TWO LAN PORTS, 9-POSITION FEMALE RECEPTACLE, LED INDICATORS, 22-POSITION INPUT/OUTPUT PORT, SIM PORT, 50 OHM SMA FEMALE,...
DISCONTINUED BY MANUFACTURER, NETWORK CONTROLLER, I/A SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK ETHERNET SWITCH, CATALYST 2950 SERIES, 12 - 10/100 PORTS + 2 - 1000BASE-X PORTS, EI SOFTWARE, STACKABLE, LED INDICATORS, 1.72 X 17.5 X 9.52 IN, 30...
DISCONTINUED BY MANUFACTURER, NETWORK MODULE, 24 PORT, 1.3/0.8 AMP, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK MODULE, DINRAIL-MOUNT SERVER 10/100-SERIAL, 48 MHZ, 9V TO 30V, 3W, 256 KB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK NODE, 2 WIRE, FOR SCANNERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK ROUTER, WIRELESS, 2.4GHZ, 54MBPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK SWITCH CHASSIS/RACK, CATALYST 6500, ENHANCED, 9-SLOT CHASSIS, 15RU, NO POWER SUPPLY, NO FAN TRAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK SWITCH, CATALYST EXPRESS, 500 SERIES, 24 PORT, 2-1AMP, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKING ROUTER, 16 PORT, 10/100 MBPS, POE+SWITCH, 260 WATT, 3.2 GBPS SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKING TERMINAL, 266 MHZ, 16MB NAND SIZE, 2 SERIAL PORTS, 3 USB PORTS, THIN CLIENT TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RADIO MODEM ETHERNET, 902-928 MHZ, 10-28 VDC, A AND B LAN LINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RADIO MODEM ETHERNET, 902-928MHZ, 10.0-28.0VDC, 8.0WATTS, -40 TO +75C,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACED BY UDS-11-00, EXTERNAL DEVICE SERVER, SUPPORTS RS-232 / RS-422 / RS-485, INPUT 9 TO 30 VDC, 9 TO 24 VAC @ 250MA, 300 BPS TO 115KBPS.
DISCONTINUED BY MANUFACTURER, ROUTER / ETHERNET SWITCH, 48-10/100 PORT, 0.5-1 AMP, 100-127 VDC, 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER, NETWORK MODULE, CATALYST 3750, 24PORT, 128MB RAM, 32MB FLASH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURE SERVICE GATEWAY, 12V, 128 MB MEMORY, FIREWALL/VPN, VOIP SECURITY, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SECURE SERVICES GATEWAY, MODEL SSG 5, 7 PORTS, 256 MB MEMORY, RS232 SERIAL BACKUP INTERFACE, 3 AMP, 12 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL CONTROLLER, FAX MODEM W/O VOICE, 56K, V.92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING MODULE, 48-PORT, 10/100/1000MBPS, 1.3-MB PER-PORT PACKET BUFFERS, DUAL-FABRIC CHANNEL INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TONE OPERATED POWER SWITCH, 250 VAC CONTACTS, LED INDICATORS, 115 VAC POWER SUPPLY, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL NETWORK CONTROLLER, I/A SERIES, INPUT: 24 VAC 50/60 HZ 20 VA MAX. CLASS 2, MOTOROLA RISC PROCESSOR @ 200MHZ OR GREATER, 64MB RAM. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, WIFI DUAL BAND GIGABIT ROUTER, N750, 4 PORT, 12 V, 1.5 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIFI DUAL BAND GIGABIT ROUTER, N750, PREMIUM EDITION, 128 MB FLASH/128 MB RAM, 2.4 GHZ / 5.0 GHZ FREQUENCIES, 0-750 MBPS DATA SPEED, 5 X GIGABIT ETHERNET...
DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, 108 MBPS, 802.11 PROTOCOL, DUAL ANTENNAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS POE ACCESS POINT, N300, POWER OVER ETHERNET, LED INDICATORS, REPLACED BY TEW-755AP (VERSION V1.0R). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS ROUTER, 4-PORT SWITCH, 2.4GHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS ROUTER, NETGEAR 41, 333 MHZ, 16 MB RAM, 300 MBPS, 4 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZLINX IO, 2.4GHZ, 4DI 4DO, SHORT RANGE, SINKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,FABRIC INTERCONNECT, 48 UP & 18-PORT LICENSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,NETWORK ROUTER,SRX210,2 GBE,6 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,WIRELES S ROUTER, 2.40 GHZ, 54 MBPS. FREE 2 YEAR RADWELL WARRANTY
DUAL PORT GIGABIT PCI EXPRESS SERVER NETWORK ADAPTER CARD, UP TO 9K JUMBO FRAME SUPPORT, TWO 10/100/1000MBPS COMPATIBLE RJ-45 ETHERNET PORTS, COMPATIBLE WITH PCI EXPRESS BASE SPECIFICATION 2.0 (BACKWARD COMPATIBLE...
ELECTRIC INVERTER DRIVE, ETHERNET, IP OPTION MODULE, FOR USE WITH ALTIVAR 32 SERIES. FREE 2 YEAR RADWELL WARRANTY
ETHERCAT MODULE, FOR LEXIUM-32 DRIVE, 100 MBPS, 2 RJ45 CONNECTORS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODEM, FREQUENCY HOPPING, SPREAD SPECTRUM, 8W MAX, 10-28VDC. FREE 2 YEAR RADWELL WARRANTY
ETHERNET STATION, COMPACT MULTIPROTOCOL I/O, 8 DIGITAL PNP INPUTS, INPUT GROUP DIAGNOSTICS, 10 MBPS/100 MBPS, 2X M8/4 PIN CONNECTION, IP65/IP67/IP69K68140 20. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 24 PORT, 256MB MEMORY, 100-240VAC, 50/60HZ, 2-4 AMP. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, CATALYST 2960-X, 12-6 AMP, 100-240 VAC, 50-60 HZ, STACKABLE, 48 ETHERNET INTERFACES, 2 SFP+, LAN BASE, 740 W. FREE 2 YEAR RADWELL WARRANTY
EWON Computer STKEC7133J
GSM MODEM, 5-24V, 4-BAND, 900/1800 MHZ, DIN RAIL MOUNT, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL, EOL, REFER TO VM3W2O1A1AUS1JA1, THOR VM3, INDOOR , 802.11A,B,G,N , BLUETOOTH , INT WLAN ANTENNA CONNECTIONS , 4G RAM , 64G FLASH , UPS B , WIN10ML , US.
I/O MODULE / ETHERNET / COMPACT MULTIPROTOCOL, IP65 / IP67 / IP69K, 16 UNIVERSAL DIGITAL CHANNEL, CONFIGURABLE AS PNP INPUTS OR 2 AMP OUTPUTS, FIELDBUS / MODBUS TCP / ETHERNET/IP...
IC CHIP, BUS TRANSCEIVER, 16X CHANNELS, 3-STATE OUTPUT TYPE, - 24~24 MA OUTPUT CURRENT, 1.65~3.6 V SUPPLY VOLTAGE, TSSOP-56. FREE 2 YEAR RADWELL WARRANTY
IC NON INVERTING BUS TRANSCEIVER SOIC-20; LOGIC FAMILY / BASE NUMBER:74BCT245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGING:EACH ;ROHS...
IC OCTAL BUS TRANSCEIVER AND REGISTER 24 DIP. FREE 2 YEAR RADWELL WARRANTY
IC, BUS TRANSCEIVER OCTAL, 74ACT245; LOGIC FAMILY / BASE NUMBER:74ACT245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS...
IC, ETHERNET PHYS, SERIES I217, CONTROLLER IEEE, 10/1GBASE-T, 100BASE-TX, 1 TRANSCEIVER, PCLE, 3.3V, QFN-48, SMD/SMT, 924107, 6X6MM. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, GREEN, PLASTIC, MS-012AA, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, SOP-16. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, 3 FUNC, 3 DRIVER, 3 RCVR, BIMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
IC, LINE TRANSCEIVER, RS-422/RS-485, 2 DRIVER, 2 RECEIVER, 16 PIN-SOP CASE, PLASTIC PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS TRANSCEIVER SSOP-20, SUPPLY VOLTAGE RANGE 2V TO 6V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS TRANSCEIVER, SOP-20, SUPPLY VOLTAGE RANGE 4.5V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS TRANSCEIVER, SOP-20, SUPPLY VOLTAGE RANGE:4.5V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING BUS TRANSCEIVER, TSSOP20, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74ABT245, LOGIC CASE STYLE:TSSOP, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V,...
IC, NON INVERTING TRANSCEIVER, DIP-24, SUPPLY VOLTAGE RANGE: 4.5V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
IC, NON INVERTING TRANSCEIVER, SSOP-56, SUPPLY VOLTAGE RANGE:4.5V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
IC, OCTAL BUS TRANSCEIVER, 74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74AC;
IC, REGISTERED TRANSCEIVER, SSOP-56; LOGIC DEVICE TYPE:TRANSCEIVER, REGISTERED; SUPPLY VOLTAGE RANGE:1.65V TO 3.6V; LOGIC CASE STYLE:SSOP; NO. OF PINS:56; OPERATING TEMPERATURE RANGE:-40Ï¿½C TO +85Ï¿½C; FAMILY TYPE:LVC ;ROHS COMPLIANT: YES. FREE...
IC, TRANSCEIVER, 16-DIP; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT:...
IC, TRANSCEIVER, CAN INTERFACE, 1 DRIVER, 1 RECEIVER, 1 MB/S, 3.6V, 6MA, 51.3MW, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER, OCTAL BUS, 74LS640, INVERTING, DIP-20, SUPPLY VOLTAGE: 4.75V-5.25V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER, TRS3386E SERIES, 5V, RS-232, INTERFACE, SMD, TSSOP-20, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER; IC INTERFACE TYPE:TTL / CMOS; NO. OF DRIVERS:1DRIVERS; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (15-JAN-2019); LINE, BUS DRIVE, RECEIVE, TRANSCEIVER TYPE:DIFFERENTIAL; LOGIC CASE STYLE:DIP; NO. OF CHANNELS:1CHANNELS; ROHS COMPLIANT:...
INTERFACE INTEGRATED CIRCUIT, TRANSCEIVER, RS-232, 3 DRIVERS, 5 RECEIVERS, 20-SOIC. FREE 2 YEAR RADWELL WARRANTY
INTERNAL MODEM, 56K FAXMODEM, PCI EXPRESS, DIAL-UP, FULL AND LOW PROFILE, WINDOWS OS CAPABILITY, SOFT CLASS, V.92. FREE 2 YEAR RADWELL WARRANTY
JA1500, MANAGE UP TO 15000 DEVICES, RACK-MOUNTABLE, 100-240 V, 50/60 HZ, 6-2 A. FREE 2 YEAR RADWELL WARRANTY
KVM SWITCH KIT, STARVIEW, 2 PORT, USB, VGA, INCLUDES 2 USB KVM CABLES. FREE 2 YEAR RADWELL WARRANTY
LAN SWITCH, 2960-X SERIES, 24 PORT, 4 X 1G SFP, 100-240 VAC, 50/60 HZ, 0.85-1.5 AMP. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-14, ROHS. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, SOP-8. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, SOP-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 3 FUNC, 3 DRIVER, 5 RCVR, CMOS, SSOP-28. FREE 2 YEAR RADWELL WARRANTY
MODEM, INDUSTRIAL PHONE, 30V DC 80MA,33.6K, DIN RAIL MOUNT . FREE 2 YEAR RADWELL WARRANTY
MODEM, SECURE SERVICES GATEWAY, SSG20, STAND ALONE NETWORK PROTECTION DEVICE, . FREE 2 YEAR RADWELL WARRANTY
MODEM, XBEE, 900HP, 200K, RS-485. FREE 2 YEAR RADWELL WARRANTY
MODEN ADAPTER. FREE 2 YEAR RADWELL WARRANTY
MODULE C-BUS SUB 9.6K BAUD. FREE 2 YEAR RADWELL WARRANTY
NETWORK CONTROLLER, TNET SERIES, 95-125 V INPUT, 1.8 /12 VAMPS, 47-63 HZ, 12 VDC OUTPUT, 1 PHASE, 2 WIRE, SERIAL ASYNCHRONOUS DCE, EIA RS-232C INTERFACE, 4 X RJ45 PORTS. FREE...
NETWORK ROUTER, 100-240V, 50/60HZ. 8-4A. FREE 2 YEAR RADWELL WARRANTY
NETWORK SWITCH, CATALYST 6500, 48PORT, 10/100/1000, WITH JUMBO FRAME, RJ-45, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
NETWORK TERMINAL 32MB FLASH 64MB RAM. FREE 2 YEAR RADWELL WARRANTY
NETWORK TERMINAL. FREE 2 YEAR RADWELL WARRANTY
NETWORKING ROUTER, AIRLINK GATEWAY, RAVEN XE, USB, SINGLE ETHERNET. FREE 2 YEAR RADWELL WARRANTY
NETWORKING SWITCH, CATALYST, 3750X, 48PORT, FULL POE, IP BASE, RACK MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
NETWORKING, SOLUTIONS,GATEWAYS, ROUTER, 802.11B/G,GATEWAY ETHERNET, IC, SPI. FREE 2 YEAR RADWELL WARRANTY
NON INVERTING BUS TRANSCEIVER SOIC-20, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ;ROHS...
OBSOLETE, RS-232/485 INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY
OCTAL BUS TRANSCEIVERS, 3-STATE OUTPUTS, NON INVERTING, 4.5-5.5 V SUPPLY VOLTAGE, 32 MA / 64MA, SOIC, 20-PINS. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, SMART-UPS, 750 VA RATING FOR UPS, 500 WATTS, 120 VAC INPUT/OUTPUT, 6.3 AMPS, LINE INTERACTIVE, LCD, SMARTCONNECT, 6 OUTLETS, BACK UP TIME 15 MINUTES HALF LOAD/ 5 MINUTES...
ROUTER ETHERNET SWITCHING MODULE CATALYST R FAST. FREE 2 YEAR RADWELL WARRANTY
ROUTER NETWORK, CATALYST 2960 PLUS, 24PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY
ROUTER, NETWORK, WIRELESS-G UP TO 54 MBPS, W/FOUR RJ-45 WIRED ETHERNET PORTS, DOUBLE FIRE WALL PROTECTED WITH WPA & 128 BIT WEP ENCRYPTION. . FREE 2 YEAR RADWELL WARRANTY
ROUTER, WIRELESS, 54 MBPS, WHITE. FREE 2 YEAR RADWELL WARRANTY
RS-232 TRANSCEIVER, 5.5V, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP ROHS COMPLIANT: YES. FREE...
RS-232 TRANSCEIVER, 5.5V, TSSOP-28, FULL REEL; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:5DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP ;ROHS COMPLIANT:...
RS-485 INTERFACE IC, DIFFERENTIAL BUS TRANSCEIVER, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
RS422/RS485 TRANSCEIVER IC; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVER/RECEIVERS:1/1 ; NO. OF PINS:8; OPERATING TEMPERATURE RANGE:0Ï¿½C TO +70Ï¿½C; PACKAGE/CASE:8-PDIP; PEAK REFLOW COMPATIBLE (260 C):YES ;ROHS COMPLIANT: YES. FREE 2 YEAR...
TCP/IP WAN MODEM.. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Computer VW3A3320
TELEMECANIQUE Computer VW3A3616
TINY SERIAL PORT, SHARING DEVICE, +12 ~ 48 VDC, AUTOMATIC RS-485, DIRECTION CONTROL, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER RS-485, 65HVD07, SOIC8; DEVICE TYPE:LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF...
TRANSCEIVER, FULL, 2/2, DUAL DIFFERENTIAL DRIVER AND RECEIVER, 3 STATE OUTPUT, 5V, 16-SOIC, 16 PIN, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRENDNET Computer TFM-560X
TRENDNET, 28-PORT GIGABIT WEB SMART SWITCH. FREE 2 YEAR RADWELL WARRANTY
TRENDNET, 8 PORT GIGABIT WEBSMART SWITCH. FREE 2 YEAR RADWELL WARRANTY
TRENDNET, GIGABIT POWER OVER ETHERNET (POE) INJECTOR. FREE 2 YEAR RADWELL WARRANTY
TRIPLE LINE DRIVER/RECEIVER, SOIC-16, LOGIC DEVICE TYPE:TRANSCEIVER, SUPPLY VOLTAGE MIN: 4.75V, SUPPLY VOLTAGE MAX: 5.25V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TURCK Computer TBEN-L5-16DXP
TWISTED PAIR MODEM, RS485, 24V. FREE 2 YEAR RADWELL WARRANTY
UBIQUITI NETWORKS Computer UAP-AC-PRO-5-US
VIDEO BALUN TRANSCEIVER MINI- HUB - 4 PORTS - 100 TO 6,000FT VIDEO BALUN TRANSCEIVER MINI-HUB 4 PORTS - 100 TO 6,000 FEET. FREE 2 YEAR RADWELL WARRANTY
WIRELESS DATA MODEM, ETHERNET 2.4GHZ 300MW, 1000MA, 9-30V. FREE 2 YEAR RADWELL WARRANTY
WIRELESS PC CARD. FREE 2 YEAR RADWELL WARRANTY

<< Prev