Texas Instruments High-Performance Analog RF Transmitter DS1487M/NOPB

Description
TRANSCEIVER, RS485, 2MBPS, SOIC-8; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS;;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSCEIVER, RS485, 2MBPS, SOIC-8; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS;;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 47448176 - Radwell International
Willingboro, NJ, United States
RF Transmitter
47448176
RF Transmitter 47448176
TRANSCEIVER, RS485, 2MBPS, SOIC-8; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS;;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSCEIVER, RS485, 2MBPS, SOIC-8; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS;;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 47448176
Product Name RF Transmitter
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2324GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Networking Router - 122073162 - Radwell International
Specs
Network Equipment Router
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details