Data Connect Enterprise, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Features VDSL Interface 24 Full duplex VDSL links via RJ-21 (Telco-50) connector 24 corresponding POTS lines via RJ-21 (Telco-50) connector Built-in POTS splitter for each VDSL port Link to 5201V-BM,... | |
| Features 48-Port ADSL / ADSL2 / ADSL2+ Subscriber Interface with Built-in POTS Splitter DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps 2 x 100Base-T or 2... | |
| Features Interface 24-Port RJ45 STP 12-Port “Data input” 12-Port “POE (Data + Power) output” 1 10/100Base-TX Management Port with Auto MDI / MDI-X features POE Complies with IEEE 802.3af Power... | |
| Features VDSL Interface 8 x RJ-11 connectors for VDSL2 connection 8 x RJ-11 connectors for telephone/ POTS connection Built-in POTS splitter for each VDSL port Auto-speed function for VDSL2 link... | |
| Features 24-Port ADSL/ADSL2/ADSL2+ subscriber interface with built-in POTS splitter DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps 1000Base-T uplink interface Web GUI based management Local RS-232... | |
| ■ One GR-253 compliant OC-3 port, three DS3 ports ■ 1+1 optical and 1:1 electrical protection, 1+1 SONET Automatic Protection Switch (APS) ■ Interoperable with industrystandard SONET multiplexers ■ Two... | |
| 10/100BaseT Ethernet Service Unit (ESU) provides an ideal choice for Service Providers delivering Ethernet Transparent LAN Service (TLS) LAN extension services and helps support QoS implementations. The L351 provides the... | |
| 16 or 24-port 10/100TX Ethernet Switches | |
| 8-port 10/100FE + 1-port GE Ethernet Switches | |
| 100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology,... | |
| 100/100Mbps Downstream/ Upstream, high Performance Ethernet over VDSL Solution The Data Connect 5201V-BM is an Ethernet-over-VDSL Bridge Modem with high performance, it is designed based on two core networking technology,... | |
| Remote Router Porting with Patton's Ethernet-over-E1 Bridge Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2701/I Ethernet-over-E1 Bridge. Called "Remote... | |
| DATA CONNECT ANS208 has 8 Ethernet Switching ports that support 10/100Base-T, with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission... | |
| Features • Comply with IEEE 802.3 standard and are compatible with Ethernet Version 1.0 and 2.0 • Provide full set of LED indicators for status and local network traffic information... | |
| Features • DS80F units provide six 10/ 100 dual-speed RJ-45 ports for users, one 10/100 switched RJ-45 port for servers or for users, and one switched 100Mb Fiber FDX ”backbone” | |
| Features • Expands the number of 10Mb RJ-45 ports in a multi-system office • Acts as a miniature fullfunction Ethernet hub with four to nine 10BASET ports, one of which... | |
| FEATURES • Optimux-1550 multiplexes four E1 or T1 channels over an STM-1/OC-3 fiber optic link • Operates with various fiber interfaces: Multimode fiber Single mode fiber Single mode over single... | |
| Features • Plug-and-play installation, easily expandable, for small office and lab networks that need to grow • Stackable up to five units high. Eight RJ-45 ports at 10Mb per unit... | |
| FEATURES SRM-5SX and SRM-6SX, Synchronous 2-wire Short Range Modems, are used for local data distribution, connecting full duplex synchronous terminals to computers. A pair of modems ensures integrity of data... | |
| FEATURES The SRM-5AC, Asynchronous Short Range Modem, is used for local data distribution, connecting full or half duplex asynchronous DTEs to DTEs operating over unconditioned 4-wire lines (two twisted pairs). | |
| FEATURES The SRM-5SC and SRM-6SC, Synchronous Short Range Modems, are used for local data distribution, connecting full or half duplex synchronous DTEs or controllers to computers. A pair of modems... | |
| FEATURES The SRM-6DC, Asynchronous Short Range Modem, is used for local data distribution, connecting asynchronous DTEs to other DTE devices. SRM-6DC operates full or half duplex over 4-wire, or half... | |
| FEATURES The SRM-6S and SRM-5S, Synchronous Short Range Modems, are used for local data distribution, connecting full duplex synchronous DTEs to DTEs or controllers. A pair of modems ensures integrity... | |
| FEATURES The SRM-8, Miniature Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex sync/async V.24 digital devices over unconditioned 4-wire dedicated lines (twisted pair). | |
| FEATURES The SRM-8H, High Speed Short Range Modem, is used for local data distribution, connecting full duplex Sync or Async DTEs, computers or controllers over unconditioned 4-wire dedicated lines. SRM-8H... | |
| FEATURES The STM-2 is a miniature statistical multiplexer, multiplexing two asynchronous channels onto a single synchronous composite link, at data rates up to 19.2 kbps. Error-free, end-to-end performance is provided... | |
| FEATURES Supports both legacy and advanced Ethernet services Maintains revenues from legacy services Carries LAN traffic over the Ethernet access segment Defines a demarcation point for secure transmissions and end-to-end... | |
| FEATURES Automatic failure protection provides 24/7 online service availability Bandwidth management guarantees service for mission-critical applications Dynamic load balancing between links for both inbound and outbound traffic Integrated eight-port Fast... | |
| FEATURES Low cost transport of broadband traffic Saves the cost of conversion equipment Higher speeds, extended distance More secure data transmissions Bridge the Gap between E1/T1 and E3/T3 with Ethernet... | |
| FEATURES Connects small or medium size offices to the Internet/Intranet IP/IPX routing and standard bridging Supports data services over E1/T1, Fractional E1/T1, Frame Relay, ISDN, DDS and leased line Optional... | |
| FEATURES Flexible Integrating Access Device (IAD) for deployment of multiple services at customer location Integrates data, voice/fax and video traffic over up to 4 full E1 or 5 full T1... | |
| FEATURES HDSL NTU/LTU enabling transmission of 2048 kbps E1 and 1544kbps T1 data over unconditioned twisted-pair lines Extends the data transmission range of up to 9.2 km (5.7 miles) with... | |
| FEATURES IMX-2 is an inverse multiplexer that splits a data channel between a leased line and an ISDN switched circuit connection, according to mode of operation, line availability and traffic... | |
| FEATURES Inverse multiplexing of a standard E1 frame on two T1 links Complies with: ITU Rec. G.703, G.704, AT&T TR-62411, TR-54019, ANSI T1.403 AT&T ACCUNET Fractional T45 Service Several timing... | |
| FEATURES IPmux-1 and IPmux-1E are TDMoIP gateways enabling E1/T1, ISDN-BRI, and FXS communication over asynchronous IP and Ethernet networks Ethernet network port supports either copper UTP or fiber options Optional... | |
| FEATURES IPmux-16 is a carrier class TDMoIP gateway enabling E1/T1 circuit extension over IP networks Supports synchronous TDM-based services over IP and Ethernet networks Multiplexes up to 16 E1/T1 circuits... | |
| FEATURES IPmux-4 is a TDMoIP gateway enabling E1/T1 extension over IP networks Supports synchronous TDM-based services over IP and Ethernet networks Multiplexes up to 4 E1/T1 circuits Supports CAS signaling... | |
| FEATURES Megaplex-2100H is a flexible E1/T1 multiplexer which facilitates the integration of multiple dedicated data, Frame Relay data, voice, ISDN, video and LAN channels onto TDM (Time Division Multiplexing), Frame... | |
| FEATURES Megaplex-2200 is a flexible integrated modular multiplexer, supporting up to 120 n x 64 kbps channels. PSTN, ISDN, and data services are supported, either directly, or via built-in IDSL... | |
| FEATURES Modular integrating access multiplexer for data, voice, fax and LAN Advanced voice compression techniques maximize utilization of main link bandwidth and provide high quality low bit rate voice... | |
| FEATURES Multiplex statistically 8, 16 or 24 async channels onto a single sync link Asynchronous channel data rates up to 19.2 kbps Composite link data rate up to 64 kbps... | |
| FEATURES Optimux-4E1 is a multiplexer combining up to four E1 channels over a single coax or fiber optic E2 link. A pair of Optimux-4E1 units offers simple and low-cost connectivity... | |
| FEATURES RPT is a miniature G.703 repeater for extending the range of T1 (1.544 Mbps) or E1 (2.048 Mbps) equipment. Two models are available: RPT-I for indoor operation, supplied in... | |
| FEATURES SDH transmission solution for access networks, expands local loops to 60 km/37 miles Low power consumption and high reliability optimized for installation in outdoor cabinets Flexible configuration as an... | |
| FEATURES SPS-2HS is a 2-port FRAD/PAD and multiprotocol packet switch intended for small remote branch offices. Typical applications include: access for the small office in a multi-protocol environment / protocol... | |
| FEATURES SPS-3HS is a 3-port FRAD/PAD and multiprotocol packet switch intended for small remote branch offices. Typical applications include: access for the small office in a multi-protocol environment/protocol converter (see... | |
| FEATURES SPS-3S is a 3-port FRAD/PAD and multiprotocol packet switch intended for the remote branch office. The device supports aggregated data rate of up to 2 Mbps. Typical applications include:... | |
| FEATURES SPS-6 and SPS-12 are multiprotocol packet switches with six or twelve ports respectively. They are intended for the remote branch office. Every three ports support aggregated data rate of... | |
| FEATURES SRM-5TX and SRM-6TX, Asynchronous 2-wire Short Range Modems, are used for local data distribution, connecting asynchronous V.24 digital equipment. The modems operate full duplex over existing 2-wire single twisted... | |
| FEATURES Supports a combination of T1 and E1 channels Multiplexes up to 28 T1 or 21 E1 channels into a T3 data stream Transmission over coax or fiber optic cable... | |
| FEATURES Supports bandwidth efficient transmission of one E1, T1 or (4) FXS ports over IP or a single fractional TDM link. Simultaneous transmission over IP and TDM networks Unique TDMoIP... | |
| FEATURES The IMX-4E1 Inverse Multiplexer enables splitting and transmitting a high speed data channel of up to 7.68 Mbps, over up to four E1 links. IMX-4E1 spans the bandwidth gap... | |
| FEATURES The IMX-4T1 Inverse Multiplexer enables splitting and transmitting a high speed data channel of up to 5.888 Mbps, over up to four T1 links. IMX-4T1 spans the bandwidth gap... | |
| FEATURES The IMX-64 inverse multiplexer supports up to six network channels (via three or four physical network ports) and one or two data ports. IMX-64 splits the bandwidth of its... | |
| FEATURES The IMX-6L inverse multiplexer splits a high speed data channel over two to six 64 kbps channels to support applications such as LAN internetworking and video conferencing. IMX-6L operates... | |
| FEATURES The MBE Family is part of the LAN RANger Series of Ethernet Remote Access Routers that provide cost effective remote access connectivity for SoHo (Small office Home office) applications. | |
| FEATURES The miniature SRM-6AV 4-wire, high speed, short range modem connects full duplex asynchronous DTEs over two twisted pairs. Operating at data rates up to 115.2 kbps, SRM-6AV has a... | |
| FEATURES The Optimux-4T1 is a multiplexer combining up to four T1 channels over a single fiber optic link. A pair of Optimux-4T1 units offer simple and low-cost connectivity for four... | |
| FEATURES The SRM-8V, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to computers over unconditioned 4-wire lines. SRM-8V operates at data... | |
| FEATURES The STM-4 Statistical Multiplexer, multiplexes 4 asynchronous channels at data rates of 300 to 19,200 bps, onto a single synchronous composite link. An external clock enables the composite link... | |
| FEATURES The TRE Family is part of the LAN RANger Series of Token Ring Remote Access Routers. The TRE Family supports remote access routing and bridging for connecting remote PCs... | |
| FEATURES TinyBridge is a high performance, remote, self-learning Ethernet bridge. Its small size and low cost make it ideal for sensitive bridging applications, or as a LAN extender or segmenter... | |
| FEATURES U-RPT extends the range of IDSL or ISDN products to a maximum of 11 km (6.8 miles) over 26 AWG, and 14 km (8.7 miles) over 24 AWG lines. | |
| FEATURES WEB RANger is a compact Internet access router that connects a small- to medium-sized network to the Internet, utilizing asynchronous, synchronous, DDS, ISDN, and Frame Relay services. IP and... | |
| Features • 24-port and 12-port stackable 10BASE-T hubs with low cost of ownership and high port density • Optional SNMP agent as separate box unit or embedded board module • | |
| Features • 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density • Low cost, flexible “plug and play” Ethernet connectivity solution for workgroups... | |
| Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power... | |
| Features • DS80F units provide six 10/ 100 dual-speed RJ-45 ports for users, one 10/100 switched RJ-45 port for servers or for users, and one switched 100Mb Fiber FDX ”backbone” | |
| Features • Dual speed 10/ 100Mb, 12 port Ethernet Hub-on-acard • Occupies a rear I/O slot, eliminating the need for a hub in a separate box • 6U cPCI form... | |
| Features • Extends network distances beyond standard limits while maintaining network performance • Supports all standard Ethernet media types, with repeater units for both mixed-media and homogenous segments • Ensures... | |
| Features • Personal Switch™, provides up to eight 10/100 switched RJ-45 ports, for servers or for users • P80F models provide a 100Mb fiber backbone port built in, no media... | |
| Features • Provides eight RJ-45 ports per stackable hub, each port speed-sensing for 100 or 10Mb • Combines both 100Mb and 10Mb port speeds with stackability for expansion and flexibility... | |
| Features • Provides sixteen RJ-45 ports per hub, each port speed-sensing for 100Mb or 10Mb • Combines both 100Mb and 10Mb port speeds with stackability for expansion, for flexibility in... | |
| FEATURES TDM multiplexer with built-in modem FLM-1: up to 12 async subchannels FLM-2: up to 12 sync/async subchannels Subchannel data rates up to 38.4 kbps Fibre optic or twisted pair... | |
| FEATURES The FCD-IPD™ Dual E1 Router provides cost-effective central management of ADMs and other SDH equipment, such as switches and multiplexers, in large, multi-node, multi-vendor SDH networks. It also provides... | |
| Features 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis—Highest system density in the market means the lowest cost per port; up... | |
| Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and... | |
| Features nx64 Rates to 5.7 Mbps —With multiple full-duplex symmetric rates available, users select the bandwidth option they need. Low Cost Fixed Interfaces—Multiple interface options to choose from: E1... | |
| Features High Speed Extension—Achieve speeds up to 5.7 Mbps. Auto-rate Selection—Just plug the units in and automatically realize the maximum possible rate. Or, select the ideal user-configurable rate... | |
| Features Triple the Distance—Extend E1s to nearly 5 km over one pair of wires. Half the Wires—The E1 extender only needs one pair of wires to operate. Voice... | |
| FEATURES FLM-3 is a Time Division Multiplexer, enabling up to 48 asynchronous terminals to be multiplexed onto a single cable, in point-to-point or ring-type applications. Each channel can be used... | |
| FEATURES FPS-8 is a fast multiprotocol packet switch, intended for the regional/central office environment. Each of its eight ports can be configured for any of the supported protocols and operate... | |
| FEATURES H-RPT extends the maximum range of HDSL products up to 7.2 km (4.5 miles) over 26 AWG and 9.2 km (5.7 miles) over 24 AWG (from Central to Remote... | |
| FEATURES Integrates voice/fax and data for transmission via a dial-up modem or a digital link Adaptive bandwidth allocation optimizes bandwidth utilization One or two compressed voice/fax channels plus one synchronous... | |
| FEATURES The FCD-24 is an Integrating Multiplexer for E1 and Fractional E1 services. Two or four synchronous data channels and one E1 sub-link can be connected over the public E1... | |
| Features • High port density, with 40 ports in a 1U rackmount package, LEDs in front, connectors in rear • NEBS compliant - 48VDC, dual-source optional • 40 switched ports,... | |
| Features • Managed Ethernet Switch with mixed media port types, for mounting in 19”or ETSI or 23” Telco racks with front-to rear fan cooling • Provides 2 modular slots for... | |
| High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology,... | |
| NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router,... | |
| Perfectly Designed for FTTx Last Mile Applications The Data Connect 5224V-DSGSFP series is telecom-level high performance VDSL2 IP DSLAM (Digital Subscriber Line Access Multiplexer) with 24-Port VDSL2, 2-Port Gigabit TP... | |
| The Data Connect 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing... | |
| The Data Connect IG202T-R38 is a Bell 202 frequency shift keyed (FSK) and quadrature amplitude modulation (QAM) modem for asynchronous and synchronous data transmission in 300-3400 Hz voice band. It... | |
| The EtherWAN ED3141 is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over... | |
| Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps for downstream and upstream up to 50Mbps, the Data Connect 5204AV-MR/K data transfer rates and provides higher bandwidth than... | |
| Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps* for downstream and 50Mbps for upstream bandwidths, the DCE 5204AV-NRD offers higher data transfer rates and provides higher Bandwidth... | |
| Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-BM is a single VDSL2 port Bridge Modem equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. | |
| Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-MR is a single VDSL2 port Modem Router equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. | |
| The EtherWan EX3101 is a point-to-point DSL solution that efficiently extends 10/100 Ethernet circuits to over 600 meters (1,960 feet) at 30 Mbps using existing straight pair copper wire. The... | |
| ADTRAN has designed and manufactured an assortment of products featuring routing technology, for more than five years with units installed in the networks of service providers and corporate customers worldwide. | |
| Adtran NetVanta 6355 - VoIP SIP Access gateway with PoE switch Formerly Netvanta 1355. Up to 3 T1 interfaces, 24 10/100 Eth PoE switchports, two combo 1000Base-T/SFP Gigabit Uplink, 2... | |
| ANS206-FT 4 10/100 ports + 2 100 Base-FX fiber-ST ANS206-MM 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC ANS206-SM 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC... | |
| ANS208G-Metal+Din 8 10/100/1000 Metal Case The Data Connect ANS208-Metal has 8 Ethernet Switching ports that support 10/100Base-T(X), with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8... | |
| As with all ADTRAN products, the MX2800 series offers comprehensive management and configuration options. Carriers exploring ways to maximize their copper investment and efficiently consolidate their services will find that... | |
| Base on flexible VoIP technology platform, the Data Connects DCE ATA-1000 Analog Telephone Adapter products are standards-based SIP (RFC 3261) communications devices. The DCE ATA-1000 is widely deployed by VoIP... | |
| Based on the flexible VoIP technology platform, the Data Connect Analog Telephone Adapter products are standard-based SIP (RFC 3261) communication devices, which are widely deployed by VoIP providers of the... | |
| Bell 202T continues to be the standard of choice in many utility and industrial multi-drop data communication applications. The Data Connect Enterprise MIU202T can be powered from a wide range... | |
| Combining standards-based ITU/ETSI G.SHDSL transmission with high speed Ethernet bridging, the Patton Model 3231 managed NTUs are perfect for bandwidth intensive applications such as LAN-to-LAN extension, multimedia services, and connectivity... | |
| Combining standards-based ITU/ETSI G.SHDSL transmission with high speed IP routing, the Model 3201 DiamondLink is perfect for bandwidth intensive applications such as LAN-to-LAN networking, multimedia services, and e-commerce transactions. Based... | |
| Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity,... | |
| Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster... | |
| Data Connect ANS205-WP Ethernet Switches are designed for use in industrial waterproof/harsh environments. The rugged packaging and IP67 connectors guarantee a total protection that can withstand a variety of extreme... | |
| Data Connect CDR-CDMA Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-CDM Series allows customers to quickly... | |
| Data Connect FastPoll DSP9612The Data Connect FastPoll DSP9612 is a triple mode, full-featured 9600 QAM Fast Poll, ITU V.23 and Bell 202T leased line or private wire modem with the... | |
| DCE/Fiber-Tel is a fiber phone line and telephone converter extender is used to connect PSTN voice signals to distant Plain Old Telephone (POTS) devices. DCE/Fiber-Tel provides a fiber media transport... | |
| DSL delivers the reach-and-range, but the infrastructures delivering those services have typically lacked integration, often requiring a rack full of specialized equipment. Now, Patton has combined G.SHDSL ports, DACS, and... | |
| Eight-port fan-out, Local/Remote uplink switch, 1 AUI to backbone The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network... | |
| EtherWan ED3171 | |
| EtherWan EX1605B/BF1 | |
| EtherWan EX1605PB/PBF1 | |
| EtherWan EX1605PE | |
| EtherWan EX1608SF | |
| EtherWan EX1616G4M | |
| EtherWan EX1616W | |
| EtherWan EX1624G4M | |
| EtherWan EX1808C | |
| EtherWan EX2224S | |
| EtherWan EX3224S | |
| EtherWan EX3224SF | |
| EtherWan EX35000 | |
| EtherWan EX42000 | |
| EtherWan EX43000 | |
| EtherWan EX45000 | |
| ETHERWAN EX62000 | |
| ETHERWAN EX72000 | |
| ETHERWAN EX9200 | |
| ETHERWAN EX9224S | |
| ETHERWAN EX9224SF | |
| EtherWan EX93000 | |
| EtherWan EX94000 | |
| EtherWan EX95000 | |
| ETHERWAN EX9808C | |
| EtherWan XM3017M | |
| Features & Benefits img.rightmargin { border: 0px none ; float: right; margin-left: 1ex; margin-top: 0.2ex; margin-bottom: 0.2ex; } Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to... | |
| Features & Benefits Fully Compliant with the EIA/TIA-561 Interface Standard Connects Directly to CPUs, Terminal Servers or Other Devices with TIA-561 Ports Features all the Performance Capabilities of the Model... | |
| Fiber Singlers offer a cost-effective solution for connecting two 1310nm devices over an individual single mode fiber. This doubles the available fiber currently in place or fiber planned for future... | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST1442E-003-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST1442E-103-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For Data center and remote network applications that require low-speed connections, the Data Connect ST2400E-030-4 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For Data center and remote network applications that require low-speed connections, the Data Connect ST2400E-330-4 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST3342E-003-2 commercial modem incorporate the latest advances in modem design to deliver efficient and reliable performance. | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST3342E-003-4 commercial modem incorporate the latest advances in modem design to deliver efficient and reliable performance. | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST3342E-208-4 commercial modem incorporate the latest advances in modem design to deliver efficient and reliable performance. | |
| For data center and remote network applications that require Schweitzer applications, the Data Connect ST1442E-503-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For industrial networks, data centers and remote management application that require high-speed connections, the Data Connect ST3342LP family of wire line data modems incorporates the latest advances in modem design... | |
| For industrial networks, data centers and remote management application that require high-speed connections, the Data Connect V.3600LP family of wire line data modems incorporates the latest advances in modem design... | |
| For years, the Bell 202 modem has delivered reliable low speed multi-point communications. Today, this device still enjoys great popularity due to its ability to communicate under adverse conditions. The... | |
| Four-port fan-out, Local/Remote uplink switch, 1 AUI to backbone The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network... | |
| Garrett Magnum 6K16V Magnum 6K16V Managed Fiber Switch, base unit, for vertical mounting. May be configured with a variety of 10/100/1000 Mb fiber and copper port connector types via selection... | |
| HSPA/UMTS Router WAN Connectivity – HSPA/UMTS with EDGE/GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output GPS Receiver – Standard, Built In IPsec... | |
| Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow... | |
| Model 3087 ipRocketLink bridge/router redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard,... | |
| Our miniature rack cards have a unique design: front function cards and rear interface cards that connect together on a midplane power bus. This configuration allows interface cables to remain... | |
| Patton Digital Sharing Devices allow the user immediate system expansion without acquiring additional data lines or modems. This high speed bidirectional device allows up to eight DCE or DTE devices... | |
| Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2720/I Ethernet-over-T1 Bridge. Called "Remote Router Porting" (RRP), it offers network managers... | |
| Patton’s Model 1053AS is a long-range powered, digital modem that operates synchronously or asynchronously at full duplex over a single twisted pair. The Model 1053A utilizes 2B1Q modulation for superior... | |
| Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is... | |
| Patton's Model 3324 VDSL Access Concentrator provides a simple and efficient method of delivering voice and high speed data services over existing copper infrastructure. The Model 3324 employs VDSL (very... | |
| PerformanceThe BODi rS BD1000 network appliance automatically balances traffic across wired and wireless links, increasing connection stability and making maximum use of all available bandwidth. BODi can easily add bandwidth... | |
| Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable... | |
| RAD VMUX-2100 is a modular voice trunking gateway that compresses and transports up to 16 E1/T1 voice trunks over E1, T1 or IP links. RAD VMUX-2100 employs G.723.1, G.729 Annex... | |
| Remote access modem offer significant cost savings and reduce network downtimes by eliminating the need to dispatch personnel to remote sites to reconfigure alarm and control systems, phone switches, diagnostic... | |
| Single port AUI transceiver with five LEDs, without Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network... | |
| Single port AUI transceiver, 5 LEDs, BNC Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... | |
| Single port transceiver, 5 LEDs, Cable Piercing Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... | |
| Single port transceiver, 5 LEDs, N-Series Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from a... | |
| The 2178EE is a point-to-point Industrial Ethernet Extender that efficiently extends 10/100 Ethernet circuits up to 6,232 feet and supports speeds from 1Mbps to 50Mbps using existing straight pair copper... | |
| The 3028 Turbo provides high performance, easy installation and operation, and full compatibility with the DCX® multiplexer series. With the 3028 Turbo you can diagnose problems, check traffic statistics, review... | |
| The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides... | |
| The 9135G Gigabit Two-port EdgeAccess® Switch is a 1000BASE-LX compliant Ethernet device that supports native Ethernet LAN Extension circuits. It is designed to provide a smooth transition through its hot-swappable... | |
| The BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. | |
| The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX,... | |
| The Canoga Perkins Model 3240M Fiber Optic Multiplexer is the most versatile and dependable multiplexer on the market today. No other product of its kind can compare with the 3240M... | |
| The CopperLink Model 2172 Ultra-High-Speed Ethernet Extender leverages existing copper infrastructure to deliver high-speed Ethernet extension. Providing data rates up to 50 Mbps in each direction for an aggregated full-duplex... | |
| The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up... | |
| The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up... | |
| The Data 5201A-MR single port Ethernet ADSL2/2+ Modem Router connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC or... | |
| The Data Connect 2178 Coax Ethernet Extender is designed for an Industrial Coax Ethernet Extender application. The Data Connect 2178CEE has a switching architecture with 4 RJ-45 10/100Mbps Ethernet ports... | |
| The Data Connect 2178 High Power Wireless Ethernet Extender provides higher transmitting power that translates to better performance and less interference with your wireless network when setting up wireless Ethernet... | |
| The Data Connect 2178CEE-POE, an industrial grade Ethernet Extender with POE supported integrates three advanced technologies: Ethernet extend over coaxial cable or phone wire IEEE 802.3af Power over Ethernet Industrial... | |
| The Data Connect 2178FEE is a 10/100Base Ethernet to 100Base-FX fiber Ethernet extender designed for extending 10/100 Base-T Ethernet over fiber. The Data Connect 2178 Fiber Ethernet Extender supports auto-negotiation... | |
| The Data Connect 2178HSEE is a high speed 100/1000Mbps Downstream / Upstream, over Ethernet extension. The DCE 2178HSEE is designed based on two core networking technology, Ethernet and the latest... | |
| The Data Connect 2178WEE Wireless Ethernet Extender is an ideal and inexpensive way to extend Ethernet when no fiber or copper wiring is available. This means any computer or wireless—enable... | |
| The Data Connect 48VPOF-GB is a Gigabit speed POE injector providing 48VDC to an IP Phone, IP Camera, or any other piece of IP Equipment at the end of a... | |
| The Data Connect 5201A-BM single port Ethernet ADSL2/2+ Bridge Modem connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC... | |
| The Data Connect 5204V-NRD is an all-in-one VDSL2/Broadband Router with the latest 802.11n technology. It is designed for home and SOHO users who seek extreme mobility, high-speed wireless connection and... | |
| The Data Connect ANS-205GigE is 5-port unmanaged gigabit switches that support 10/100/1000 Base-T, with a 10/100/1000M auto-negotiation feature and auto MDI/MDIX function. It can connect 5 workstations and automatically switches... | |
| The Data Connect ANS205-PSE is a 5-port unmanaged PoE (Power-over-Ethernet ) Industrial Ethernet switch, it supports 4 PoE ports which are classified as power source equipments (PSE).The Data Connect ANS205-PSE... | |
| The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used... | |
| The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in... | |
| The Data Connect Copper-T and Copper-E are 4-wire repeaters for use on customer owned lines or extend Telephone Company demark. The Extenders are used to extend in-house T-1 and E-1... | |
| The Data Connect DCE 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using... | |
| The Data Connect DCE/ 2178MDEE Industrial Grade Multi Drop Ethernet Extender is an one 8-port 10/100Base-TX switch and two 2-wire Ethernet ports used to extend Ethernet up to 300 meters... | |
| The Data Connect Fiber-E is a fiber media E1 extender for G.703 E1 transmission. The BNC model provides unbalanced 75 Ohm coaxial connections while the RJ-45 model provides balanced 120... | |
| The Data Connect Fiber-T3, STM-1 Based Multi-Service Provisioning Platform is used to extend T3/E3/DS3 networks over fiber connection, features an advanced compact Add Drop Multiplexer which can transmit up to... | |
| The Data Connect High Speed Serial Fiber Modem is a fiber modem for V.35, RS232, and RS530, X.21 or RS449 High-Speed (2.048Mbps) synchronous or low speed synchronous and asynchronous data... | |
| The Data Connect low speed IG202T Industrial Grade Bell 202 modem is designed and manufactured for rugged industrial communication networks. The IG202T delivers cost effective and reliable 1200bps asynchronous solutions... | |
| The Data Connect low speed IGV23 Industrial Grade ITU-V23 modem is designed and manufactured for rugged industrial communication networks. The IGV23 delivers cost effective and reliable 1200bps asynchronous solutions for... | |
| The Data Connect MNS205-FT is a 5-Port Industrial Ethernet Real-Time Redundant Ring Switch with 2-Port Fiber (ST Connector; Multi-mode) that secures data transmission by using fiber optics transmission to provide... | |
| The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A... | |
| The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack-mounted modems. It is designed for use on 2-wire dial-up and 2/4- wire... | |
| The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card... | |
| The Data Quadfiber-E is a 1U half 19” standalone or rack mountable E1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its... | |
| The Data Quadfiber-T is a 1U half 19” standalone or rack mountable T1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its... | |
| The DCE 2178LRE is a Long Reach Ethernet Network Extender (LRE) designed to provide bonded, high-speed services over SHDSL on existing copper infrastructure using standards based on EFM (Ethernet in... | |
| The EtherWAN EX9600 series, managed, Ethernet switches are designed to operate in the harsh environments at the edge of the network. The EtherWAN EX9600 functions at temperatures ranging from -40°C... | |
| The fully configured Model 8835 is a "Smart", versatile and cost-effective three-port Ethernet LAN Repeater that is used to terminate fiber optic LANs from a remote Network Node while providing... | |
| The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum... | |
| The IG96HFP industrial grade 9.6 kbps hyper fast modem is designed to operate over 4-wire full duplex or 2 wire half duplex unconditioned leased lines or private metallic circuits. For... | |
| The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. The Model 2823 Secure DMZ Router... | |
| The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication... | |
| The IPLink Managed VPN Routers with integrated serial ports are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers... | |
| The IPLink™ G.SHDSL.bis VPN Router is a next generation business-class G.SHDSL router that addresses both the security and the traffic prioritization needs of enterprises while providing complete broadband integration with... | |
| The Model 1000R is an Async, Modular Modem for RS-232 devices with a 10-Pin RJ-45 interface. | |
| The Model 1000RC async short range modem supports distances up to 17 miles (27.4 km) on 19 AWG at 1200 bps over two unconditioned twisted pairs. Operating at data rates... | |
| The Model 1003 Async., 2-Wire, Carrier Sense Short Range Modem combines the 2-wire capabilities of the Model 1002 with the carrier sense capabilities of the Model 1005. The result is... | |
| The Model 1010R EIA/TIA-561 Async Isolated Modular Modem is designed for RS-232 devices with a 10-pin RJ-45 Interface. | |
| The Model 1012ARC asynchronous short range modem rack card is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the... | |
| The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B... | |
| The Model 1018 async short range modem is able to pass two discrete sets of handshaking signals: DTR & DCD are used to control the point-to-point session, while RTS & | |
| The Model 1020 & 1025 are our most basic self-powered, sync short range modems. Supporting data rates from 1.2 to 19.2 kbps, these units extend RS-232 communication up to 11... | |
| The Model 1030 synchronous, multipoint short range modem supports full clock options, hardware handshaking and selectable data rates to 19.2 Kbps. Capable of distances to 11 miles (17.7 Km) over... | |
| The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over... | |
| The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040... | |
| The Model 1045 KiloModem™ is Patton's most capable plug-in short haul modem to date. The Model 1045 supports both async and sync communication at switch selectable data rates of 32,... | |
| The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul... | |
| The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing... | |
| The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0... | |
| The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is... | |
| The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the... | |
| The Model 2150 offers one of the most efficient, reliable, and cost effective solutions for connecting peered 10/100Base-T Ethernet LANs; reaching remote PCs and equipment; or delivering last-mile ISP services-all... | |
| The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use... | |
| The Model 2616RC TDM-Digital Access Concentrator (T-DAC) card provides affordable, high density access concentration and cross connection of DS0 time slots for most network applications. Patton combines 4, 8, 12,... | |
| The Model 2620 Dual-Port E1 Router is designed to be a versatile access router supporting both drop and insert E1 applications as well as IP data applications for additional WAN... | |
| The Model 2884 Series T1/E1 Channelized Gigabit Routers are a family of multi-media routers that terminate up to 124 PPP channels as well as perform Layer 2 bonding of T1/E1... | |
| The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order... | |
| The Model 2977 DialFire BRI RAS is the ultimate WAN adapter card for use with BRI lines. It is designed to work in a standard PCI 2.1 slot (5.0 or... | |
| The Model 3012/V24 Modem Sharing Device (MSD) enables users to expand their polled or contention networks without acquiring additional data lines or modems. DSDs act as combined modem and port... | |
| The Model 3018/V24 Modem Sharing Device (MSD) enables users to expand their polled or contention networks without acquiring additional data lines or modems. DSDs act as combined modem and port... | |
| The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to... | |
| The Model 3088 G.SHDSL RocketLink-G NTU is the perfect choice for users or service providers who need high-speed dedicated network connections and know what interface they want. Based on the... | |
| The Model 3120 Remote Access Server supports up to 120 digital ISDN or analog (V.110, V.92, V.90, K56Flex, V.34, etc.) modem connections in a single 1U high (1.75 in./4.45 cm)... | |
| The Model 3196RC iDSL TDM-Digital Access Concentrator, or iDSL T-DAC provides affordable first-mile access concentration for virtually any low speed network application. Leverage low cost iDSL technology to offer the... | |
| The Model 6081RC is an access router and VLAN aggregator for the ForeFront AIS that is optimized to process traffic from multiple channelized T1/E1 and DSL interfaces. The EdgeRoute converts... | |
| The Model 9135 Two-port EdgeAccess® Switch is a 100BASE-TX/FX compliant Fast Ethernet device that supports native 10Mbps and 100Mbps, Ethernet LAN Extension circuits. It is designed to provide a smooth... | |
| The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled... | |
| The Models 2603, 2621, and 2635 Gateway Routers are the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using standard telco and... | |
| The N525 ETSU permits Ethernet traffic to be used over fiber optic cable to extend its distance and enhance its security. It creates a demarcation point between the Service Provider... | |
| The NetVanta 1000 Series is a family of integrated switch - router platforms and standalone managed Fast Ethernet switches. This series features four unique all-in-one network access platforms that combine... | |
| The NetVanta 1000 Series of managed Ethernet switches is designed for cost-effective Local Area Network (LAN) switching. This scalable, full-featured product line is suitable for networks requiring LAN interconnectivity or... | |
| The NetVanta 1234 is a fully managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by... | |
| The NetVanta 1234 is a fully managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by... | |
| The NetVanta 1234 with PoE is a managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications... | |
| The NetVanta 1238 with PoE is a managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications... | |
| The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP... | |
| The NetVanta 1534 is a managed, 26-port, Layer 2, Gigabit Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for higher-bandwidth VoIP applications,... | |
| The NetVanta 1534 PoE is a managed, 26-port, Layer 2, Gigabit Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for higher bandwidth... | |
| The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access... | |
| The Patton CopperLink Model 2160 Series simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure. LAN extension doesn’t have to be expensive or difficult. Patton’s Model... | |
| The Patton Ethernet MicroBridge provides a cost-effective solution for connecting multiple local or remote network segments. The Patton MicroBridges feature a wide variety of serial interfaces to make your WAN... | |
| The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables... | |
| The Patton Model 1010RC async, 4-wire, transformer isolated short range modem rack card is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles,... | |
| The Patton Model 1075 KiloModem II™ X.21 short range modem allows point-to-point connection of synchronous X.21 devices at distances to 7.1 miles/11.4 km (see table below). Supporting switch selectable data... | |
| The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates... | |
| The Patton Model 1225 ParaLink™ answers a common office complaint: Why can't we move our printer further away? Using surface mount technology, the interface-powered ParaLink converts parallel signals to serial... | |
| The Patton Model 2073RC interface converter allow a synchronous V.35, X.21, or Ethernet device to communicate bi-directionally over a G.703 co-directional PCM network. Supporting internal, external DTE timing or G.703... | |
| The Patton Model 2151 Multi-Rate CopperLink Ethernet Extender enables the utilization of existing copper infrastructure for high speed Ethernet extensions at data rates up to 15 Mbps. The 2151 includes... | |
| The Patton Model 2157R simplifies network extension by utilizing pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used... | |
| The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect... | |
| The Patton Model 2702 Micro-Pak wears several hats: As a network termination unit, the Model 2702 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to... | |
| The Patton Model 2703 MegaLink-I™ wears several hats: As a network termination unit, the Model 2703 receives unstructured, synchronous 2.048 Mbps data from a G.703 network and sends it to... | |
| The Patton Model 2715 Network Termination Unit (NTU) terminates both 2.048 Mbps E1 (clear channel) and fractional E1 (n x 64) 4-wire circuits. Housed in our MicroPak enclosure measuring only... | |
| The Patton Model 2977 series of ISDN/analog adapters provides support for up to 60 ports in a single PCI slot, and is the ideal choice for a broad range of... | |
| The Patton Model 2996 Remote Access Server connects V.110, V.92, V.44, V.90, K56Flex, V.34+ and ISDN dial-up users to your network using a fully redundant, high-density package. The 2996 concentrates... | |
| The Patton Model 3010 modem sharing device lets three RS-232 DTEs contend to transmit data to one DCE such as a modem or mux. Supporting asynchronous or synchronous data rates... | |
| The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6... | |
| The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL... | |
| The Patton Model 3086FR IAD combines the latest advances in high speed DSL technology, G.SHDSL, with a potent IP, FR, PPP and ATM core facilitating seamless connection of legacy frame... | |
| The Patton RocketLink™ Model 3200 simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure enables service providers to offer broadband or data backhaul services to businesses,... | |
| The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a... | |
| The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to... | |
| The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of... | |
| The SmartNode 4650 series is the CPE of choice for business broadband access providers that want to generate new revenue and acquire new customers through voice-over-IP. Part of the proven... | |
| The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode 4960 is the ideal CPE for ISDN PRI business trunking or corporate VoIP access. Part of the proven market-leading SmartNode VoIP product family, the 4960 Series features models... | |
| The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine... | |
| The SRM-9, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to other DTEs over unconditioned 4-wire / 2-wire lines. SRM-9 operates... | |
| The The 9135E Two-port EdgeAccess® Switch is an IEEE compliant Ethernet termination device ideal for terminating 10M, 100M, and Gigabit Ethernet LAN Extension circuits. It is designed to provide a... | |
| There are many applications for long distance LAN extension that do not require ultra-high rates. The Model 2155 is perfect for just those applications. You can connect these modems up... | |
| This Data Connect T1 Channel Bank acts as a T1 mux, converting 24 digital channels to 24 analog channels. This cost-effective T1 channel bank comes with a 5 year warranty,... | |
| To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The... | |
| To provide an easy use yet powerful solution for FTTX applications, The Data Connect releases a new 10/100/1000Base-T to 1000Base-SX/LX Smart Media Converter, 2178FEE-GB, featuring plug & play and smart... | |
| To service the growing need for efficient, reliable data communication in a harsh environment of utility substations and industrial facilities, has developed a 1200bps modem that can operate from various... | |
| To service the growing need for efficient, reliable data communication in a harsh environments of utility substation and industrial facilities, has developed a 14400bps modem that can operate from various... | |
| To service the growing need for efficient, reliable data communication in harsh environments of utility substations and industrial facilities, has developed a 14400bps modem that can operate from various AC/DC... | |
| To service the growing need for efficient, reliable data communication in harsh environments of utility substations and industrial facilities, has developed a 9600 Fast Poll Modem that can operate from... | |
| Today's customers require low-cost network solutions that deliver high speed connections to the Internet and Corporate Intranets while supporting videoconferencing and many other wide-area services. The NetLink Model 2701 E1/Fractional... | |
| Today's customers require low-cost network solutions that deliver high speed connections to the Internet and Corporate Intranets while supporting videoconferencing and many other wide-area services. The NetLink Model 2707 E1... | |
| Two port AUI transceiver with five LEDs, without Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network... | |
| Two port AUI transceiver, 5 LEDs, BNC Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... | |
| Two port transceiver, 5 LEDs, Cable Piercing Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... | |
| Two port transceiver, 5 LEDs, N-Series Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from a... | |
| Two-port AUI fan-out w/ one AUI to backbone The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... | |
| Ultimate On-The-Go PerformanceThe BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all... | |
| WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty Data Connect’s... | |
| When Ethernet LAN switches need to move out of temperature controlled friendly offices and into harsh environments with inhospitably high or low temperatures, the HS8000 Managed Switch is the solution. | |
| When you have a remote location that needs connection to your LAN, think about the Patton model 2156 LAN extender. With a simple set of plug-and-play extenders, you can make... | |
| ZyXEL Prestige 660R ADSL2/2+ Compact Modem/Router ZyXEL's P-660R Compact series is the next generation of compact routers capable of speeds up to 12Mbps (ADSL2) and 24 Mbps (ADSL2+). Enabling high-speed... | |
| Features & Benefits Full Duplex Operation over Coax or a Single Twisted Pair Data Rates to 19,200 bps Range over 5 Miles (8 Km) Easy to Install, No Strapping Required... | |
| The Model 3240S is a managed T1/E1 Fiber Optic Multiplexer designed for maximum network uptime and control. The 3240S extends G.703 compliant T1 and E1 circuits over fiber in point-to-point... | |
| High capacity at low cost Plug-and-play operability reduces the need for advanced technical training and saves on installation and support time Cuts leased circuit costs and saves on costly ports... | |
| Multi-rate iDSL Select full-duplex symmetric data rates from 32 to 144 kbps. Multiple Fixed Interfaces Flexible interface options to choose from including V.35, X.21, Ethernet, and co-directional 64 Flexible Management... | |
| Access router for Internet access, public and private Frame Relay, leased line connections, and Virtual Private Networking (VPN) Interchangeable network interface module (NIM) slots for 56/64K, T1 / FT1, Serial,... | |
| Access router with built-in T1 / FT1 interface and 10/100 BaseT Ethernet port Includes integrated T1 CSU/DSU IP routing 802.1d Bridging (all protocols) NAT/NAPT Packet filtering DHCP server RIP V1,... | |
| Extends the range of digital equipment over existing copper cables, eliminating the need for repeaters or optical cables Range of up to 9.2 km (5.7 miles) with H-RPT repeater or... | |
| Fiber Optic Extension Features: SMPTE 259M and 305M Extension 143Mbps, 177Mbps, 270Mbps and 360Mbps supported Multimode and Single Mode Fiber Support Distances over 100Km Up to 30 SDI Extenders in... | |
| Fixed-port ADSL secure access IP router with integral 4-port switch for ADSL, ADSL2 and ADSL2+ networks and Enhanced Feature Pack Software ADSL interface supports ITU G.992.1 (G.dmt) Annex A, ITU... | |
| Fixed-port Ethernet secure access IP router with integral 4-port switch and Enhanced Feature Pack Software Security features include stateful inspection firewall and IPSec VPN support Includes integrated modem for managment... | |
| Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at... | |
| Range to 17 Miles Data Rates to 19.2 kbps Carrier Sense Handshaking No AC Power or Batteries Needed Externally Accessible DCE/DTE Switch (Model 1005) FCC Approved-Part 15 Class A 600... | |
| SDH transmission solution for access networks, expanding local loops to 60 km / 37 miles Digital cross-connection for up to 960 timeslots on copper, fiber or HDSL links Programmable DS0... | |
| Support async, point-to-point, RS-232, communication over two twisted pairs Designed to plug into DB-9 and DB-15 interfaces (respectfully) Compatable with the Patton Model 1000 |