RAD Data Communications, Inc. Inverse Multiplexer IMX-64

Description
FEATURES The IMX-64 inverse multiplexer supports up to six network channels (via three or four physical network ports) and one or two data ports. IMX-64 splits the bandwidth of its data ports over some or all of the networks channels, in order to provide the required bandwidth for the application connected to the data ports. Typical applications for IMX-64 include high speed leased line backup, Bandwidth On Demand and Dynamic Bandwidth Allocation. DYNAMIC BANDWIDTH ALLOCATION Dynamic Bandwidth Allocation can be performed on the basis of traffic sensing, time of day or manual intervention. In traffic sensing mode, IMX-64 senses the bandwidth requirement of an application and automatically adds and drops ISDN B channels during the transmission. Typical applications include bridge/router internetworking links. Dynamic Bandwidth Allocation is only available for leased lines of 64 kbps (see Figure 1). LEASED LINE BACKUP IMX-64 can backup one or two leased lines, operating at data rates from 64 kbps to 256 kbps, over up to four B channels. When the leased line returns to proper operation, IMX-64 automatically reverts to the leased line (see Figure 2). BANDWIDTH ON DEMAND For applications such as video conferencing that require high speed switched connections, IMX-64 can call as many as six B channels to provide up to 384 kbps aggregate bandwidth (see Figure 3). OPERATION During the initial handshaking process, the unit measures the delay of each 64 kbps circuit. This enables both units to reconstruct the data after it has been spread across the six separate channels and thus ensure that the data is delivered in the correct order. The differential delay can support two satellite hops. IMX-64 offers a large choice of interfaces on the network side, as well as for the data ports. It connects to basic rate ISDN (BRI) switched digital service. It also supports dedicated circuits (leased lines) with a wide range of interfaces (see Ordering). Using the BONDING 1, 2 and 3 protocol specifications for inverse multiplexing, IMX-64 can operate with other vendor products. IMX-64 supports two independent calls (one per data port) up to the 384 kbps maximum permissible bandwidth. Dialing can be performed either manually or via protocols using the DTE leads. Command-driven software offers complete control of configuration, call setup, diagnostics, alarms and other functions. SNMP over SLIP support is available for most monitoring and configuration functions. The software download function, performed using Xmodem protocol, facilitates product upgrades. IMX-64 is a compact 1U high stand-alone unit. It can be mounted in a 19" rack using the optional rack-mount hardware (RM-7/NEW).
Description
FEATURES The IMX-64 inverse multiplexer supports up to six network channels (via three or four physical network ports) and one or two data ports. IMX-64 splits the bandwidth of its data ports over some or all of the networks channels, in order to provide the required bandwidth for the application connected to the data ports. Typical applications for IMX-64 include high speed leased line backup, Bandwidth On Demand and Dynamic Bandwidth Allocation. DYNAMIC BANDWIDTH ALLOCATION Dynamic Bandwidth Allocation can be performed on the basis of traffic sensing, time of day or manual intervention. In traffic sensing mode, IMX-64 senses the bandwidth requirement of an application and automatically adds and drops ISDN B channels during the transmission. Typical applications include bridge/router internetworking links. Dynamic Bandwidth Allocation is only available for leased lines of 64 kbps (see Figure 1). LEASED LINE BACKUP IMX-64 can backup one or two leased lines, operating at data rates from 64 kbps to 256 kbps, over up to four B channels. When the leased line returns to proper operation, IMX-64 automatically reverts to the leased line (see Figure 2). BANDWIDTH ON DEMAND For applications such as video conferencing that require high speed switched connections, IMX-64 can call as many as six B channels to provide up to 384 kbps aggregate bandwidth (see Figure 3). OPERATION During the initial handshaking process, the unit measures the delay of each 64 kbps circuit. This enables both units to reconstruct the data after it has been spread across the six separate channels and thus ensure that the data is delivered in the correct order. The differential delay can support two satellite hops. IMX-64 offers a large choice of interfaces on the network side, as well as for the data ports. It connects to basic rate ISDN (BRI) switched digital service. It also supports dedicated circuits (leased lines) with a wide range of interfaces (see Ordering). Using the BONDING 1, 2 and 3 protocol specifications for inverse multiplexing, IMX-64 can operate with other vendor products. IMX-64 supports two independent calls (one per data port) up to the 384 kbps maximum permissible bandwidth. Dialing can be performed either manually or via protocols using the DTE leads. Command-driven software offers complete control of configuration, call setup, diagnostics, alarms and other functions. SNMP over SLIP support is available for most monitoring and configuration functions. The software download function, performed using Xmodem protocol, facilitates product upgrades. IMX-64 is a compact 1U high stand-alone unit. It can be mounted in a 19" rack using the optional rack-mount hardware (RM-7/NEW).

Suppliers

Company
Product
Description
Supplier Links
Inverse Multiplexer - IMX-64 - Data Connect Enterprise, Inc.
Olney, MD, USA
Inverse Multiplexer
IMX-64
Inverse Multiplexer IMX-64
FEATURES The IMX-64 inverse multiplexer supports up to six network channels (via three or four physical network ports) and one or two data ports. IMX-64 splits the bandwidth of its data ports over some or all of the networks channels, in order to provide the required bandwidth for the application connected to the data ports. Typical applications for IMX-64 include high speed leased line backup, Bandwidth On Demand and Dynamic Bandwidth Allocation. DYNAMIC BANDWIDTH ALLOCATION Dynamic Bandwidth Allocation can be performed on the basis of traffic sensing, time of day or manual intervention. In traffic sensing mode, IMX-64 senses the bandwidth requirement of an application and automatically adds and drops ISDN B channels during the transmission. Typical applications include bridge/router internetworking links. Dynamic Bandwidth Allocation is only available for leased lines of 64 kbps (see Figure 1). LEASED LINE BACKUP IMX-64 can backup one or two leased lines, operating at data rates from 64 kbps to 256 kbps, over up to four B channels. When the leased line returns to proper operation, IMX-64 automatically reverts to the leased line (see Figure 2). BANDWIDTH ON DEMAND For applications such as video conferencing that require high speed switched connections, IMX-64 can call as many as six B channels to provide up to 384 kbps aggregate bandwidth (see Figure 3). OPERATION During the initial handshaking process, the unit measures the delay of each 64 kbps circuit. This enables both units to reconstruct the data after it has been spread across the six separate channels and thus ensure that the data is delivered in the correct order. The differential delay can support two satellite hops. IMX-64 offers a large choice of interfaces on the network side, as well as for the data ports. It connects to basic rate ISDN (BRI) switched digital service. It also supports dedicated circuits (leased lines) with a wide range of interfaces (see Ordering). Using the BONDING 1, 2 and 3 protocol specifications for inverse multiplexing, IMX-64 can operate with other vendor products. IMX-64 supports two independent calls (one per data port) up to the 384 kbps maximum permissible bandwidth. Dialing can be performed either manually or via protocols using the DTE leads. Command-driven software offers complete control of configuration, call setup, diagnostics, alarms and other functions. SNMP over SLIP support is available for most monitoring and configuration functions. The software download function, performed using Xmodem protocol, facilitates product upgrades. IMX-64 is a compact 1U high stand-alone unit. It can be mounted in a 19" rack using the optional rack-mount hardware (RM-7/NEW).

FEATURES

  • The IMX-64 inverse multiplexer supports up to six network channels
    (via three or four physical network ports) and one or two data ports.
  • IMX-64 splits the bandwidth of its data ports over some or all of the networks channels, in order to provide the required bandwidth for the application connected to the data ports.
  • Typical applications for IMX-64 include high speed leased line backup, Bandwidth On Demand and Dynamic Bandwidth Allocation. DYNAMIC BANDWIDTH ALLOCATION
  • Dynamic Bandwidth Allocation can be performed on the basis of traffic sensing, time of day or manual intervention. In traffic sensing mode, IMX-64 senses the bandwidth requirement of an application and automatically adds and drops ISDN B channels during the transmission. Typical applications include bridge/router internetworking links. Dynamic Bandwidth Allocation is only available for leased lines of 64 kbps
    (see Figure 1). LEASED LINE BACKUP
  • IMX-64 can backup one or two leased lines, operating at data rates from 64 kbps to 256 kbps, over up to four B channels. When the leased line returns to proper operation, IMX-64 automatically reverts to the leased line (see Figure 2). BANDWIDTH ON DEMAND
  • For applications such as video conferencing that require high speed switched connections, IMX-64 can call as many as six B channels to provide up to 384 kbps aggregate bandwidth (see Figure 3). OPERATION
  • During the initial handshaking process, the unit measures the delay of each 64 kbps circuit. This enables both units to reconstruct the data after it has been spread across the six separate channels and thus ensure that the data is delivered in the correct order. The differential delay can support two satellite hops.
  • IMX-64 offers a large choice of interfaces on the network side, as well as for the data ports. It connects to basic rate ISDN (BRI) switched digital service. It also supports dedicated circuits (leased lines) with a wide range of interfaces (see Ordering).
  • Using the BONDING 1, 2 and 3 protocol specifications for inverse multiplexing, IMX-64 can operate with other vendor products.
  • IMX-64 supports two independent calls (one per data port) up to the 384 kbps maximum permissible bandwidth. Dialing can be performed either manually or via protocols using the DTE leads.
  • Command-driven software offers complete control of configuration, call setup, diagnostics, alarms and other functions.
  • SNMP over SLIP support is available for most monitoring and configuration functions.
  • The software download function, performed using Xmodem protocol, facilitates product upgrades.
  • IMX-64 is a compact 1U high stand-alone unit. It can be mounted in a 19" rack using the optional rack-mount hardware (RM-7/NEW).
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number IMX-64
Product Name Inverse Multiplexer
Network Equipment Multiplexer
Area Network Type LAN Capable
Form Factor Rack Mount (optional feature)
Protocol / Network ISDN
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Managed Switch - LN-2316G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Networking Router - 122073162 - Radwell International
Specs
Network Equipment Router
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details