Data Connect Enterprise, Inc. High Speed Ethernet & POTS Extender 2178HSEPE

Description
High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-data-rate Digital Subscriber Line 2). The VDSL2 technology offers the absolutely fastest data transmission speeds over existing copper telephone lines without the need to rewiring. The Data Connect 2178HSEPE supports ultra-high performance to the pervasive telephone line network up to 100/55Mbps asymmetric data rate within 200m and 25/4Mbps for 1.6km long range connections. Implements with Existing Telephone Copper Wires The Data Connect 2178HSEPE is also a Long Reach Ethernet (LRE) Extender provides one RJ-45 Ethernet port and two RJ-11 phone jacks, in which one is for VDSL connection and the other one is for POTS (Plain Old Telephone Service) connection. The Data Connect 2178HSEPE has built-in POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 2178HSEPE into the existing RJ-11 telephone jack and high performance VDSL2 network can be connected. It is ideal for use as Ethernet extender to an existing Ethernet network. Delivers High Demand Services Connectivity for ISP I Triple Play Devices The Data Connect 2178HSEPE provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/55Mbps symmetric data transmission, the Data Connect 2178HSEPE enables many multi-media services to work on the local Internet, such as VOD (Video on Demand), Voice over IP, Video Phone, IPTV, Internet caching server, distance education and so on. Easy Installation The Extender is plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via the rich diagnostics LEDs on the panel. There are two selectable models of the DCE 2178HSEPE on is used at client side (CPE) and the one is at central side (CO). The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode on the DCE 2178HSEPE and a CO mode on the DCE 2178HSEPE must be setup as one pair of extenders to perform the connection. Provide Superior Upstream and Downstream Transmission The Data Connect 2178HSEPE also defines asymmetric (Plan 998) and symmetric (Plan 997) band plans for the transmission of upstream and downstream signals. The featured band plan 997 provides the symmetric transmission on both downstream and upstream. On the other hand, the band plan 998 performs higher transmission quality in short range for central side (CO) in asymmetric mode. In all, when is in symmetric mode, it provides better upstream performance, and when the DCE 2178HSEPE is in asymmetric mode, it gives better downstream performance. Features Cost-effective VDSL2 CO/CPE bridge solution One box design, CO / CPE selectable via DIP Switch Defines asymmetric (Plan 998) and symmetric (997) band plans for the transmission of upstream and downstream signals Complies with IEEE 802.3, IEEE 802.3u and IEEE 802.3x standards DMT (Discrete Multi-Tone) line coding Half Duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control Built-in POTS splitter to share voice and data Two RJ-11 connector for each VDSL port, one for VDSL connection and one for POTS connection Voice and data communication can be shared simultaneously based on the existing telephone wire Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent VDSL2 standalone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug-and-Play) Selectable target band plan and target SNR margin Supports extensive LED Indicators for network diagnostics Co-work with Data Connect Media Chassis Compact in size, easy installation
Description
High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-data-rate Digital Subscriber Line 2). The VDSL2 technology offers the absolutely fastest data transmission speeds over existing copper telephone lines without the need to rewiring. The Data Connect 2178HSEPE supports ultra-high performance to the pervasive telephone line network up to 100/55Mbps asymmetric data rate within 200m and 25/4Mbps for 1.6km long range connections. Implements with Existing Telephone Copper Wires The Data Connect 2178HSEPE is also a Long Reach Ethernet (LRE) Extender provides one RJ-45 Ethernet port and two RJ-11 phone jacks, in which one is for VDSL connection and the other one is for POTS (Plain Old Telephone Service) connection. The Data Connect 2178HSEPE has built-in POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 2178HSEPE into the existing RJ-11 telephone jack and high performance VDSL2 network can be connected. It is ideal for use as Ethernet extender to an existing Ethernet network. Delivers High Demand Services Connectivity for ISP I Triple Play Devices The Data Connect 2178HSEPE provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/55Mbps symmetric data transmission, the Data Connect 2178HSEPE enables many multi-media services to work on the local Internet, such as VOD (Video on Demand), Voice over IP, Video Phone, IPTV, Internet caching server, distance education and so on. Easy Installation The Extender is plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via the rich diagnostics LEDs on the panel. There are two selectable models of the DCE 2178HSEPE on is used at client side (CPE) and the one is at central side (CO). The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode on the DCE 2178HSEPE and a CO mode on the DCE 2178HSEPE must be setup as one pair of extenders to perform the connection. Provide Superior Upstream and Downstream Transmission The Data Connect 2178HSEPE also defines asymmetric (Plan 998) and symmetric (Plan 997) band plans for the transmission of upstream and downstream signals. The featured band plan 997 provides the symmetric transmission on both downstream and upstream. On the other hand, the band plan 998 performs higher transmission quality in short range for central side (CO) in asymmetric mode. In all, when is in symmetric mode, it provides better upstream performance, and when the DCE 2178HSEPE is in asymmetric mode, it gives better downstream performance. Features Cost-effective VDSL2 CO/CPE bridge solution One box design, CO / CPE selectable via DIP Switch Defines asymmetric (Plan 998) and symmetric (997) band plans for the transmission of upstream and downstream signals Complies with IEEE 802.3, IEEE 802.3u and IEEE 802.3x standards DMT (Discrete Multi-Tone) line coding Half Duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control Built-in POTS splitter to share voice and data Two RJ-11 connector for each VDSL port, one for VDSL connection and one for POTS connection Voice and data communication can be shared simultaneously based on the existing telephone wire Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent VDSL2 standalone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug-and-Play) Selectable target band plan and target SNR margin Supports extensive LED Indicators for network diagnostics Co-work with Data Connect Media Chassis Compact in size, easy installation

Suppliers

Company
Product
Description
Supplier Links
High Speed Ethernet & POTS Extender - 2178HSEPE - Data Connect Enterprise, Inc.
Olney, MD, USA
High Speed Ethernet & POTS Extender
2178HSEPE
High Speed Ethernet & POTS Extender 2178HSEPE
High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-data-rate Digital Subscriber Line 2). The VDSL2 technology offers the absolutely fastest data transmission speeds over existing copper telephone lines without the need to rewiring. The Data Connect 2178HSEPE supports ultra-high performance to the pervasive telephone line network up to 100/55Mbps asymmetric data rate within 200m and 25/4Mbps for 1.6km long range connections. Implements with Existing Telephone Copper Wires The Data Connect 2178HSEPE is also a Long Reach Ethernet (LRE) Extender provides one RJ-45 Ethernet port and two RJ-11 phone jacks, in which one is for VDSL connection and the other one is for POTS (Plain Old Telephone Service) connection. The Data Connect 2178HSEPE has built-in POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 2178HSEPE into the existing RJ-11 telephone jack and high performance VDSL2 network can be connected. It is ideal for use as Ethernet extender to an existing Ethernet network. Delivers High Demand Services Connectivity for ISP I Triple Play Devices The Data Connect 2178HSEPE provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/55Mbps symmetric data transmission, the Data Connect 2178HSEPE enables many multi-media services to work on the local Internet, such as VOD (Video on Demand), Voice over IP, Video Phone, IPTV, Internet caching server, distance education and so on. Easy Installation The Extender is plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via the rich diagnostics LEDs on the panel. There are two selectable models of the DCE 2178HSEPE on is used at client side (CPE) and the one is at central side (CO). The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode on the DCE 2178HSEPE and a CO mode on the DCE 2178HSEPE must be setup as one pair of extenders to perform the connection. Provide Superior Upstream and Downstream Transmission The Data Connect 2178HSEPE also defines asymmetric (Plan 998) and symmetric (Plan 997) band plans for the transmission of upstream and downstream signals. The featured band plan 997 provides the symmetric transmission on both downstream and upstream. On the other hand, the band plan 998 performs higher transmission quality in short range for central side (CO) in asymmetric mode. In all, when is in symmetric mode, it provides better upstream performance, and when the DCE 2178HSEPE is in asymmetric mode, it gives better downstream performance. Features Cost-effective VDSL2 CO/CPE bridge solution One box design, CO / CPE selectable via DIP Switch Defines asymmetric (Plan 998) and symmetric (997) band plans for the transmission of upstream and downstream signals Complies with IEEE 802.3, IEEE 802.3u and IEEE 802.3x standards DMT (Discrete Multi-Tone) line coding Half Duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control Built-in POTS splitter to share voice and data Two RJ-11 connector for each VDSL port, one for VDSL connection and one for POTS connection Voice and data communication can be shared simultaneously based on the existing telephone wire Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent VDSL2 standalone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug-and-Play) Selectable target band plan and target SNR margin Supports extensive LED Indicators for network diagnostics Co-work with Data Connect Media Chassis Compact in size, easy installation

High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-data-rate Digital Subscriber Line 2). The VDSL2 technology offers the absolutely fastest data transmission speeds over existing copper telephone lines without the need to rewiring. The Data Connect 2178HSEPE supports ultra-high performance to the pervasive telephone line network up to 100/55Mbps asymmetric data rate within 200m and 25/4Mbps for 1.6km long range connections.

Implements with Existing Telephone Copper Wires The Data Connect 2178HSEPE is also a Long Reach Ethernet (LRE) Extender provides one RJ-45 Ethernet port and two RJ-11 phone jacks, in which one is for VDSL connection and the other one is for POTS (Plain Old Telephone Service) connection. The Data Connect 2178HSEPE has built-in POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 2178HSEPE into the existing RJ-11 telephone jack and high performance VDSL2 network can be connected. It is ideal for use as Ethernet extender to an existing Ethernet network.

Delivers High Demand Services Connectivity for ISP I Triple Play Devices The Data Connect 2178HSEPE provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/55Mbps symmetric data transmission, the Data Connect 2178HSEPE enables many multi-media services to work on the local Internet, such as VOD (Video on Demand), Voice over IP, Video Phone, IPTV, Internet caching server, distance education and so on.

Easy Installation The Extender is plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via the rich diagnostics LEDs on the panel. There are two selectable models of the DCE 2178HSEPE on is used at client side (CPE) and the one is at central side (CO). The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode on the DCE 2178HSEPE and a CO mode on the DCE 2178HSEPE must be setup as one pair of extenders to perform the connection.

Provide Superior Upstream and Downstream Transmission The Data Connect 2178HSEPE also defines asymmetric (Plan 998) and symmetric (Plan 997) band plans for the transmission of upstream and downstream signals. The featured band plan 997 provides the symmetric transmission on both downstream and upstream. On the other hand, the band plan 998 performs higher transmission quality in short range for central side (CO) in asymmetric mode. In all, when is in symmetric mode, it provides better upstream performance, and when the DCE 2178HSEPE is in asymmetric mode, it gives better downstream performance.

Features

  • Cost-effective VDSL2 CO/CPE bridge solution
  • One box design, CO / CPE selectable via DIP Switch
  • Defines asymmetric (Plan 998) and symmetric (997) band plans for the transmission of upstream and downstream signals
  • Complies with IEEE 802.3, IEEE 802.3u and IEEE 802.3x standards
  • DMT (Discrete Multi-Tone) line coding
  • Half Duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control
  • Built-in POTS splitter to share voice and data
  • Two RJ-11 connector for each VDSL port, one for VDSL connection and one for POTS connection
  • Voice and data communication can be shared simultaneously based on the existing telephone wire
  • Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent
  • VDSL2 standalone transceiver for simple bridge modem application
  • Advantage of minimum installation time (Simply as Plug-and-Play)
  • Selectable target band plan and target SNR margin
  • Supports extensive LED Indicators for network diagnostics
  • Co-work with Data Connect Media Chassis
  • Compact in size, easy installation
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 2178HSEPE
Product Name High Speed Ethernet & POTS Extender
Network Equipment Switch; Repeater; Bridge
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PD, Metal, Without Accessories - BB-SR30019120-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details