Data Connect Enterprise, Inc. Serial Wireless Modem SWM910A

Description
Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Set interface. Users have the ability to deploy a wide range of network styles including repeaters and multipoint. The master site can diagnose the performance and modify the operation parameters of any remote slave unit. The following are application for the SWM910A. SCADA Telemetry Vehicle Detail Tracking Utilities / Metering Display / Signs Traffic Control & many more The Data Connect SWM910A provides a very high interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeater units can also act as a slave with no restrictions on the number of repeaters in the system. Internal CRC and user-selectable forward error correction ensures reliable transmission. Features Up to 115kbps continuous throughput Extremely Robust Long Range Frequency-Hopping Data Radio Transparent Communication Low Latency adding little overhead Supports Point-to-Point Point-to-Multipoint Repeater TDMA Supports Mode through Units Configured as a Repeater Adjustable Transmit Power (100mW – 1W)
Description
Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Set interface. Users have the ability to deploy a wide range of network styles including repeaters and multipoint. The master site can diagnose the performance and modify the operation parameters of any remote slave unit. The following are application for the SWM910A. SCADA Telemetry Vehicle Detail Tracking Utilities / Metering Display / Signs Traffic Control & many more The Data Connect SWM910A provides a very high interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeater units can also act as a slave with no restrictions on the number of repeaters in the system. Internal CRC and user-selectable forward error correction ensures reliable transmission. Features Up to 115kbps continuous throughput Extremely Robust Long Range Frequency-Hopping Data Radio Transparent Communication Low Latency adding little overhead Supports Point-to-Point Point-to-Multipoint Repeater TDMA Supports Mode through Units Configured as a Repeater Adjustable Transmit Power (100mW – 1W)

Suppliers

Company
Product
Description
Supplier Links
Serial Wireless Modem - SWM910A - Data Connect Enterprise, Inc.
Olney, MD, USA
Serial Wireless Modem
SWM910A
Serial Wireless Modem SWM910A
Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Set interface. Users have the ability to deploy a wide range of network styles including repeaters and multipoint. The master site can diagnose the performance and modify the operation parameters of any remote slave unit. The following are application for the SWM910A. SCADA Telemetry Vehicle Detail Tracking Utilities / Metering Display / Signs Traffic Control & many more The Data Connect SWM910A provides a very high interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeater units can also act as a slave with no restrictions on the number of repeaters in the system. Internal CRC and user-selectable forward error correction ensures reliable transmission. Features Up to 115kbps continuous throughput Extremely Robust Long Range Frequency-Hopping Data Radio Transparent Communication Low Latency adding little overhead Supports Point-to-Point Point-to-Multipoint Repeater TDMA Supports Mode through Units Configured as a Repeater Adjustable Transmit Power (100mW – 1W)

Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies.

Data Connects Proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SWM910A is easily configured through a convenient AT Command Set interface. Users have the ability to deploy a wide range of network styles including repeaters and multipoint. The master site can diagnose the performance and modify the operation parameters of any remote slave unit.

The following are application for the SWM910A.

  • SCADA
  • Telemetry
  • Vehicle Detail Tracking
  • Utilities / Metering
  • Display / Signs
  • Traffic Control & many more

The Data Connect SWM910A provides a very high interference and noise rejection allowing reliable communication in high power cellular and paging environments. The repeater units can also act as a slave with no restrictions on the number of repeaters in the system. Internal CRC and user-selectable forward error correction ensures reliable transmission.

Features

  • Up to 115kbps continuous throughput
  • Extremely Robust Long Range Frequency-Hopping Data Radio
  • Transparent Communication
  • Low Latency adding little overhead
  • Supports Point-to-Point Point-to-Multipoint Repeater TDMA
  • Supports Mode through Units Configured as a Repeater
  • Adjustable Transmit Power (100mW – 1W)
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SWM910A
Product Name Serial Wireless Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
8AI/5DI/4DO Intelligent I/O Gateway - ADAM-6717-A - Advantech
Specs
Network Equipment Gateway
Ports / Interfaces 1 x 9-pin plug-in screw terminal, 2 x 15-pin plug-in screw terminal
No. Of Channels 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details