RAD Data Communications, Inc. Synchronous Short Range Modem SRM-5S

Description
FEATURES The SRM-6S and SRM-5S, Synchronous Short Range Modems, are used for local data distribution, connecting full duplex synchronous DTEs to DTEs or controllers. A pair of modems ensures integrity of data transmission, using unconditioned 4-wire dedicated lines, for distances up to 11 km (6.5 miles), depending on wire gauge and data rate. SRM-5S is a miniature version of SRM-6S. Both modems are fully compatible and offer the same features. SRM-5S is 68 mm (2.7 in) by 18 mm (0.7 in) while SRM-6S is 110 mm (4.3 in) by 22 mm (0.9 in). Innovative circuitry allows the modems to operate without connection to the mains supply, by using ultra-low power from the data and control signals. The low transmit level of 0 dBm minimizes cross-talk onto adjacent circuits within the same cable. Differential diphase modulation provides immunity to background noise, eliminating line distortion and improving transmission and reception of serial data. Data is transmitted and received using a balanced interface, ensuring excellent immunity to circuit noise. The modems are coupled to the dedicated line through isolation transformers, rated at over 1,500 VRMS. The transformers, in conjunction with other circuitry, protect against AC or DC overvoltages. This makes the modems suitable for connection to local circuits provided by most national telephone administrations (P.T.T.s). SRM-6S and SRM-5S are compatible with the CMN-6S card of the 19( CMN-16 modem rack.
Description
FEATURES The SRM-6S and SRM-5S, Synchronous Short Range Modems, are used for local data distribution, connecting full duplex synchronous DTEs to DTEs or controllers. A pair of modems ensures integrity of data transmission, using unconditioned 4-wire dedicated lines, for distances up to 11 km (6.5 miles), depending on wire gauge and data rate. SRM-5S is a miniature version of SRM-6S. Both modems are fully compatible and offer the same features. SRM-5S is 68 mm (2.7 in) by 18 mm (0.7 in) while SRM-6S is 110 mm (4.3 in) by 22 mm (0.9 in). Innovative circuitry allows the modems to operate without connection to the mains supply, by using ultra-low power from the data and control signals. The low transmit level of 0 dBm minimizes cross-talk onto adjacent circuits within the same cable. Differential diphase modulation provides immunity to background noise, eliminating line distortion and improving transmission and reception of serial data. Data is transmitted and received using a balanced interface, ensuring excellent immunity to circuit noise. The modems are coupled to the dedicated line through isolation transformers, rated at over 1,500 VRMS. The transformers, in conjunction with other circuitry, protect against AC or DC overvoltages. This makes the modems suitable for connection to local circuits provided by most national telephone administrations (P.T.T.s). SRM-6S and SRM-5S are compatible with the CMN-6S card of the 19( CMN-16 modem rack.

Suppliers

Company
Product
Description
Supplier Links
Synchronous Short Range Modem - SRM-5S - Data Connect Enterprise, Inc.
Olney, MD, USA
Synchronous Short Range Modem
SRM-5S
Synchronous Short Range Modem SRM-5S
FEATURES The SRM-6S and SRM-5S, Synchronous Short Range Modems, are used for local data distribution, connecting full duplex synchronous DTEs to DTEs or controllers. A pair of modems ensures integrity of data transmission, using unconditioned 4-wire dedicated lines, for distances up to 11 km (6.5 miles), depending on wire gauge and data rate. SRM-5S is a miniature version of SRM-6S. Both modems are fully compatible and offer the same features. SRM-5S is 68 mm (2.7 in) by 18 mm (0.7 in) while SRM-6S is 110 mm (4.3 in) by 22 mm (0.9 in). Innovative circuitry allows the modems to operate without connection to the mains supply, by using ultra-low power from the data and control signals. The low transmit level of 0 dBm minimizes cross-talk onto adjacent circuits within the same cable. Differential diphase modulation provides immunity to background noise, eliminating line distortion and improving transmission and reception of serial data. Data is transmitted and received using a balanced interface, ensuring excellent immunity to circuit noise. The modems are coupled to the dedicated line through isolation transformers, rated at over 1,500 VRMS. The transformers, in conjunction with other circuitry, protect against AC or DC overvoltages. This makes the modems suitable for connection to local circuits provided by most national telephone administrations (P.T.T.s). SRM-6S and SRM-5S are compatible with the CMN-6S card of the 19( CMN-16 modem rack.

FEATURES

The SRM-6S and SRM-5S, Synchronous Short Range Modems, are used for local data distribution, connecting full duplex synchronous DTEs to DTEs or controllers. A pair of modems ensures integrity of data transmission, using unconditioned 4-wire dedicated lines, for distances up to 11 km (6.5 miles), depending on wire gauge and data rate.

  • SRM-5S is a miniature version of SRM-6S. Both modems are fully compatible and offer the same features. SRM-5S is 68 mm (2.7 in) by 18 mm (0.7 in) while SRM-6S is 110 mm (4.3 in) by 22 mm (0.9 in).
  • Innovative circuitry allows the modems to operate without connection to the mains supply, by using ultra-low power from the data and control signals.
  • The low transmit level of 0 dBm minimizes cross-talk onto adjacent circuits within the same cable. Differential diphase modulation provides immunity to background noise, eliminating line distortion and improving transmission and reception of serial data. Data is transmitted and received using a balanced interface, ensuring excellent immunity to circuit noise.
  • The modems are coupled to the dedicated line through isolation transformers, rated at over 1,500 VRMS. The transformers, in conjunction with other circuitry, protect against AC or DC overvoltages. This makes the modems suitable for connection to local circuits provided by most national telephone administrations (P.T.T.s).
  • SRM-6S and SRM-5S are compatible with the CMN-6S card of the 19( CMN-16 modem rack.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SRM-5S
Product Name Synchronous Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details