RAD Data Communications, Inc. TDMoIP Gateway IPmux-1

Description
FEATURES IPmux-1 and IPmux-1E are TDMoIP gateways enabling E1/T1, ISDN-BRI, and FXS communication over asynchronous IP and Ethernet networks Ethernet network port supports either copper UTP or fiber options Optional Ethernet user port offers: Transparent LAN bridging User data bandwidth management through rate limiting Both structured (full or fractional) and unframed E1/T1 are supported Two-wire FXS voice ports support standard analog telephones and key systems ISDN basic rate supports standard S0 NT or TE QoS support: Labeling IP level priority (ToS) VLAN tagging and priority labeling according to IEEE 802.1(p&q) Minimal processing delay (under 3 msec) Network Packet Delay Variation is absorbed using a configurable jitter buffer Management interfaces: SNMP, Telnet, TFTP and XMODEM with enhanced management tools and features RADview Service Center application enables provisioning and monitoring of TDMoIP services Compact, 1U high enclosure
Description
FEATURES IPmux-1 and IPmux-1E are TDMoIP gateways enabling E1/T1, ISDN-BRI, and FXS communication over asynchronous IP and Ethernet networks Ethernet network port supports either copper UTP or fiber options Optional Ethernet user port offers: Transparent LAN bridging User data bandwidth management through rate limiting Both structured (full or fractional) and unframed E1/T1 are supported Two-wire FXS voice ports support standard analog telephones and key systems ISDN basic rate supports standard S0 NT or TE QoS support: Labeling IP level priority (ToS) VLAN tagging and priority labeling according to IEEE 802.1(p&q) Minimal processing delay (under 3 msec) Network Packet Delay Variation is absorbed using a configurable jitter buffer Management interfaces: SNMP, Telnet, TFTP and XMODEM with enhanced management tools and features RADview Service Center application enables provisioning and monitoring of TDMoIP services Compact, 1U high enclosure

Suppliers

Company
Product
Description
Supplier Links
TDMoIP Gateway - IPmux-1 - Data Connect Enterprise, Inc.
Olney, MD, USA
TDMoIP Gateway
IPmux-1
TDMoIP Gateway IPmux-1
FEATURES IPmux-1 and IPmux-1E are TDMoIP gateways enabling E1/T1, ISDN-BRI, and FXS communication over asynchronous IP and Ethernet networks Ethernet network port supports either copper UTP or fiber options Optional Ethernet user port offers: Transparent LAN bridging User data bandwidth management through rate limiting Both structured (full or fractional) and unframed E1/T1 are supported Two-wire FXS voice ports support standard analog telephones and key systems ISDN basic rate supports standard S0 NT or TE QoS support: Labeling IP level priority (ToS) VLAN tagging and priority labeling according to IEEE 802.1(p&q) Minimal processing delay (under 3 msec) Network Packet Delay Variation is absorbed using a configurable jitter buffer Management interfaces: SNMP, Telnet, TFTP and XMODEM with enhanced management tools and features RADview Service Center application enables provisioning and monitoring of TDMoIP services Compact, 1U high enclosure

FEATURES

  • IPmux-1 and IPmux-1E are TDMoIP gateways enabling E1/T1, ISDN-BRI, and FXS communication over asynchronous IP and Ethernet networks
  • Ethernet network port supports either copper UTP or fiber options
  • Optional Ethernet user port offers:
    • Transparent LAN bridging
    • User data bandwidth management through rate limiting
  • Both structured (full or fractional) and unframed E1/T1 are supported
  • Two-wire FXS voice ports support standard analog telephones and key systems
  • ISDN basic rate supports standard S0 NT or TE
  • QoS support:
    • Labeling IP level priority (ToS)
    • VLAN tagging and priority labeling according to IEEE 802.1(p&q)
  • Minimal processing delay (under 3 msec)
  • Network Packet Delay Variation is absorbed using a configurable jitter buffer
  • Management interfaces: SNMP, Telnet, TFTP and XMODEM with enhanced management tools and features
  • RADview Service Center application enables provisioning and monitoring of TDMoIP services
  • Compact, 1U high enclosure
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number IPmux-1
Product Name TDMoIP Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details