RAD Data Communications, Inc. TDMoIP Gateway IPmux-4

Description
FEATURES IPmux-4 is a TDMoIP gateway enabling E1/T1 extension over IP networks Supports synchronous TDM-based services over IP and Ethernet networks Multiplexes up to 4 E1/T1 circuits Supports CAS signaling and is totally transparent to all other signaling protocols running over E1/T1 Extends either framed (full or fractional) or unframed E1/T1 circuits E1/T1 frames, or bundles of timeslots, are transported over the network, based on IP addressing Integrated DS0 level grooming and cross connect between E1 or T1 ports 10/100BaseT uplink to the network QoS support: Labeling IP level priority (ToS) VLAN tagging and priority labeling according to IEEE 802.1 p&q Low processing delay (under 2 msec) Enables synchronous clock distribution across IP-based networks Compensates for packet delay variation of up to 32 msec for E1 or 24 msec for T1 circuits Redundant power supplies Management interfaces: SNMP, Telnet, TFTP and XMODEM with enhanced management tools and features RADview Service Center application enables provisioning and monitoring of TDMoIP services Compact platform, 1U high, 19-inch enclosure
Description
FEATURES IPmux-4 is a TDMoIP gateway enabling E1/T1 extension over IP networks Supports synchronous TDM-based services over IP and Ethernet networks Multiplexes up to 4 E1/T1 circuits Supports CAS signaling and is totally transparent to all other signaling protocols running over E1/T1 Extends either framed (full or fractional) or unframed E1/T1 circuits E1/T1 frames, or bundles of timeslots, are transported over the network, based on IP addressing Integrated DS0 level grooming and cross connect between E1 or T1 ports 10/100BaseT uplink to the network QoS support: Labeling IP level priority (ToS) VLAN tagging and priority labeling according to IEEE 802.1 p&q Low processing delay (under 2 msec) Enables synchronous clock distribution across IP-based networks Compensates for packet delay variation of up to 32 msec for E1 or 24 msec for T1 circuits Redundant power supplies Management interfaces: SNMP, Telnet, TFTP and XMODEM with enhanced management tools and features RADview Service Center application enables provisioning and monitoring of TDMoIP services Compact platform, 1U high, 19-inch enclosure

Suppliers

Company
Product
Description
Supplier Links
TDMoIP Gateway - IPmux-4 - Data Connect Enterprise, Inc.
Olney, MD, USA
TDMoIP Gateway
IPmux-4
TDMoIP Gateway IPmux-4
FEATURES IPmux-4 is a TDMoIP gateway enabling E1/T1 extension over IP networks Supports synchronous TDM-based services over IP and Ethernet networks Multiplexes up to 4 E1/T1 circuits Supports CAS signaling and is totally transparent to all other signaling protocols running over E1/T1 Extends either framed (full or fractional) or unframed E1/T1 circuits E1/T1 frames, or bundles of timeslots, are transported over the network, based on IP addressing Integrated DS0 level grooming and cross connect between E1 or T1 ports 10/100BaseT uplink to the network QoS support: Labeling IP level priority (ToS) VLAN tagging and priority labeling according to IEEE 802.1 p&q Low processing delay (under 2 msec) Enables synchronous clock distribution across IP-based networks Compensates for packet delay variation of up to 32 msec for E1 or 24 msec for T1 circuits Redundant power supplies Management interfaces: SNMP, Telnet, TFTP and XMODEM with enhanced management tools and features RADview Service Center application enables provisioning and monitoring of TDMoIP services Compact platform, 1U high, 19-inch enclosure

FEATURES

  • IPmux-4 is a TDMoIP gateway enabling E1/T1 extension over IP networks
  • Supports synchronous TDM-based services over IP and Ethernet networks
  • Multiplexes up to 4 E1/T1 circuits
  • Supports CAS signaling and is totally transparent to all other signaling protocols running over E1/T1
  • Extends either framed (full or fractional) or unframed E1/T1 circuits
  • E1/T1 frames, or bundles of timeslots, are transported over the network, based on IP addressing
  • Integrated DS0 level grooming and cross connect between E1 or T1 ports
  • 10/100BaseT uplink to the network
  • QoS support:
    • Labeling IP level priority (ToS)
    • VLAN tagging and priority labeling according to IEEE 802.1 p&q
  • Low processing delay (under 2 msec)
  • Enables synchronous clock distribution across IP-based networks
  • Compensates for packet delay variation of up to 32 msec for E1 or 24 msec for T1 circuits
  • Redundant power supplies
  • Management interfaces: SNMP, Telnet, TFTP and XMODEM with enhanced management tools and features
  • RADview Service Center application enables provisioning and monitoring of TDMoIP services
  • Compact platform, 1U high, 19-inch enclosure
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number IPmux-4
Product Name TDMoIP Gateway
Network Equipment Gateway
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Modbus, Rtu/tcp-Profinet Gateway, 6Port; No. Of Ethernet Ports Advantech - 57AC6246 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
10-Gigabit Managed Switch - LN-3316XF-2Q - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details