Canoga Perkins Corporation 16 or 32 Channel Async Fiber Optic Multiplexer Model CMX-320

Description
The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled when used without control leads and with "Y" cables. Supported asynchronous speeds are up to 19.2kbps. The CMX-808 is a standalone unit and comes with 25-pin "D" type connectors. The Model CMX-320 is designed for EIA-232 asynchronous applications and can be configured for 16 or 32 channels. These channel capacities can also be doubled when used without control leads and with "Y" cables. Supports asynchronous speeds of up to 19.2kbps The CMX-320 can be installed into a standard 19-inch rack or mounted on a wall and comes with 25-pin "D" type connectors.
Description
The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled when used without control leads and with "Y" cables. Supported asynchronous speeds are up to 19.2kbps. The CMX-808 is a standalone unit and comes with 25-pin "D" type connectors. The Model CMX-320 is designed for EIA-232 asynchronous applications and can be configured for 16 or 32 channels. These channel capacities can also be doubled when used without control leads and with "Y" cables. Supports asynchronous speeds of up to 19.2kbps The CMX-320 can be installed into a standard 19-inch rack or mounted on a wall and comes with 25-pin "D" type connectors.

Suppliers

Company
Product
Description
Supplier Links
16 or 32 Channel Async Fiber Optic Multiplexer - Model CMX-320 - Data Connect Enterprise, Inc.
Olney, MD, USA
16 or 32 Channel Async Fiber Optic Multiplexer
Model CMX-320
16 or 32 Channel Async Fiber Optic Multiplexer Model CMX-320
The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled when used without control leads and with "Y" cables. Supported asynchronous speeds are up to 19.2kbps. The CMX-808 is a standalone unit and comes with 25-pin "D" type connectors. The Model CMX-320 is designed for EIA-232 asynchronous applications and can be configured for 16 or 32 channels. These channel capacities can also be doubled when used without control leads and with "Y" cables. Supports asynchronous speeds of up to 19.2kbps The CMX-320 can be installed into a standard 19-inch rack or mounted on a wall and comes with 25-pin "D" type connectors.

The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled when used without control leads and with "Y" cables. Supported asynchronous speeds are up to 19.2kbps. The CMX-808 is a standalone unit and comes with 25-pin "D" type connectors.

The Model CMX-320 is designed for EIA-232 asynchronous applications and can be configured for 16 or 32 channels. These channel capacities can also be doubled when used without control leads and with "Y" cables. Supports asynchronous speeds of up to 19.2kbps The CMX-320 can be installed into a standard 19-inch rack or mounted on a wall and comes with 25-pin "D" type connectors.

Supplier's Site
16 or 32 Channel Async Fiber Optic Multiplexer - Model CMX-320 - Data Connect Enterprise, Inc.
Olney, MD, USA
16 or 32 Channel Async Fiber Optic Multiplexer
Model CMX-320
16 or 32 Channel Async Fiber Optic Multiplexer Model CMX-320
The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled when used without control leads and with "Y" cables. Supported asynchronous speeds are up to 19.2kbps. The CMX-808 is a standalone unit and comes with 25-pin "D" type connectors. The Model CMX-320 is designed for EIA-232 asynchronous applications and can be configured for 16 or 32 channels. These channel capacities can also be doubled when used without control leads and with "Y" cables. Supports asynchronous speeds of up to 19.2kbps The CMX-320 can be installed into a standard 19-inch rack or mounted on a wall and comes with 25-pin "D" type connectors.

The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled when used without control leads and with "Y" cables. Supported asynchronous speeds are up to 19.2kbps. The CMX-808 is a standalone unit and comes with 25-pin "D" type connectors.

The Model CMX-320 is designed for EIA-232 asynchronous applications and can be configured for 16 or 32 channels. These channel capacities can also be doubled when used without control leads and with "Y" cables. Supports asynchronous speeds of up to 19.2kbps The CMX-320 can be installed into a standard 19-inch rack or mounted on a wall and comes with 25-pin "D" type connectors.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Network Equipment Network Equipment
Product Number Model CMX-320 Model CMX-320
Product Name 16 or 32 Channel Async Fiber Optic Multiplexer 16 or 32 Channel Async Fiber Optic Multiplexer
Network Equipment Multiplexer Multiplexer
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2249635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details