Data Connect Enterprise, Inc. Datasheets for Network Bridges
Network bridges connect network segments so that devices on both segments can communicate as if they were part of the same network. The centralize network administration and are easier to configure than network routers, which require IP addressing for each computer on each segment.
Network Bridges: Learn more
| Product Name | Notes |
|---|---|
| Features VDSL Interface 24 Full duplex VDSL links via RJ-21 (Telco-50) connector 24 corresponding POTS lines via RJ-21 (Telco-50) connector Built-in POTS splitter for each VDSL port Link to 5201V-BM,... | |
| 100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology,... | |
| 100/100Mbps Downstream/ Upstream, high Performance Ethernet over VDSL Solution The Data Connect 5201V-BM is an Ethernet-over-VDSL Bridge Modem with high performance, it is designed based on two core networking technology,... | |
| Remote Router Porting with Patton's Ethernet-over-E1 Bridge Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2701/I Ethernet-over-E1 Bridge. Called "Remote... | |
| FEATURES TinyBridge is a high performance, remote, self-learning Ethernet bridge. Its small size and low cost make it ideal for sensitive bridging applications, or as a LAN extender or segmenter... | |
| High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology,... | |
| Perfectly Designed for FTTx Last Mile Applications The Data Connect 5224V-DSGSFP series is telecom-level high performance VDSL2 IP DSLAM (Digital Subscriber Line Access Multiplexer) with 24-Port VDSL2, 2-Port Gigabit TP... | |
| Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-BM is a single VDSL2 port Bridge Modem equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. | |
| Model 3087 ipRocketLink bridge/router redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard,... | |
| Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2720/I Ethernet-over-T1 Bridge. Called "Remote Router Porting" (RRP), it offers network managers... | |
| The Data 5201A-MR single port Ethernet ADSL2/2+ Modem Router connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC or... | |
| The Data Connect 5201A-BM single port Ethernet ADSL2/2+ Bridge Modem connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC... | |
| The Patton Ethernet MicroBridge provides a cost-effective solution for connecting multiple local or remote network segments. The Patton MicroBridges feature a wide variety of serial interfaces to make your WAN... |