Data Connect Enterprise, Inc. Ethernet Extender 2178HSEE-4

Description
100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-high-data rate Digital Subscriber Line 2). The VDSL2 technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need of rewiring. The Data Connect 2178HSEE-4 supports ultra-high performance to the pervasive telephone line network with up to 100/100Mbps symmetric data rate within 300m and 20/4Mbps for 1.4km long range connections. Implements with Existing Telephone Copper Wires The Data Connect 2178HSEE-4 is also a Long Reach Ethernet (LRE) Bridge providing four RJ-45 Ethernet ports and two RJ-11 phone jacks, in which one or VDSL connection and the other one is for POTS (Plain Old Telephone Service) connection. The Data Connect 2178HSEE-4 has built-in POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 2178HSEE-4 into the existing RJ-11 telephone jack and high-performance VDSL2 network can be connect connected. The Data Connect 2178HSEE-4 is ideal to be used as an Ethernet extender to an existing Ethernet network. Deliver High-Demand Service Connectivity for ISP / Triple Play Devices The Data Connect 2178 HSEE-4 provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the Data Connect 2178HSEE-4 enables many Multi-Media services to work on local Internet, such as VOD (Video on Demand), Voice over IP Video phone, IPTV, Internet caching server, distance education and so on. Easy & Flexible Installation The Ethernet-over-VDSL2 Bridge is plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via the rich diagnostic LEDS on the front panel. The Data Connect 2178HSEE-4 offers two modes CPE and CO, for application: CPE mode is used at client side on CO mode is at central side. The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode Data Connect 2178HSEE-4 and CO mode Data Connect 2178HSEEE-4 must be setup as one pair of converters to perform the connection. Provide Superior Upstream and Downstream Transmission Performance The Data Connect 2178HSEE also define symmetric band plan for the transmission upstream and downstream signals; the band plan performs higher transmission quality in short range for short range for central side (CO) in symmetric mode. In all, when the Data Connect 2178HSEE-4 is profile 17a operation mode, it provides long distance transmit with Ultra-high performance to pervasive telephone line network, and when the VC-234 is in 30a operation mode, it gives short distance transmits with upstream and downstream transmission giving wire speed performance. Features Cost-effective VDSL2 Profile 17a /30a CO/CPE bridge solution One box design, CO / CPE selectable via DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE802.3u, 1000Base-TX and IEEE 802.3x, Flow control Ethernet standards DMT (Discrete Multi-Tone) line coding Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control Built-in POTS splitter to share voice and data Two RJ-11 connectors for each VDSL port, one for VDSL connection and one for POST connection Voice and data communication can be shared simultaneously based on the existing telephone wire Four 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent Hardware IGMP Snooping for Multimedia service VDSL standalone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug-and-Play) Selectable target profile and target SNR margin Supports extensive LED indicators for network diagnosis
Description
100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-high-data rate Digital Subscriber Line 2). The VDSL2 technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need of rewiring. The Data Connect 2178HSEE-4 supports ultra-high performance to the pervasive telephone line network with up to 100/100Mbps symmetric data rate within 300m and 20/4Mbps for 1.4km long range connections. Implements with Existing Telephone Copper Wires The Data Connect 2178HSEE-4 is also a Long Reach Ethernet (LRE) Bridge providing four RJ-45 Ethernet ports and two RJ-11 phone jacks, in which one or VDSL connection and the other one is for POTS (Plain Old Telephone Service) connection. The Data Connect 2178HSEE-4 has built-in POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 2178HSEE-4 into the existing RJ-11 telephone jack and high-performance VDSL2 network can be connect connected. The Data Connect 2178HSEE-4 is ideal to be used as an Ethernet extender to an existing Ethernet network. Deliver High-Demand Service Connectivity for ISP / Triple Play Devices The Data Connect 2178 HSEE-4 provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the Data Connect 2178HSEE-4 enables many Multi-Media services to work on local Internet, such as VOD (Video on Demand), Voice over IP Video phone, IPTV, Internet caching server, distance education and so on. Easy & Flexible Installation The Ethernet-over-VDSL2 Bridge is plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via the rich diagnostic LEDS on the front panel. The Data Connect 2178HSEE-4 offers two modes CPE and CO, for application: CPE mode is used at client side on CO mode is at central side. The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode Data Connect 2178HSEE-4 and CO mode Data Connect 2178HSEEE-4 must be setup as one pair of converters to perform the connection. Provide Superior Upstream and Downstream Transmission Performance The Data Connect 2178HSEE also define symmetric band plan for the transmission upstream and downstream signals; the band plan performs higher transmission quality in short range for short range for central side (CO) in symmetric mode. In all, when the Data Connect 2178HSEE-4 is profile 17a operation mode, it provides long distance transmit with Ultra-high performance to pervasive telephone line network, and when the VC-234 is in 30a operation mode, it gives short distance transmits with upstream and downstream transmission giving wire speed performance. Features Cost-effective VDSL2 Profile 17a /30a CO/CPE bridge solution One box design, CO / CPE selectable via DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE802.3u, 1000Base-TX and IEEE 802.3x, Flow control Ethernet standards DMT (Discrete Multi-Tone) line coding Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control Built-in POTS splitter to share voice and data Two RJ-11 connectors for each VDSL port, one for VDSL connection and one for POST connection Voice and data communication can be shared simultaneously based on the existing telephone wire Four 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent Hardware IGMP Snooping for Multimedia service VDSL standalone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug-and-Play) Selectable target profile and target SNR margin Supports extensive LED indicators for network diagnosis

Suppliers

Company
Product
Description
Supplier Links
Ethernet Extender - 2178HSEE-4 - Data Connect Enterprise, Inc.
Olney, MD, USA
Ethernet Extender
2178HSEE-4
Ethernet Extender 2178HSEE-4
100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-high-data rate Digital Subscriber Line 2). The VDSL2 technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need of rewiring. The Data Connect 2178HSEE-4 supports ultra-high performance to the pervasive telephone line network with up to 100/100Mbps symmetric data rate within 300m and 20/4Mbps for 1.4km long range connections. Implements with Existing Telephone Copper Wires The Data Connect 2178HSEE-4 is also a Long Reach Ethernet (LRE) Bridge providing four RJ-45 Ethernet ports and two RJ-11 phone jacks, in which one or VDSL connection and the other one is for POTS (Plain Old Telephone Service) connection. The Data Connect 2178HSEE-4 has built-in POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 2178HSEE-4 into the existing RJ-11 telephone jack and high-performance VDSL2 network can be connect connected. The Data Connect 2178HSEE-4 is ideal to be used as an Ethernet extender to an existing Ethernet network. Deliver High-Demand Service Connectivity for ISP / Triple Play Devices The Data Connect 2178 HSEE-4 provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the Data Connect 2178HSEE-4 enables many Multi-Media services to work on local Internet, such as VOD (Video on Demand), Voice over IP Video phone, IPTV, Internet caching server, distance education and so on. Easy & Flexible Installation The Ethernet-over-VDSL2 Bridge is plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via the rich diagnostic LEDS on the front panel. The Data Connect 2178HSEE-4 offers two modes CPE and CO, for application: CPE mode is used at client side on CO mode is at central side. The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode Data Connect 2178HSEE-4 and CO mode Data Connect 2178HSEEE-4 must be setup as one pair of converters to perform the connection. Provide Superior Upstream and Downstream Transmission Performance The Data Connect 2178HSEE also define symmetric band plan for the transmission upstream and downstream signals; the band plan performs higher transmission quality in short range for short range for central side (CO) in symmetric mode. In all, when the Data Connect 2178HSEE-4 is profile 17a operation mode, it provides long distance transmit with Ultra-high performance to pervasive telephone line network, and when the VC-234 is in 30a operation mode, it gives short distance transmits with upstream and downstream transmission giving wire speed performance. Features Cost-effective VDSL2 Profile 17a /30a CO/CPE bridge solution One box design, CO / CPE selectable via DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE802.3u, 1000Base-TX and IEEE 802.3x, Flow control Ethernet standards DMT (Discrete Multi-Tone) line coding Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control Built-in POTS splitter to share voice and data Two RJ-11 connectors for each VDSL port, one for VDSL connection and one for POST connection Voice and data communication can be shared simultaneously based on the existing telephone wire Four 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent Hardware IGMP Snooping for Multimedia service VDSL standalone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug-and-Play) Selectable target profile and target SNR margin Supports extensive LED indicators for network diagnosis

100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-high-data rate Digital Subscriber Line 2). The VDSL2 technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need of rewiring. The Data Connect 2178HSEE-4 supports ultra-high performance to the pervasive telephone line network with up to 100/100Mbps symmetric data rate within 300m and 20/4Mbps for 1.4km long range connections.

Implements with Existing Telephone Copper Wires The Data Connect 2178HSEE-4 is also a Long Reach Ethernet (LRE) Bridge providing four RJ-45 Ethernet ports and two RJ-11 phone jacks, in which one or VDSL connection and the other one is for POTS (Plain Old Telephone Service) connection. The Data Connect 2178HSEE-4 has built-in POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 2178HSEE-4 into the existing RJ-11 telephone jack and high-performance VDSL2 network can be connect connected. The Data Connect 2178HSEE-4 is ideal to be used as an Ethernet extender to an existing Ethernet network.

Deliver High-Demand Service Connectivity for ISP / Triple Play Devices The Data Connect 2178 HSEE-4 provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the Data Connect 2178HSEE-4 enables many Multi-Media services to work on local Internet, such as VOD (Video on Demand), Voice over IP Video phone, IPTV, Internet caching server, distance education and so on.

Easy & Flexible Installation The Ethernet-over-VDSL2 Bridge is plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via the rich diagnostic LEDS on the front panel. The Data Connect 2178HSEE-4 offers two modes CPE and CO, for application: CPE mode is used at client side on CO mode is at central side. The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode Data Connect 2178HSEE-4 and CO mode Data Connect 2178HSEEE-4 must be setup as one pair of converters to perform the connection.

Provide Superior Upstream and Downstream Transmission Performance The Data Connect 2178HSEE also define symmetric band plan for the transmission upstream and downstream signals; the band plan performs higher transmission quality in short range for short range for central side (CO) in symmetric mode. In all, when the Data Connect 2178HSEE-4 is profile 17a operation mode, it provides long distance transmit with Ultra-high performance to pervasive telephone line network, and when the VC-234 is in 30a operation mode, it gives short distance transmits with upstream and downstream transmission giving wire speed performance.

Features

  • Cost-effective VDSL2 Profile 17a /30a CO/CPE bridge solution
  • One box design, CO / CPE selectable via DIP Switch
  • Defines symmetric band plan for the transmission of upstream and downstream signals
  • Complies with IEEE 802.3, 10Base-T, IEEE802.3u, 1000Base-TX and IEEE 802.3x, Flow control Ethernet standards
  • DMT (Discrete Multi-Tone) line coding
  • Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control
  • Built-in POTS splitter to share voice and data
  • Two RJ-11 connectors for each VDSL port, one for VDSL connection and one for POST connection
  • Voice and data communication can be shared simultaneously based on the existing telephone wire
  • Four 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X
  • Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN tag transparent
  • Hardware IGMP Snooping for Multimedia service
  • VDSL standalone transceiver for simple bridge modem application
  • Advantage of minimum installation time (Simply as Plug-and-Play)
  • Selectable target profile and target SNR margin
  • Supports extensive LED indicators for network diagnosis
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 2178HSEE-4
Product Name Ethernet Extender
Network Equipment Repeater; Bridge
Area Network Type LAN Capable
Protocol / Network Ethernet, xDSL
Ports / Interfaces RJ-11, RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details