Canoga Perkins Corporation Drop and Continue or Drop and Insert Multiplexer OADM

Description
To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The passive OADM module allows users to drop a specific optical wavelength at any point in the application or insert another wavelength to the link. This can be done on one pair of singlemode fiber instead of multiple pairs. Drop and Continue allows the user to drop a discrete wavelength from the optical link while allowing the rest of the wavelengths to pass. This creates a virtual point-to-point application from any site along the link back to the central location. (See Figure 1 below). Drop and Insert is similar to Drop and Continue. While allowing the composite wavelengths to continue, it also allows the insertion of another wavelength to the link. This creates virtual point-to-point applications from the site to the central location, or point-to-point from one site to another. (See Figure 2 below). The OADM modules are completely passive and can support any protocol when used in conjunction with Canoga Perkins’ CWDM transponder product line. NEBS Level 3 Certification allows the OADMs to be used in Central Office locations, co-location with carrier class equipment or with Canoga Perkins’ UCS 1000 Technology platform.
Description
To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The passive OADM module allows users to drop a specific optical wavelength at any point in the application or insert another wavelength to the link. This can be done on one pair of singlemode fiber instead of multiple pairs. Drop and Continue allows the user to drop a discrete wavelength from the optical link while allowing the rest of the wavelengths to pass. This creates a virtual point-to-point application from any site along the link back to the central location. (See Figure 1 below). Drop and Insert is similar to Drop and Continue. While allowing the composite wavelengths to continue, it also allows the insertion of another wavelength to the link. This creates virtual point-to-point applications from the site to the central location, or point-to-point from one site to another. (See Figure 2 below). The OADM modules are completely passive and can support any protocol when used in conjunction with Canoga Perkins’ CWDM transponder product line. NEBS Level 3 Certification allows the OADMs to be used in Central Office locations, co-location with carrier class equipment or with Canoga Perkins’ UCS 1000 Technology platform.

Suppliers

Company
Product
Description
Supplier Links
Drop and Continue or Drop and Insert Multiplexer - OADM - Data Connect Enterprise, Inc.
Olney, MD, USA
Drop and Continue or Drop and Insert Multiplexer
OADM
Drop and Continue or Drop and Insert Multiplexer OADM
To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The passive OADM module allows users to drop a specific optical wavelength at any point in the application or insert another wavelength to the link. This can be done on one pair of singlemode fiber instead of multiple pairs. Drop and Continue allows the user to drop a discrete wavelength from the optical link while allowing the rest of the wavelengths to pass. This creates a virtual point-to-point application from any site along the link back to the central location. (See Figure 1 below). Drop and Insert is similar to Drop and Continue. While allowing the composite wavelengths to continue, it also allows the insertion of another wavelength to the link. This creates virtual point-to-point applications from the site to the central location, or point-to-point from one site to another. (See Figure 2 below). The OADM modules are completely passive and can support any protocol when used in conjunction with Canoga Perkins’ CWDM transponder product line. NEBS Level 3 Certification allows the OADMs to be used in Central Office locations, co-location with carrier class equipment or with Canoga Perkins’ UCS 1000 Technology platform.

To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The passive OADM module allows users to drop a specific optical wavelength at any point in the application or insert another wavelength to the link. This can be done on one pair of singlemode fiber instead of multiple pairs. Drop and Continue allows the user to drop a discrete wavelength from the optical link while allowing the rest of the wavelengths to pass. This creates a virtual point-to-point application from any site along the link back to the central location. (See Figure 1 below).

Drop and Insert is similar to Drop and Continue. While allowing the composite wavelengths to continue, it also allows the insertion of another wavelength to the link. This creates virtual point-to-point applications from the site to the central location, or point-to-point from one site to another. (See Figure 2 below).

The OADM modules are completely passive and can support any protocol when used in conjunction with Canoga Perkins’ CWDM transponder product line. NEBS Level 3 Certification allows the OADMs to be used in Central Office locations, co-location with carrier class equipment or with Canoga Perkins’ UCS 1000 Technology platform.

Supplier's Site
Drop and Continue or Drop and Insert Multiplexer - OADM - Data Connect Enterprise, Inc.
Olney, MD, USA
Drop and Continue or Drop and Insert Multiplexer
OADM
Drop and Continue or Drop and Insert Multiplexer OADM
To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The passive OADM module allows users to drop a specific optical wavelength at any point in the application or insert another wavelength to the link. This can be done on one pair of singlemode fiber instead of multiple pairs. Drop and Continue allows the user to drop a discrete wavelength from the optical link while allowing the rest of the wavelengths to pass. This creates a virtual point-to-point application from any site along the link back to the central location. (See Figure 1 below). Drop and Insert is similar to Drop and Continue. While allowing the composite wavelengths to continue, it also allows the insertion of another wavelength to the link. This creates virtual point-to-point applications from the site to the central location, or point-to-point from one site to another. (See Figure 2 below). The OADM modules are completely passive and can support any protocol when used in conjunction with Canoga Perkins’ CWDM transponder product line. NEBS Level 3 Certification allows the OADMs to be used in Central Office locations, co-location with carrier class equipment or with Canoga Perkins’ UCS 1000 Technology platform.

To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The passive OADM module allows users to drop a specific optical wavelength at any point in the application or insert another wavelength to the link. This can be done on one pair of singlemode fiber instead of multiple pairs. Drop and Continue allows the user to drop a discrete wavelength from the optical link while allowing the rest of the wavelengths to pass. This creates a virtual point-to-point application from any site along the link back to the central location. (See Figure 1 below).

Drop and Insert is similar to Drop and Continue. While allowing the composite wavelengths to continue, it also allows the insertion of another wavelength to the link. This creates virtual point-to-point applications from the site to the central location, or point-to-point from one site to another. (See Figure 2 below).

The OADM modules are completely passive and can support any protocol when used in conjunction with Canoga Perkins’ CWDM transponder product line. NEBS Level 3 Certification allows the OADMs to be used in Central Office locations, co-location with carrier class equipment or with Canoga Perkins’ UCS 1000 Technology platform.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Network Equipment Network Equipment
Product Number OADM OADM
Product Name Drop and Continue or Drop and Insert Multiplexer Drop and Continue or Drop and Insert Multiplexer
Network Equipment Multiplexer Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

50155 Certified Unmanaged Industrial PoE+ Switches - SEN-9428P-24V-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount; Wall Mount (optional feature)
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details