Data Connect Enterprise, Inc. Datasheets for Bit Error Rate Testers
Bit error rate testers are devices or procedures that measure the bit error rate (BER) for a specific transmission.
Bit Error Rate Testers: Learn more
| Product Name | Notes |
|---|---|
| FEATURES The LBT is a Bit Error Rate Tester for testing synchronous or asynchronous modems and other DCEs. Testing can be conducted over full duplex or half duplex links. The... | |
| FEATURES HBT is a Bit Error Rate Tester for testing synchronous modems and other DCEs. HBT operates at data rates from 32 kbps to 2.048 Mbps, including 1.544 Mbps, and... | |
| When the BERT is testing a synchronous device, a CCITT 511 pattern is transmitted. The BERT receiver verifies that the returning data is error-free, at which point the LED is... |