Data Connect Enterprise, Inc. Powered Statistical Multiplexer Model 3028

Description
The 3028 Turbo provides high performance, easy installation and operation, and full compatibility with the DCX® multiplexer series. With the 3028 Turbo you can diagnose problems, check traffic statistics, review channel status and monitor events on the multiplexer and communications line from the front panel or a supervisory terminal. These capabilities are provided for both the local and remote devices. Link Down and Data Loss Status signals and a programmable Krypto Reset Pulse are provided on the supervisory interface. With the 3028 Turbo, a user can consolidate synchronous (SDLC/HDLC) or asynchronous data from as many as eight terminals or CPU ports on a single synchronous modem or DSU link, thus reducing facilities costs. Error detection is provided through the use of a 16 bit Cyclical Redundancy Check (CRC). In the event of an error, the 3028 Turbo automatically retransmits the data to insure error free reception. Several flow control methods are user-selectable, providing optimal data transfer.
Description
The 3028 Turbo provides high performance, easy installation and operation, and full compatibility with the DCX® multiplexer series. With the 3028 Turbo you can diagnose problems, check traffic statistics, review channel status and monitor events on the multiplexer and communications line from the front panel or a supervisory terminal. These capabilities are provided for both the local and remote devices. Link Down and Data Loss Status signals and a programmable Krypto Reset Pulse are provided on the supervisory interface. With the 3028 Turbo, a user can consolidate synchronous (SDLC/HDLC) or asynchronous data from as many as eight terminals or CPU ports on a single synchronous modem or DSU link, thus reducing facilities costs. Error detection is provided through the use of a 16 bit Cyclical Redundancy Check (CRC). In the event of an error, the 3028 Turbo automatically retransmits the data to insure error free reception. Several flow control methods are user-selectable, providing optimal data transfer.

Suppliers

Company
Product
Description
Supplier Links
Powered Statistical Multiplexer - Model 3028 - Data Connect Enterprise, Inc.
Olney, MD, USA
Powered Statistical Multiplexer
Model 3028
Powered Statistical Multiplexer Model 3028
The 3028 Turbo provides high performance, easy installation and operation, and full compatibility with the DCX® multiplexer series. With the 3028 Turbo you can diagnose problems, check traffic statistics, review channel status and monitor events on the multiplexer and communications line from the front panel or a supervisory terminal. These capabilities are provided for both the local and remote devices. Link Down and Data Loss Status signals and a programmable Krypto Reset Pulse are provided on the supervisory interface. With the 3028 Turbo, a user can consolidate synchronous (SDLC/HDLC) or asynchronous data from as many as eight terminals or CPU ports on a single synchronous modem or DSU link, thus reducing facilities costs. Error detection is provided through the use of a 16 bit Cyclical Redundancy Check (CRC). In the event of an error, the 3028 Turbo automatically retransmits the data to insure error free reception. Several flow control methods are user-selectable, providing optimal data transfer.

The 3028 Turbo provides high performance, easy installation and operation, and full compatibility with the DCX® multiplexer series. With the 3028 Turbo you can diagnose problems, check traffic statistics, review channel status and monitor events on the multiplexer and communications line from the front panel or a supervisory terminal. These capabilities are provided for both the local and remote devices. Link Down and Data Loss Status signals and a programmable Krypto Reset Pulse are provided on the supervisory interface.

With the 3028 Turbo, a user can consolidate synchronous (SDLC/HDLC) or asynchronous data from as many as eight terminals or CPU ports on a single synchronous modem or DSU link, thus reducing facilities costs. Error detection is provided through the use of a 16 bit Cyclical Redundancy Check (CRC). In the event of an error, the 3028 Turbo automatically retransmits the data to insure error free reception. Several flow control methods are user-selectable, providing optimal data transfer.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 3028
Product Name Powered Statistical Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 1890537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details