Data Connect Enterprise, Inc. Modem DSP9612

Description
Data Connect FastPoll DSP9612The Data Connect FastPoll DSP9612 is a triple mode, full-featured 9600 QAM Fast Poll, ITU V.23 and Bell 202T leased line or private wire modem with the fastest training time in the industry: 23msec RTS/CTS delay at 9600 bps and 8 ms in Bell 202T Mode.Ideal for utility and industrial automation multi-dropping applications, including SCADA systems, traffic automation and oil or gas automation projects, where an unlimited number of drops is desirable at ranges up to 16 miles (26 Km). The DSP9612 is a modem designed for 4-wire, full-duplex or 2-wire, half-duplex operation over a voice-band leased line or private copper wire. The modem design utilizes the latest digital-signal processing (DSP) technology to achieve high performance with an adaptive equalizer for the best operation on the poor unconditioned lines.In FastPoll Mode (9600/4800 bps), the DSP9612 employs Data Connect ’ proprietary modulation and encoding scheme to achieve fast modem training time. In V.23 or Bell 202T Mode, the modem is also backward compatible with V.23 (0 – 1200) or Bell 202T (0 – 1800 bps) modems. Ideal for systems where fast response, short training time and low throughput delay is required, the FastPoll is optimized for fast receiver equalizer training and extremely low throughput delay.The triple mode capability allows the DSP9612 to communicate with existing V.23 or Bell 202T remote modems at up to 1800 bps, which can then be upgraded at a later date to Data Connect DSP9612 FastPoll standalone modems and switched to 9600 bps.Three models are available: Rack Mount (RM) for insertion into a RM16 nest, Standalone AC/DC powered (FP) and Standalone low voltage DC powered (LV). Auto RTS is a new feature allowing multidrop for devices with 3 wire data interfaces and no control signals (no RTS signal) required.
Description
Data Connect FastPoll DSP9612The Data Connect FastPoll DSP9612 is a triple mode, full-featured 9600 QAM Fast Poll, ITU V.23 and Bell 202T leased line or private wire modem with the fastest training time in the industry: 23msec RTS/CTS delay at 9600 bps and 8 ms in Bell 202T Mode.Ideal for utility and industrial automation multi-dropping applications, including SCADA systems, traffic automation and oil or gas automation projects, where an unlimited number of drops is desirable at ranges up to 16 miles (26 Km). The DSP9612 is a modem designed for 4-wire, full-duplex or 2-wire, half-duplex operation over a voice-band leased line or private copper wire. The modem design utilizes the latest digital-signal processing (DSP) technology to achieve high performance with an adaptive equalizer for the best operation on the poor unconditioned lines.In FastPoll Mode (9600/4800 bps), the DSP9612 employs Data Connect ’ proprietary modulation and encoding scheme to achieve fast modem training time. In V.23 or Bell 202T Mode, the modem is also backward compatible with V.23 (0 – 1200) or Bell 202T (0 – 1800 bps) modems. Ideal for systems where fast response, short training time and low throughput delay is required, the FastPoll is optimized for fast receiver equalizer training and extremely low throughput delay.The triple mode capability allows the DSP9612 to communicate with existing V.23 or Bell 202T remote modems at up to 1800 bps, which can then be upgraded at a later date to Data Connect DSP9612 FastPoll standalone modems and switched to 9600 bps.Three models are available: Rack Mount (RM) for insertion into a RM16 nest, Standalone AC/DC powered (FP) and Standalone low voltage DC powered (LV). Auto RTS is a new feature allowing multidrop for devices with 3 wire data interfaces and no control signals (no RTS signal) required.

Suppliers

Company
Product
Description
Supplier Links
Modem DSP9612
Data Connect FastPoll DSP9612The Data Connect FastPoll DSP9612 is a triple mode, full-featured 9600 QAM Fast Poll, ITU V.23 and Bell 202T leased line or private wire modem with the fastest training time in the industry: 23msec RTS/CTS delay at 9600 bps and 8 ms in Bell 202T Mode.Ideal for utility and industrial automation multi-dropping applications, including SCADA systems, traffic automation and oil or gas automation projects, where an unlimited number of drops is desirable at ranges up to 16 miles (26 Km). The DSP9612 is a modem designed for 4-wire, full-duplex or 2-wire, half-duplex operation over a voice-band leased line or private copper wire. The modem design utilizes the latest digital-signal processing (DSP) technology to achieve high performance with an adaptive equalizer for the best operation on the poor unconditioned lines.In FastPoll Mode (9600/4800 bps), the DSP9612 employs Data Connect ’ proprietary modulation and encoding scheme to achieve fast modem training time. In V.23 or Bell 202T Mode, the modem is also backward compatible with V.23 (0 – 1200) or Bell 202T (0 – 1800 bps) modems. Ideal for systems where fast response, short training time and low throughput delay is required, the FastPoll is optimized for fast receiver equalizer training and extremely low throughput delay.The triple mode capability allows the DSP9612 to communicate with existing V.23 or Bell 202T remote modems at up to 1800 bps, which can then be upgraded at a later date to Data Connect DSP9612 FastPoll standalone modems and switched to 9600 bps.Three models are available: Rack Mount (RM) for insertion into a RM16 nest, Standalone AC/DC powered (FP) and Standalone low voltage DC powered (LV). Auto RTS is a new feature allowing multidrop for devices with 3 wire data interfaces and no control signals (no RTS signal) required.

Data Connect FastPoll DSP9612The Data Connect FastPoll DSP9612 is a triple mode, full-featured 9600 QAM Fast Poll, ITU V.23 and Bell 202T leased line or private wire modem with the fastest training time in the industry: 23msec RTS/CTS delay at 9600 bps and 8 ms in Bell 202T Mode.Ideal for utility and industrial automation multi-dropping applications, including SCADA systems, traffic automation and oil or gas automation projects, where an unlimited number of drops is desirable at ranges up to 16 miles (26 Km). The DSP9612 is a modem designed for 4-wire, full-duplex or 2-wire, half-duplex operation over a voice-band leased line or private copper wire. The modem design utilizes the latest digital-signal processing (DSP) technology to achieve high performance with an adaptive equalizer for the best operation on the poor unconditioned lines.In FastPoll Mode (9600/4800 bps), the DSP9612 employs Data Connect ’ proprietary modulation and encoding scheme to achieve fast modem training time. In V.23 or Bell 202T Mode, the modem is also backward compatible with V.23 (0 – 1200) or Bell 202T (0 – 1800 bps) modems. Ideal for systems where fast response, short training time and low throughput delay is required, the FastPoll is optimized for fast receiver equalizer training and extremely low throughput delay.The triple mode capability allows the DSP9612 to communicate with existing V.23 or Bell 202T remote modems at up to 1800 bps, which can then be upgraded at a later date to Data Connect DSP9612 FastPoll standalone modems and switched to 9600 bps.Three models are available: Rack Mount (RM) for insertion into a RM16 nest, Standalone AC/DC powered (FP) and Standalone low voltage DC powered (LV). Auto RTS is a new feature allowing multidrop for devices with 3 wire data interfaces and no control signals (no RTS signal) required.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number DSP9612
Product Name Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details