RAD Data Communications, Inc. 24 Channel Statistical Multiplexer STM-24

Description
FEATURES Multiplex statistically 8, 16 or 24 async channels onto a single sync link Asynchronous channel data rates up to 19.2 kbps Composite link data rate up to 64 kbps Composite link interfaces: V.24/RS-232, V.35, X.21 and RS-530 Independent hard and soft flow control for each channel Control signal passed end-to-end, bi-directional Menu controlled configuration and diagnostics Downloading of system parameters Permanent storage for system parameters Password secured access The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single synchronous link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps and has four selectable interfaces: V.24/RS-232 V.35 X.21 RS-530. Powerful error detection and automatic retransmission ensures error free performance. The STMs feature independent hard and soft flow control for each channel. End-to-end flow control can be initiated from DTE to DTE or from the STM channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications. Any sub-channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access prevents unauthorized alteration of the system configuration. The STMs feature permanent storage of the user-programmed system configuration, using non-volatile memory and downloading of the configuration parameters. Comprehensive diagnostic capabilities provide local and remote loopbacks on the sub-channels or on the composite channel, as well as testing of the modems between two STM units. The STMs are designed for desktop or 19" rack installation. Sub-channel connections are made via RJ-45 connectors located on the front panel. The STMs can be connected to RAD's APS and SPS packet switching products for expanding the number of async channels in PAD/FRAD applications
Description
FEATURES Multiplex statistically 8, 16 or 24 async channels onto a single sync link Asynchronous channel data rates up to 19.2 kbps Composite link data rate up to 64 kbps Composite link interfaces: V.24/RS-232, V.35, X.21 and RS-530 Independent hard and soft flow control for each channel Control signal passed end-to-end, bi-directional Menu controlled configuration and diagnostics Downloading of system parameters Permanent storage for system parameters Password secured access The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single synchronous link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps and has four selectable interfaces: V.24/RS-232 V.35 X.21 RS-530. Powerful error detection and automatic retransmission ensures error free performance. The STMs feature independent hard and soft flow control for each channel. End-to-end flow control can be initiated from DTE to DTE or from the STM channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications. Any sub-channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access prevents unauthorized alteration of the system configuration. The STMs feature permanent storage of the user-programmed system configuration, using non-volatile memory and downloading of the configuration parameters. Comprehensive diagnostic capabilities provide local and remote loopbacks on the sub-channels or on the composite channel, as well as testing of the modems between two STM units. The STMs are designed for desktop or 19" rack installation. Sub-channel connections are made via RJ-45 connectors located on the front panel. The STMs can be connected to RAD's APS and SPS packet switching products for expanding the number of async channels in PAD/FRAD applications

Suppliers

Company
Product
Description
Supplier Links
24 Channel Statistical Multiplexer - STM-24 - Data Connect Enterprise, Inc.
Olney, MD, USA
24 Channel Statistical Multiplexer
STM-24
24 Channel Statistical Multiplexer STM-24
FEATURES Multiplex statistically 8, 16 or 24 async channels onto a single sync link Asynchronous channel data rates up to 19.2 kbps Composite link data rate up to 64 kbps Composite link interfaces: V.24/RS-232, V.35, X.21 and RS-530 Independent hard and soft flow control for each channel Control signal passed end-to-end, bi-directional Menu controlled configuration and diagnostics Downloading of system parameters Permanent storage for system parameters Password secured access The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single synchronous link. Three models are available: STM - 8 with 8 asynchronous channels STM - 16 with 16 asynchronous channels STM - 24 with 24 asynchronous channels. The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps and has four selectable interfaces: V.24/RS-232 V.35 X.21 RS-530. Powerful error detection and automatic retransmission ensures error free performance. The STMs feature independent hard and soft flow control for each channel. End-to-end flow control can be initiated from DTE to DTE or from the STM channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications. Any sub-channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access prevents unauthorized alteration of the system configuration. The STMs feature permanent storage of the user-programmed system configuration, using non-volatile memory and downloading of the configuration parameters. Comprehensive diagnostic capabilities provide local and remote loopbacks on the sub-channels or on the composite channel, as well as testing of the modems between two STM units. The STMs are designed for desktop or 19" rack installation. Sub-channel connections are made via RJ-45 connectors located on the front panel. The STMs can be connected to RAD's APS and SPS packet switching products for expanding the number of async channels in PAD/FRAD applications

FEATURES

  • Multiplex statistically 8, 16 or 24 async channels onto a single sync link
  • Asynchronous channel data rates up to 19.2 kbps
  • Composite link data rate up to 64 kbps
  • Composite link interfaces: V.24/RS-232, V.35, X.21 and RS-530
  • Independent hard and soft flow control for each channel
  • Control signal passed end-to-end, bi-directional
  • Menu controlled configuration and diagnostics
  • Downloading of system parameters
  • Permanent storage for system parameters
  • Password secured access
  • The STM high speed statistical multiplexers, integrate up to 24 asynchronous channels onto a single synchronous link. Three models are available:
    • STM - 8 with 8 asynchronous channels
    • STM - 16 with 16 asynchronous channels
    • STM - 24 with 24 asynchronous channels.
  • The channel data rates are from 75 bps up to 19.2 kbps. The synchronous composite link operates at up to 64 kbps and has four selectable interfaces:
    • V.24/RS-232
    • V.35
    • X.21
    • RS-530.
  • Powerful error detection and automatic retransmission ensures error free performance.
  • The STMs feature independent hard and soft flow control for each channel. End-to-end flow control can be initiated from DTE to DTE or from the STM channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications.
  • Any sub-channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access prevents unauthorized alteration of the system configuration.
  • The STMs feature permanent storage of the user-programmed system configuration, using non-volatile memory and downloading of the configuration parameters.
  • Comprehensive diagnostic capabilities provide local and remote loopbacks on the sub-channels or on the composite channel, as well as testing of the modems between two STM units.
  • The STMs are designed for desktop or 19" rack installation. Sub-channel connections are made via RJ-45 connectors located on the front panel.
  • The STMs can be connected to RAD's APS and SPS packet switching products for expanding the number of async channels in PAD/FRAD applications
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number STM-24
Product Name 24 Channel Statistical Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 0.0100 to 1 Gbps
View Details