Data Connect Enterprise, Inc. Modem V.3600LP+

Description
Remote access modem offer significant cost savings and reduce network downtimes by eliminating the need to dispatch personnel to remote sites to reconfigure alarm and control systems, phone switches, diagnostic ports, remote access servers, and supervisory channels. However, these benefits come with the risk that unauthorized access to remote facilities could disrupt your network and cripple your business operation with the Data Connect V.3600LP+ Series family of remote access modems, it is no longer necessary to accept the security risk associated with unprotected remote access installations. Data Connect ‘s V.3600LP+ series provides the full range of advanced modem features found in our series V.3600LP family, combined with a comprehensive set of security and access control features. The V.300LP+ Series implements the full range of security features defined in the Bell core Local Access and Requirements (LSSGR) in a cost effective industrial package. If you are managing highly secure remote access points, The V.3600LP+ series modems offer the most advanced security features available. Now you can access remote configuration, diagnostic, console ports, and supervisory and control channels over secure connections. With the V.3600LP+ Series, password protection, the cornerstone of most security strategies, can augment with a wide range of feature options. These features can be used to implement the multi-faceted type of access control recommended by most security experts. In addition, a comprehensive audit trial provides a historical view of access attempts, allowing your security personnel to identify “at risk” facilities. Features User ID/Password-Capable of storing as many as 400 passwords can be configured to operate with or without a password prompt. Retry Limits-Designed to foil the conventional trial and error approach to unauthorized access. Caller ID Verification-The Caller ID feature requires that caller’s telephone number present in the modem’s database. Non-registered numbers will not receive modem supervision. Closed User Groups- Built in challenge response algorithms may be enabled to create closed user groups of DCE security modem Automatic Call Back-Is configured to initiate a call back to a users modem, insuring that access is originated from known terminal or locations. Password Aging –Insures that passwords are changed on a specified schedule. Enforced Syntax- Implements password policies with regards to alpha, numeric and control type characters Audit Trial with Precision Time Keeping-With the audit trial facilities, there is never a question about who has gained access or who has tried to gain access of your installation. All attempts to access a V.3600LP+ series device are stored in a nonvolatile audit trail along with the date and time.
Description
Remote access modem offer significant cost savings and reduce network downtimes by eliminating the need to dispatch personnel to remote sites to reconfigure alarm and control systems, phone switches, diagnostic ports, remote access servers, and supervisory channels. However, these benefits come with the risk that unauthorized access to remote facilities could disrupt your network and cripple your business operation with the Data Connect V.3600LP+ Series family of remote access modems, it is no longer necessary to accept the security risk associated with unprotected remote access installations. Data Connect ‘s V.3600LP+ series provides the full range of advanced modem features found in our series V.3600LP family, combined with a comprehensive set of security and access control features. The V.300LP+ Series implements the full range of security features defined in the Bell core Local Access and Requirements (LSSGR) in a cost effective industrial package. If you are managing highly secure remote access points, The V.3600LP+ series modems offer the most advanced security features available. Now you can access remote configuration, diagnostic, console ports, and supervisory and control channels over secure connections. With the V.3600LP+ Series, password protection, the cornerstone of most security strategies, can augment with a wide range of feature options. These features can be used to implement the multi-faceted type of access control recommended by most security experts. In addition, a comprehensive audit trial provides a historical view of access attempts, allowing your security personnel to identify “at risk” facilities. Features User ID/Password-Capable of storing as many as 400 passwords can be configured to operate with or without a password prompt. Retry Limits-Designed to foil the conventional trial and error approach to unauthorized access. Caller ID Verification-The Caller ID feature requires that caller’s telephone number present in the modem’s database. Non-registered numbers will not receive modem supervision. Closed User Groups- Built in challenge response algorithms may be enabled to create closed user groups of DCE security modem Automatic Call Back-Is configured to initiate a call back to a users modem, insuring that access is originated from known terminal or locations. Password Aging –Insures that passwords are changed on a specified schedule. Enforced Syntax- Implements password policies with regards to alpha, numeric and control type characters Audit Trial with Precision Time Keeping-With the audit trial facilities, there is never a question about who has gained access or who has tried to gain access of your installation. All attempts to access a V.3600LP+ series device are stored in a nonvolatile audit trail along with the date and time.

Suppliers

Company
Product
Description
Supplier Links
Remote access modem offer significant cost savings and reduce network downtimes by eliminating the need to dispatch personnel to remote sites to reconfigure alarm and control systems, phone switches, diagnostic ports, remote access servers, and supervisory channels. However, these benefits come with the risk that unauthorized access to remote facilities could disrupt your network and cripple your business operation with the Data Connect V.3600LP+ Series family of remote access modems, it is no longer necessary to accept the security risk associated with unprotected remote access installations. Data Connect ‘s V.3600LP+ series provides the full range of advanced modem features found in our series V.3600LP family, combined with a comprehensive set of security and access control features. The V.300LP+ Series implements the full range of security features defined in the Bell core Local Access and Requirements (LSSGR) in a cost effective industrial package. If you are managing highly secure remote access points, The V.3600LP+ series modems offer the most advanced security features available. Now you can access remote configuration, diagnostic, console ports, and supervisory and control channels over secure connections. With the V.3600LP+ Series, password protection, the cornerstone of most security strategies, can augment with a wide range of feature options. These features can be used to implement the multi-faceted type of access control recommended by most security experts. In addition, a comprehensive audit trial provides a historical view of access attempts, allowing your security personnel to identify “at risk” facilities. Features User ID/Password-Capable of storing as many as 400 passwords can be configured to operate with or without a password prompt. Retry Limits-Designed to foil the conventional trial and error approach to unauthorized access. Caller ID Verification-The Caller ID feature requires that caller’s telephone number present in the modem’s database. Non-registered numbers will not receive modem supervision. Closed User Groups- Built in challenge response algorithms may be enabled to create closed user groups of DCE security modem Automatic Call Back-Is configured to initiate a call back to a users modem, insuring that access is originated from known terminal or locations. Password Aging –Insures that passwords are changed on a specified schedule. Enforced Syntax- Implements password policies with regards to alpha, numeric and control type characters Audit Trial with Precision Time Keeping-With the audit trial facilities, there is never a question about who has gained access or who has tried to gain access of your installation. All attempts to access a V.3600LP+ series device are stored in a nonvolatile audit trail along with the date and time.

Remote access modem offer significant cost savings and reduce network downtimes by eliminating the need to dispatch personnel to remote sites to reconfigure alarm and control systems, phone switches, diagnostic ports, remote access servers, and supervisory channels. However, these benefits come with the risk that unauthorized access to remote facilities could disrupt your network and cripple your business operation with the Data Connect V.3600LP+ Series family of remote access modems, it is no longer necessary to accept the security risk associated with unprotected remote access installations. Data Connect ‘s V.3600LP+ series provides the full range of advanced modem features found in our series V.3600LP family, combined with a comprehensive set of security and access control features. The V.300LP+ Series implements the full range of security features defined in the Bell core Local Access and Requirements (LSSGR) in a cost effective industrial package. If you are managing highly secure remote access points, The V.3600LP+ series modems offer the most advanced security features available. Now you can access remote configuration, diagnostic, console ports, and supervisory and control channels over secure connections. With the V.3600LP+ Series, password protection, the cornerstone of most security strategies, can augment with a wide range of feature options. These features can be used to implement the multi-faceted type of access control recommended by most security experts. In addition, a comprehensive audit trial provides a historical view of access attempts, allowing your security personnel to identify “at risk” facilities.

Features

  • User ID/Password-Capable of storing as many as 400 passwords can be configured to operate with or without a password prompt.
  • Retry Limits-Designed to foil the conventional trial and error approach to unauthorized access.
  • Caller ID Verification-The Caller ID feature requires that caller’s telephone number present in the modem’s database.
  • Non-registered numbers will not receive modem supervision.
  • Closed User Groups- Built in challenge response algorithms may be enabled to create closed user groups of DCE security modem
  • Automatic Call Back-Is configured to initiate a call back to a users modem, insuring that access is originated from known terminal or locations.
  • Password Aging –Insures that passwords are changed on a specified schedule.
  • Enforced Syntax- Implements password policies with regards to alpha, numeric and control type characters
  • Audit Trial with Precision Time Keeping-With the audit trial facilities, there is never a question about who has gained access or who has tried to gain access of your installation.
  • All attempts to access a V.3600LP+ series device are stored in a nonvolatile audit trail along with the date and time.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number V.3600LP+
Product Name Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - 2084-BB-SE408-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details