Data Connect Enterprise, Inc. E1/T1 Fiber Optic Multiplexer Model 3240S

Description
The Model 3240S is a managed T1/E1 Fiber Optic Multiplexer designed for maximum network uptime and control. The 3240S extends G.703 compliant T1 and E1 circuits over fiber in point-to-point configurations. Distances up to 90km can be achieved utilizing extended distance optics, or the economical multimode LED optics may be sufficient for shorter distance requirements. I/O modules enable the user to expand the network as needed, while optional redundant power and optics guarantee the highest level of reliability available. An optional field installable SNMP module enables the network manager to monitor, configure, test, and track performance of the system and individual channels. This feature also enables the network manager to detect, troubleshoot, and correct problems in a timely manner. Functions such as reconfiguration of an individual channel line coding is a simple remote function. Software updates are easily accomplished via a remote connection utilizing TFTP over the serial connection or in-band Ethernet to flash memory. All of these features add up to an easy-to-use product that ensures a trouble free network for all users. Expand the network, make changes, and rest assured that the network is backed up with the highest level of redundancy available today. FEATURES OF Canoga Model 3240S E1/T1 Fiber Optic Multiplexer G.703 T1/E1 Modules SNMP Management with Enterprise MIB Redundant AC and/or DC Power Multimode or Single Mode Fiber Redundant Optics Hot-swappable I/O Modules Four or Eight T1 Channels Three or Six E1 Channels Up to Eight NX64kbps/NX56kbps Channels 10BASE-T and EIA-232 Management Interfaces Management Module Supports SLIP, TFTP, TELNET Fiber Optic tension Leader
Description
The Model 3240S is a managed T1/E1 Fiber Optic Multiplexer designed for maximum network uptime and control. The 3240S extends G.703 compliant T1 and E1 circuits over fiber in point-to-point configurations. Distances up to 90km can be achieved utilizing extended distance optics, or the economical multimode LED optics may be sufficient for shorter distance requirements. I/O modules enable the user to expand the network as needed, while optional redundant power and optics guarantee the highest level of reliability available. An optional field installable SNMP module enables the network manager to monitor, configure, test, and track performance of the system and individual channels. This feature also enables the network manager to detect, troubleshoot, and correct problems in a timely manner. Functions such as reconfiguration of an individual channel line coding is a simple remote function. Software updates are easily accomplished via a remote connection utilizing TFTP over the serial connection or in-band Ethernet to flash memory. All of these features add up to an easy-to-use product that ensures a trouble free network for all users. Expand the network, make changes, and rest assured that the network is backed up with the highest level of redundancy available today. FEATURES OF Canoga Model 3240S E1/T1 Fiber Optic Multiplexer G.703 T1/E1 Modules SNMP Management with Enterprise MIB Redundant AC and/or DC Power Multimode or Single Mode Fiber Redundant Optics Hot-swappable I/O Modules Four or Eight T1 Channels Three or Six E1 Channels Up to Eight NX64kbps/NX56kbps Channels 10BASE-T and EIA-232 Management Interfaces Management Module Supports SLIP, TFTP, TELNET Fiber Optic tension Leader

Suppliers

Company
Product
Description
Supplier Links
E1/T1 Fiber Optic Multiplexer - Model 3240S - Data Connect Enterprise, Inc.
Olney, MD, USA
E1/T1 Fiber Optic Multiplexer
Model 3240S
E1/T1 Fiber Optic Multiplexer Model 3240S
The Model 3240S is a managed T1/E1 Fiber Optic Multiplexer designed for maximum network uptime and control. The 3240S extends G.703 compliant T1 and E1 circuits over fiber in point-to-point configurations. Distances up to 90km can be achieved utilizing extended distance optics, or the economical multimode LED optics may be sufficient for shorter distance requirements. I/O modules enable the user to expand the network as needed, while optional redundant power and optics guarantee the highest level of reliability available. An optional field installable SNMP module enables the network manager to monitor, configure, test, and track performance of the system and individual channels. This feature also enables the network manager to detect, troubleshoot, and correct problems in a timely manner. Functions such as reconfiguration of an individual channel line coding is a simple remote function. Software updates are easily accomplished via a remote connection utilizing TFTP over the serial connection or in-band Ethernet to flash memory. All of these features add up to an easy-to-use product that ensures a trouble free network for all users. Expand the network, make changes, and rest assured that the network is backed up with the highest level of redundancy available today. FEATURES OF Canoga Model 3240S E1/T1 Fiber Optic Multiplexer G.703 T1/E1 Modules SNMP Management with Enterprise MIB Redundant AC and/or DC Power Multimode or Single Mode Fiber Redundant Optics Hot-swappable I/O Modules Four or Eight T1 Channels Three or Six E1 Channels Up to Eight NX64kbps/NX56kbps Channels 10BASE-T and EIA-232 Management Interfaces Management Module Supports SLIP, TFTP, TELNET Fiber Optic tension Leader
The Model 3240S is a managed T1/E1 Fiber Optic Multiplexer designed for maximum network uptime and control. The 3240S extends G.703 compliant T1 and E1 circuits over fiber in point-to-point configurations. Distances up to 90km can be achieved utilizing extended distance optics, or the economical multimode LED optics may be sufficient for shorter distance requirements. I/O modules enable the user to expand the network as needed, while optional redundant power and optics guarantee the highest level of reliability available. An optional field installable SNMP module enables the network manager to monitor, configure, test, and track performance of the system and individual channels. This feature also enables the network manager to detect, troubleshoot, and correct problems in a timely manner. Functions such as reconfiguration of an individual channel line coding is a simple remote function. Software updates are easily accomplished via a remote connection utilizing TFTP over the serial connection or in-band Ethernet to flash memory. All of these features add up to an easy-to-use product that ensures a trouble free network for all users. Expand the network, make changes, and rest assured that the network is backed up with the highest level of redundancy available today.

FEATURES OF Canoga Model 3240S E1/T1 Fiber Optic Multiplexer

G.703 T1/E1 Modules
SNMP Management with Enterprise MIB
Redundant AC and/or DC Power
Multimode or Single Mode Fiber
Redundant Optics
Hot-swappable I/O Modules
Four or Eight T1 Channels
Three or Six E1 Channels
Up to Eight NX64kbps/NX56kbps Channels
10BASE-T and EIA-232 Management Interfaces
Management Module Supports SLIP, TFTP, TELNET Fiber Optic tension Leader

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 3240S
Product Name E1/T1 Fiber Optic Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details