Data Connect Enterprise, Inc. 4-Port ADSL2+ Wireless Router Device 5204A-GRD

Description
Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster speed when using ADSL Internet connection. With integrated Wireless 802.11g AP, the router enables you to surf the internet anywhere in your home. The router lets you share high-speed ADSL Internet connection, even faster with advanced ADSL2+ capability of downstream rate up to 24Mbps. The powerful SOHO Firewall feature protects against hackers’ attacks when you surf the Internet. VPN pass-through is also built-in for secure access. In addition, the web-based Graphic User Interface allows you to install and manage your network easily. The Data Connect 5204A-GRD makes fast wireless net surfing affordable and easy – Going online is just ‘plug & play’. Features 802.11g Wireless Access Point with Radius of up to 100M or more, WEP 64 (128 bits key length; WPA-PSK/ WPA2-PSK support High speed Internet access with ADSL2/2+; backward compatible with ADSL Integrated with 4-port Ethernet switch SOHO Firewall Security with DoS Prevention and Packet Filtering Universal Plug and Play (UPnP) Compliant Dynamic Domain Name System (DDNS) Support Virtual Private Network (VPN) pass-through Easy Network Management Ideal for Home and SOHO Users Supports TR-069*2 802.Q VLAN tagging and Lane (LAN Emulation)
Description
Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster speed when using ADSL Internet connection. With integrated Wireless 802.11g AP, the router enables you to surf the internet anywhere in your home. The router lets you share high-speed ADSL Internet connection, even faster with advanced ADSL2+ capability of downstream rate up to 24Mbps. The powerful SOHO Firewall feature protects against hackers’ attacks when you surf the Internet. VPN pass-through is also built-in for secure access. In addition, the web-based Graphic User Interface allows you to install and manage your network easily. The Data Connect 5204A-GRD makes fast wireless net surfing affordable and easy – Going online is just ‘plug & play’. Features 802.11g Wireless Access Point with Radius of up to 100M or more, WEP 64 (128 bits key length; WPA-PSK/ WPA2-PSK support High speed Internet access with ADSL2/2+; backward compatible with ADSL Integrated with 4-port Ethernet switch SOHO Firewall Security with DoS Prevention and Packet Filtering Universal Plug and Play (UPnP) Compliant Dynamic Domain Name System (DDNS) Support Virtual Private Network (VPN) pass-through Easy Network Management Ideal for Home and SOHO Users Supports TR-069*2 802.Q VLAN tagging and Lane (LAN Emulation)

Suppliers

Company
Product
Description
Supplier Links
4-Port ADSL2+ Wireless Router Device - 5204A-GRD - Data Connect Enterprise, Inc.
Olney, MD, USA
4-Port ADSL2+ Wireless Router Device
5204A-GRD
4-Port ADSL2+ Wireless Router Device 5204A-GRD
Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster speed when using ADSL Internet connection. With integrated Wireless 802.11g AP, the router enables you to surf the internet anywhere in your home. The router lets you share high-speed ADSL Internet connection, even faster with advanced ADSL2+ capability of downstream rate up to 24Mbps. The powerful SOHO Firewall feature protects against hackers’ attacks when you surf the Internet. VPN pass-through is also built-in for secure access. In addition, the web-based Graphic User Interface allows you to install and manage your network easily. The Data Connect 5204A-GRD makes fast wireless net surfing affordable and easy – Going online is just ‘plug & play’. Features 802.11g Wireless Access Point with Radius of up to 100M or more, WEP 64 (128 bits key length; WPA-PSK/ WPA2-PSK support High speed Internet access with ADSL2/2+; backward compatible with ADSL Integrated with 4-port Ethernet switch SOHO Firewall Security with DoS Prevention and Packet Filtering Universal Plug and Play (UPnP) Compliant Dynamic Domain Name System (DDNS) Support Virtual Private Network (VPN) pass-through Easy Network Management Ideal for Home and SOHO Users Supports TR-069*2 802.Q VLAN tagging and Lane (LAN Emulation)

Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster speed when using ADSL Internet connection. With integrated Wireless 802.11g AP, the router enables you to surf the internet anywhere in your home. The router lets you share high-speed ADSL Internet connection, even faster with advanced ADSL2+ capability of downstream rate up to 24Mbps. The powerful SOHO Firewall feature protects against hackers’ attacks when you surf the Internet. VPN pass-through is also built-in for secure access. In addition, the web-based Graphic User Interface allows you to install and manage your network easily. The Data Connect 5204A-GRD makes fast wireless net surfing affordable and easy – Going online is just ‘plug & play’.

Features

  • 802.11g Wireless Access Point with Radius of up to 100M or more, WEP 64 (128 bits key length; WPA-PSK/ WPA2-PSK support
  • High speed Internet access with ADSL2/2+; backward compatible with ADSL
  • Integrated with 4-port Ethernet switch
  • SOHO Firewall Security with DoS Prevention and Packet Filtering
  • Universal Plug and Play (UPnP) Compliant
  • Dynamic Domain Name System (DDNS)
  • Support Virtual Private Network (VPN) pass-through
  • Easy Network Management
  • Ideal for Home and SOHO Users
  • Supports TR-069*2
  • 802.Q VLAN tagging and Lane (LAN Emulation)
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 5204A-GRD
Product Name 4-Port ADSL2+ Wireless Router Device
Network Equipment Router
Area Network Type LAN Capable
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

1RU 1.08Tbps Data Center SWITCH - LN-3548Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Managed 10G Industrial PoE+ Switches-I - 9560-16GP4XS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details