RAD Data Communications, Inc. Internet Access Routers WEB RANger

Description
FEATURES WEB RANger is a compact Internet access router that connects a small- to medium-sized network to the Internet, utilizing asynchronous, synchronous, DDS, ISDN, and Frame Relay services. IP and IPX routing over PPP is implemented opposite any third party router. (See Application). WAN interfaces supported are: – – – – – Asynchronous dial-up modems operating at data rates from 2.4 kbps to 115.2 kbps Synchronous leased lines at data rates up to 1.5 Mbps Integrated ISDN basic rate terminal adapter Integrated CSU/DSU for DDS leased lines Internal Frame Relay operating at data rates up to 1.5 Mbps with auto learn of DLCI and maintenance protocol LAN interfaces supported are 10Base2, 10BaseT and AUI. Multilink PPP support enables use of ISDN at 128 kbps. Quick setup is performed via a terminal emulator attached to the control port, or by using TELNET access into the device over the LAN or WAN. HTTP configuration can be performed using a standard Web browser. Security features: – – – Internet Access authentication provided by PAP/CHAP and integral Scripting Tool Solid Firewall to protect an office LAN from undesired entry from the Internet Undesired Access to the WEB RANger via TELNET or SNMP can be blocked or password protected. The Single IP address translation feature allows a small or medium office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router. Connection On Demand (COD) allows the LAN to be connected to, or disconnected from, the Internet over ISDN or dial-up modems, according to timeout, traffic or management. An SNMP agent provides management by RADview or any other standard SNMP management station. Software downloading is available via the control port using XMODEM, and via LAN or WAN using TFTP. Parameter file downloading and uploading is available via LAN or WAN using TFTP.
Description
FEATURES WEB RANger is a compact Internet access router that connects a small- to medium-sized network to the Internet, utilizing asynchronous, synchronous, DDS, ISDN, and Frame Relay services. IP and IPX routing over PPP is implemented opposite any third party router. (See Application). WAN interfaces supported are: – – – – – Asynchronous dial-up modems operating at data rates from 2.4 kbps to 115.2 kbps Synchronous leased lines at data rates up to 1.5 Mbps Integrated ISDN basic rate terminal adapter Integrated CSU/DSU for DDS leased lines Internal Frame Relay operating at data rates up to 1.5 Mbps with auto learn of DLCI and maintenance protocol LAN interfaces supported are 10Base2, 10BaseT and AUI. Multilink PPP support enables use of ISDN at 128 kbps. Quick setup is performed via a terminal emulator attached to the control port, or by using TELNET access into the device over the LAN or WAN. HTTP configuration can be performed using a standard Web browser. Security features: – – – Internet Access authentication provided by PAP/CHAP and integral Scripting Tool Solid Firewall to protect an office LAN from undesired entry from the Internet Undesired Access to the WEB RANger via TELNET or SNMP can be blocked or password protected. The Single IP address translation feature allows a small or medium office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router. Connection On Demand (COD) allows the LAN to be connected to, or disconnected from, the Internet over ISDN or dial-up modems, according to timeout, traffic or management. An SNMP agent provides management by RADview or any other standard SNMP management station. Software downloading is available via the control port using XMODEM, and via LAN or WAN using TFTP. Parameter file downloading and uploading is available via LAN or WAN using TFTP.

Suppliers

Company
Product
Description
Supplier Links
Internet Access Routers - WEB RANger - Data Connect Enterprise, Inc.
Olney, MD, USA
Internet Access Routers
WEB RANger
Internet Access Routers WEB RANger
FEATURES WEB RANger is a compact Internet access router that connects a small- to medium-sized network to the Internet, utilizing asynchronous, synchronous, DDS, ISDN, and Frame Relay services. IP and IPX routing over PPP is implemented opposite any third party router. (See Application). WAN interfaces supported are: – – – – – Asynchronous dial-up modems operating at data rates from 2.4 kbps to 115.2 kbps Synchronous leased lines at data rates up to 1.5 Mbps Integrated ISDN basic rate terminal adapter Integrated CSU/DSU for DDS leased lines Internal Frame Relay operating at data rates up to 1.5 Mbps with auto learn of DLCI and maintenance protocol LAN interfaces supported are 10Base2, 10BaseT and AUI. Multilink PPP support enables use of ISDN at 128 kbps. Quick setup is performed via a terminal emulator attached to the control port, or by using TELNET access into the device over the LAN or WAN. HTTP configuration can be performed using a standard Web browser. Security features: – – – Internet Access authentication provided by PAP/CHAP and integral Scripting Tool Solid Firewall to protect an office LAN from undesired entry from the Internet Undesired Access to the WEB RANger via TELNET or SNMP can be blocked or password protected. The Single IP address translation feature allows a small or medium office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router. Connection On Demand (COD) allows the LAN to be connected to, or disconnected from, the Internet over ISDN or dial-up modems, according to timeout, traffic or management. An SNMP agent provides management by RADview or any other standard SNMP management station. Software downloading is available via the control port using XMODEM, and via LAN or WAN using TFTP. Parameter file downloading and uploading is available via LAN or WAN using TFTP.

FEATURES

  • WEB RANger is a compact Internet access router that connects a small- to medium-sized network to the Internet, utilizing asynchronous, synchronous, DDS, ISDN, and Frame Relay services.
  • IP and IPX routing over PPP is implemented opposite any third party router. (See Application).
  • WAN interfaces supported are:
    –
    –
    –
    –
    –
    Asynchronous dial-up modems operating at data rates
    from 2.4 kbps to 115.2 kbps
    Synchronous leased lines at data rates up to 1.5 Mbps
    Integrated ISDN basic rate terminal adapter
    Integrated CSU/DSU for DDS leased lines
    Internal Frame Relay operating at data rates up to 1.5 Mbps
    with auto learn of DLCI and maintenance protocol
  • LAN interfaces supported are 10Base2, 10BaseT and AUI.
  • Multilink PPP support enables use of ISDN at 128 kbps.
  • Quick setup is performed via a terminal emulator attached to the control port, or by using TELNET access into the device over the LAN or WAN.
  • HTTP configuration can be performed using a standard Web browser.
  • Security features:
    –
    –
    –
    Internet Access authentication provided by PAP/CHAP and
    integral Scripting Tool
    Solid Firewall to protect an office LAN from undesired entry
    from the Internet
    Undesired Access to the WEB RANger via TELNET or
    SNMP can be blocked or password protected.
  • The Single IP address translation feature allows a small or medium office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router.
  • Connection On Demand (COD) allows the LAN to be connected to, or disconnected from, the Internet over ISDN or dial-up modems, according to timeout, traffic or management.
  • An SNMP agent provides management by RADview or any other standard SNMP management station.
  • Software downloading is available via the control port using XMODEM, and via LAN or WAN using TFTP.
    Parameter file downloading and uploading is available via LAN or WAN using TFTP.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number WEB RANger
Product Name Internet Access Routers
Network Equipment Router
Unlock Full Specs
to access all available technical data