GarrettCom, Inc. Switch, 40 Port 4K220

Description
Features • High port density, with 40 ports in a 1U rackmount package, LEDs in front, connectors in rear • NEBS compliant - 48VDC, dual-source optional • 40 switched ports, organized in two banks of 20 ports each with a 200Mb/sec internal trunk interconnect • Has metal case and an auto-ranging internal power supply. • Available options include -48VDC, 24VDC, and 125VDC power, dualsource, NEBS and ETSI compliant, “Reverse” rack mount, ETSI and 23” Telco brackets, Class A EMI, and extended temperature range operation Description Magnum™ Model 4K220 40-port Switches provide high port density in the wiring center, and low cost per switched port. They boost the performance of Ethernet LANs, with the flexibility of 10Mb or 100Mb switching speed, full- or half-duplex per port for low cost per switched user port. Where vertical rack space is at a premium, the 1U 4K220 is very economical. For an equal number of ports, other solutions take double the rack space or more. With the 4K220, all rack-mount situations are covered by available brackets, including 19”, ETSI, and 23” Telco. The 40-port density in a 1U (1¾ inches high) rack-mount “reverse” package is obtained by dedicating the front of the unit to the LED indicators, and the rear of the unit to wiring and power connectors. When the unit is in operation, the status LEDs may be monitored without interference from the wiring and cables on the other side. Designed for use in Carrier Class network traffic center applications, the 40-port Magnum 4K220 Switches are easy to install and use. Addresses of attached nodes are automatically learned and maintained, adapting the switching services to network changes and expansions to provide plug-and-play operation. LEDs provide status information on each port. The Magnum 4K220 Switches are non-blocking on 20-port banks, and include large 2MB packet buffers for advanced performance, even with unbalanced loads. The dynamic 4K-node address table allows the 40-port Magnum Switches to support large networks. All of the Magnum 4K-Series, with store-and-forward switching, filter all faulty packets to minimize traffic congestion. Magnum Model 4K220 Switches have a rugged metal case and an auto-ranging power supply for operation with standard AC power worldwide. Models with optional DC input power are available. The 4K-Series and all other Magnum products are made in the USA and backed by a three-year warranty.
Description
Features • High port density, with 40 ports in a 1U rackmount package, LEDs in front, connectors in rear • NEBS compliant - 48VDC, dual-source optional • 40 switched ports, organized in two banks of 20 ports each with a 200Mb/sec internal trunk interconnect • Has metal case and an auto-ranging internal power supply. • Available options include -48VDC, 24VDC, and 125VDC power, dualsource, NEBS and ETSI compliant, “Reverse” rack mount, ETSI and 23” Telco brackets, Class A EMI, and extended temperature range operation Description Magnum™ Model 4K220 40-port Switches provide high port density in the wiring center, and low cost per switched port. They boost the performance of Ethernet LANs, with the flexibility of 10Mb or 100Mb switching speed, full- or half-duplex per port for low cost per switched user port. Where vertical rack space is at a premium, the 1U 4K220 is very economical. For an equal number of ports, other solutions take double the rack space or more. With the 4K220, all rack-mount situations are covered by available brackets, including 19”, ETSI, and 23” Telco. The 40-port density in a 1U (1¾ inches high) rack-mount “reverse” package is obtained by dedicating the front of the unit to the LED indicators, and the rear of the unit to wiring and power connectors. When the unit is in operation, the status LEDs may be monitored without interference from the wiring and cables on the other side. Designed for use in Carrier Class network traffic center applications, the 40-port Magnum 4K220 Switches are easy to install and use. Addresses of attached nodes are automatically learned and maintained, adapting the switching services to network changes and expansions to provide plug-and-play operation. LEDs provide status information on each port. The Magnum 4K220 Switches are non-blocking on 20-port banks, and include large 2MB packet buffers for advanced performance, even with unbalanced loads. The dynamic 4K-node address table allows the 40-port Magnum Switches to support large networks. All of the Magnum 4K-Series, with store-and-forward switching, filter all faulty packets to minimize traffic congestion. Magnum Model 4K220 Switches have a rugged metal case and an auto-ranging power supply for operation with standard AC power worldwide. Models with optional DC input power are available. The 4K-Series and all other Magnum products are made in the USA and backed by a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Switch, 40 Port - 4K220 - Data Connect Enterprise, Inc.
Olney, MD, USA
Switch, 40 Port
4K220
Switch, 40 Port 4K220
Features • High port density, with 40 ports in a 1U rackmount package, LEDs in front, connectors in rear • NEBS compliant - 48VDC, dual-source optional • 40 switched ports, organized in two banks of 20 ports each with a 200Mb/sec internal trunk interconnect • Has metal case and an auto-ranging internal power supply. • Available options include -48VDC, 24VDC, and 125VDC power, dualsource, NEBS and ETSI compliant, “Reverse” rack mount, ETSI and 23” Telco brackets, Class A EMI, and extended temperature range operation Description Magnum™ Model 4K220 40-port Switches provide high port density in the wiring center, and low cost per switched port. They boost the performance of Ethernet LANs, with the flexibility of 10Mb or 100Mb switching speed, full- or half-duplex per port for low cost per switched user port. Where vertical rack space is at a premium, the 1U 4K220 is very economical. For an equal number of ports, other solutions take double the rack space or more. With the 4K220, all rack-mount situations are covered by available brackets, including 19”, ETSI, and 23” Telco. The 40-port density in a 1U (1¾ inches high) rack-mount “reverse” package is obtained by dedicating the front of the unit to the LED indicators, and the rear of the unit to wiring and power connectors. When the unit is in operation, the status LEDs may be monitored without interference from the wiring and cables on the other side. Designed for use in Carrier Class network traffic center applications, the 40-port Magnum 4K220 Switches are easy to install and use. Addresses of attached nodes are automatically learned and maintained, adapting the switching services to network changes and expansions to provide plug-and-play operation. LEDs provide status information on each port. The Magnum 4K220 Switches are non-blocking on 20-port banks, and include large 2MB packet buffers for advanced performance, even with unbalanced loads. The dynamic 4K-node address table allows the 40-port Magnum Switches to support large networks. All of the Magnum 4K-Series, with store-and-forward switching, filter all faulty packets to minimize traffic congestion. Magnum Model 4K220 Switches have a rugged metal case and an auto-ranging power supply for operation with standard AC power worldwide. Models with optional DC input power are available. The 4K-Series and all other Magnum products are made in the USA and backed by a three-year warranty.

Features
• High port density, with 40 ports in a 1U rackmount package, LEDs in front, connectors in rear

• NEBS compliant - 48VDC, dual-source optional

• 40 switched ports, organized in two banks of 20 ports each with a 200Mb/sec internal trunk interconnect

• Has metal case and an auto-ranging internal power supply.

• Available options include -48VDC, 24VDC, and 125VDC power, dualsource, NEBS and ETSI compliant, “Reverse” rack mount, ETSI and 23” Telco brackets, Class A EMI, and extended temperature range operation

Description

Magnum™ Model 4K220 40-port Switches provide high port density in the wiring center, and low cost per switched port. They boost the performance of Ethernet LANs, with the flexibility of 10Mb or 100Mb switching speed, full- or half-duplex per port for low cost per switched user port. Where vertical rack space is at a premium, the 1U 4K220 is very economical. For an equal number of ports, other solutions take double the rack space or more. With the 4K220, all rack-mount situations are covered by available brackets, including 19”, ETSI, and 23” Telco. The 40-port density in a 1U (1¾ inches high) rack-mount “reverse” package is obtained by dedicating the front of the unit to the LED indicators, and the rear of the unit to wiring and power connectors. When the unit is in operation, the status LEDs may be monitored without interference from the wiring and cables on the other side. Designed for use in Carrier Class network traffic center applications, the 40-port Magnum 4K220 Switches are easy to install and use. Addresses of attached nodes are automatically learned and maintained, adapting the switching services to network changes and expansions to provide plug-and-play operation. LEDs provide status information on each port. The Magnum 4K220 Switches are non-blocking on 20-port banks, and include large 2MB packet buffers for advanced performance, even with unbalanced loads. The dynamic 4K-node address table allows the 40-port Magnum Switches to support large networks. All of the Magnum 4K-Series, with store-and-forward switching, filter all faulty packets to minimize traffic congestion. Magnum Model 4K220 Switches have a rugged metal case and an auto-ranging power supply for operation with standard AC power worldwide. Models with optional DC input power are available. The 4K-Series and all other Magnum products are made in the USA and backed by a three-year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 4K220
Product Name Switch, 40 Port
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ - EKI-2728SI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Network Media Fiber Optic
View Details
4 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Mobile & USB Interface for HART, FOUNDATION fieldbus, PROFIBUS PA -  - Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2727648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 0.1000 Gbps
View Details