RAD Data Communications, Inc. 2-Channel Miniature Statistical Multiplexer STM-2

Description
FEATURES The STM-2 is a miniature statistical multiplexer, multiplexing two asynchronous channels onto a single synchronous composite link, at data rates up to 19.2 kbps. Error-free, end-to-end performance is provided by powerful error detection and automatic retransmission. Composite link interface is V.24/RS-232. Any channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access ensures high security, preventing unauthorized alteration of the system configuration. The STM-2 features permanent storage of the system configuration, using non-volatile memory. Downline loading of the configuration parameters from the local to the remote STM-2, or vice versa, is performed by software command. The STM-2 features independent hardware and software flow control for each channel. End-to-end flow control can be exercised from DTE to DTE or from the STM-2 channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications. Comprehensive diagnostic capabilities provide local and remote loopbacks on the channels or on the composite link. The STM-2 can control pins 18 and 21 on the composite link, for sending loopback commands to the modem connected to the link. This enables complete system diagnostics, including testing of modems between STM-2s. The STM-2 is available in a miniature enclosure. Sub-channel connections are made via two RJ-45 connectors. The STM-2 is powered via an external, stand-alone power supply (5 VDC, 700 mA, regulated).
Description
FEATURES The STM-2 is a miniature statistical multiplexer, multiplexing two asynchronous channels onto a single synchronous composite link, at data rates up to 19.2 kbps. Error-free, end-to-end performance is provided by powerful error detection and automatic retransmission. Composite link interface is V.24/RS-232. Any channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access ensures high security, preventing unauthorized alteration of the system configuration. The STM-2 features permanent storage of the system configuration, using non-volatile memory. Downline loading of the configuration parameters from the local to the remote STM-2, or vice versa, is performed by software command. The STM-2 features independent hardware and software flow control for each channel. End-to-end flow control can be exercised from DTE to DTE or from the STM-2 channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications. Comprehensive diagnostic capabilities provide local and remote loopbacks on the channels or on the composite link. The STM-2 can control pins 18 and 21 on the composite link, for sending loopback commands to the modem connected to the link. This enables complete system diagnostics, including testing of modems between STM-2s. The STM-2 is available in a miniature enclosure. Sub-channel connections are made via two RJ-45 connectors. The STM-2 is powered via an external, stand-alone power supply (5 VDC, 700 mA, regulated).

Suppliers

Company
Product
Description
Supplier Links
2-Channel Miniature Statistical Multiplexer - STM-2 - Data Connect Enterprise, Inc.
Olney, MD, USA
2-Channel Miniature Statistical Multiplexer
STM-2
2-Channel Miniature Statistical Multiplexer STM-2
FEATURES The STM-2 is a miniature statistical multiplexer, multiplexing two asynchronous channels onto a single synchronous composite link, at data rates up to 19.2 kbps. Error-free, end-to-end performance is provided by powerful error detection and automatic retransmission. Composite link interface is V.24/RS-232. Any channel can be used as a command port to configure the entire system or to perform diagnostic tests. Password secured access ensures high security, preventing unauthorized alteration of the system configuration. The STM-2 features permanent storage of the system configuration, using non-volatile memory. Downline loading of the configuration parameters from the local to the remote STM-2, or vice versa, is performed by software command. The STM-2 features independent hardware and software flow control for each channel. End-to-end flow control can be exercised from DTE to DTE or from the STM-2 channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications. Comprehensive diagnostic capabilities provide local and remote loopbacks on the channels or on the composite link. The STM-2 can control pins 18 and 21 on the composite link, for sending loopback commands to the modem connected to the link. This enables complete system diagnostics, including testing of modems between STM-2s. The STM-2 is available in a miniature enclosure. Sub-channel connections are made via two RJ-45 connectors. The STM-2 is powered via an external, stand-alone power supply (5 VDC, 700 mA, regulated).

FEATURES

The STM-2 is a miniature statistical multiplexer, multiplexing two asynchronous channels onto a single synchronous composite link, at data rates up to 19.2 kbps. Error-free, end-to-end performance is provided by powerful error detection and automatic retransmission.

Composite link interface is V.24/RS-232.

Any channel can be used as a command port to configure the entire system or to perform diagnostic tests.

Password secured access ensures high security, preventing unauthorized alteration of the system configuration.

The STM-2 features permanent storage of the system configuration, using non-volatile memory.
Downline loading of the configuration parameters from the local to the remote STM-2, or vice versa, is performed by software command.

The STM-2 features independent hardware and software flow control for each channel. End-to-end flow control can be exercised from DTE to DTE or from the STM-2 channel to the remote DTE. Several characters for X-ON and X-OFF are provided, enabling compatibility with most applications.

Comprehensive diagnostic capabilities provide local and remote loopbacks on the channels or on the composite link. The STM-2 can control pins 18 and 21 on the composite link, for sending loopback commands to the modem connected to the link. This enables complete system diagnostics, including testing of modems between STM-2s.

The STM-2 is available in a miniature enclosure. Sub-channel connections are made via two RJ-45 connectors.

The STM-2 is powered via an external, stand-alone power supply (5 VDC, 700 mA, regulated).

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number STM-2
Product Name 2-Channel Miniature Statistical Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 1853068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 2 #
Modem Technology 4g lte
View Details