GarrettCom, Inc. Personal Hubs

Description
Features • Expands the number of 10Mb RJ-45 ports in a multi-system office • Acts as a miniature fullfunction Ethernet hub with four to nine 10BASET ports, one of which is an up-link port with an on/ off switch • Supports any combination of PCs, Macs, UNIX workstations, portables, servers, networked printers, and other devices • Is compatible with all networking software environments • Has a durable metal enclosure, external power supply for either 115 or 230 volt environments Description Magnum Personal Hubs® are an inexpensive solution for users that need an easy-to-install 10Mb Ethernet network for a small office, lab, conference room, trade show, sales demo, or home computer installation. Personal Hubs are full-function repeaters that can operate as stand-alone hubs, providing networking services for four to nine devices. Personal Hubs can also expand local 10BASE-T Ethernet connectivity for existing personal workspaces and offices. An up-link port can connect the Personal Hub to a central network using an existing RJ-45 outlet, providing four to eight twisted-pair ports to support additional PCs, workstations, and other networked devices. Even networking novices can expand their network access from one to multiple ports in only a few minutes, without modification to building wiring. They simply plug their existing networked office device into one of the Personal Hub’s front ports. The Personal Hub’s up-link port connects to the existing network outlet. The additional Personal Hub ports are available for expansion devices. When the up-link port is off, the full 10 Mbps Ethernet capacity of the Personal Hub is available for network activity within the personal workspace or local office. A Personal Hub is easy to set up and monitor. The LED indicators show at a glance whether the Hub and all attached segments are operating properly. Smaller than a paperback book, a Personal Hub can be located on a desktop or Velcro®-mounted vertically on an office wall or the side of a desk or cabinet. The external power supply plugs into a nearby AC wall socket or power strip. Personal Hubs are compatible with all networking software environments and support full-length twisted-pair segment distances. The Magnum 10Mb Personal Hubs and all Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.
Description
Features • Expands the number of 10Mb RJ-45 ports in a multi-system office • Acts as a miniature fullfunction Ethernet hub with four to nine 10BASET ports, one of which is an up-link port with an on/ off switch • Supports any combination of PCs, Macs, UNIX workstations, portables, servers, networked printers, and other devices • Is compatible with all networking software environments • Has a durable metal enclosure, external power supply for either 115 or 230 volt environments Description Magnum Personal Hubs® are an inexpensive solution for users that need an easy-to-install 10Mb Ethernet network for a small office, lab, conference room, trade show, sales demo, or home computer installation. Personal Hubs are full-function repeaters that can operate as stand-alone hubs, providing networking services for four to nine devices. Personal Hubs can also expand local 10BASE-T Ethernet connectivity for existing personal workspaces and offices. An up-link port can connect the Personal Hub to a central network using an existing RJ-45 outlet, providing four to eight twisted-pair ports to support additional PCs, workstations, and other networked devices. Even networking novices can expand their network access from one to multiple ports in only a few minutes, without modification to building wiring. They simply plug their existing networked office device into one of the Personal Hub’s front ports. The Personal Hub’s up-link port connects to the existing network outlet. The additional Personal Hub ports are available for expansion devices. When the up-link port is off, the full 10 Mbps Ethernet capacity of the Personal Hub is available for network activity within the personal workspace or local office. A Personal Hub is easy to set up and monitor. The LED indicators show at a glance whether the Hub and all attached segments are operating properly. Smaller than a paperback book, a Personal Hub can be located on a desktop or Velcro®-mounted vertically on an office wall or the side of a desk or cabinet. The external power supply plugs into a nearby AC wall socket or power strip. Personal Hubs are compatible with all networking software environments and support full-length twisted-pair segment distances. The Magnum 10Mb Personal Hubs and all Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Personal Hubs -  - Data Connect Enterprise, Inc.
Olney, MD, USA
Personal Hubs
Personal Hubs
Features • Expands the number of 10Mb RJ-45 ports in a multi-system office • Acts as a miniature fullfunction Ethernet hub with four to nine 10BASET ports, one of which is an up-link port with an on/ off switch • Supports any combination of PCs, Macs, UNIX workstations, portables, servers, networked printers, and other devices • Is compatible with all networking software environments • Has a durable metal enclosure, external power supply for either 115 or 230 volt environments Description Magnum Personal Hubs® are an inexpensive solution for users that need an easy-to-install 10Mb Ethernet network for a small office, lab, conference room, trade show, sales demo, or home computer installation. Personal Hubs are full-function repeaters that can operate as stand-alone hubs, providing networking services for four to nine devices. Personal Hubs can also expand local 10BASE-T Ethernet connectivity for existing personal workspaces and offices. An up-link port can connect the Personal Hub to a central network using an existing RJ-45 outlet, providing four to eight twisted-pair ports to support additional PCs, workstations, and other networked devices. Even networking novices can expand their network access from one to multiple ports in only a few minutes, without modification to building wiring. They simply plug their existing networked office device into one of the Personal Hub’s front ports. The Personal Hub’s up-link port connects to the existing network outlet. The additional Personal Hub ports are available for expansion devices. When the up-link port is off, the full 10 Mbps Ethernet capacity of the Personal Hub is available for network activity within the personal workspace or local office. A Personal Hub is easy to set up and monitor. The LED indicators show at a glance whether the Hub and all attached segments are operating properly. Smaller than a paperback book, a Personal Hub can be located on a desktop or Velcro®-mounted vertically on an office wall or the side of a desk or cabinet. The external power supply plugs into a nearby AC wall socket or power strip. Personal Hubs are compatible with all networking software environments and support full-length twisted-pair segment distances. The Magnum 10Mb Personal Hubs and all Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.

Features

• Expands the number of 10Mb RJ-45 ports in a multi-system office
• Acts as a miniature fullfunction Ethernet hub with four to nine 10BASET ports, one of which is an up-link port with an on/ off switch

• Supports any combination of PCs, Macs, UNIX workstations, portables, servers, networked printers, and other devices
• Is compatible with all networking software environments
• Has a durable metal enclosure, external power supply for either 115 or 230 volt environments
Description

Magnum Personal Hubs® are an inexpensive solution for users that need an easy-to-install 10Mb Ethernet network for a small office, lab, conference room, trade show, sales demo, or home computer installation.
Personal Hubs are full-function repeaters that can operate as stand-alone hubs, providing networking services for four to nine devices. Personal Hubs can also expand local 10BASE-T Ethernet connectivity for existing personal workspaces and offices. An up-link port can connect the Personal Hub to a central network using an existing RJ-45 outlet, providing four to eight twisted-pair ports to support additional PCs, workstations, and other networked devices.
Even networking novices can expand their network access from one to multiple ports in only a few minutes, without modification to building wiring. They simply plug their existing networked office device into one of the Personal Hub’s front ports. The Personal Hub’s up-link port connects to the existing network outlet.
The additional Personal Hub ports are available for expansion devices. When the up-link port is off, the full 10 Mbps Ethernet capacity of the Personal Hub is available for network activity within the personal workspace or local office. A Personal Hub is easy to set up and monitor. The LED indicators show at a glance whether the Hub and all attached segments are operating properly. Smaller than a paperback book, a Personal Hub can be located on a desktop or Velcro®-mounted vertically on an office wall or the side of a desk or cabinet.
The external power supply plugs into a nearby AC wall socket or power strip. Personal Hubs are compatible with all networking software environments and support full-length twisted-pair segment distances. The Magnum 10Mb Personal Hubs and all Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Name Personal Hubs
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Modems - 1853053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Modem
Data Rate 0.1500 Gbps
Modem Technology 2G, 4G, 3G
View Details