Data Connect Enterprise, Inc. Super High Speed Serial Fiber Modem & High Speed Serial Fiber SHS-SFM & HS-SFM

Description
The Data Connect High Speed Serial Fiber Modem is a fiber modem for V.35, RS232, and RS530, X.21 or RS449 High-Speed (2.048Mbps) synchronous or low speed synchronous and asynchronous data transmission over optical fiber media. The Data connect Super High Speed Serial Fiber modem is a high speed fiber modem for V.35, RS530, X.21 or RS449 super-high speed (8.192Mbps) synchronous data transmission over optical fiber media. When the DCE HS-SFM-RM or the DCE SHS-SFM-RM is placed in the DCE RM16-F3U rack with SNMP management, the card status, type, version, fiber link status, data link status and alarm can all be displayed. Configuration is also available to enable or disable the port, reset the port, set the data rate, modify the clock mode, and initiate local or far end loop back tests. Features 1 Port data communication on HDB26 female (adapter capable required) Network management via terminal or SNMP in DCE RM16-F3U chassis Optical Bit Error Rate less than 10 to the -11 power User selectable n x 64Kbps for the DCE HS-SFM & n x 256Kbps for DCE SHS-SFM data rate User selectable data rate, clock mode setting, and loop back tests
Description
The Data Connect High Speed Serial Fiber Modem is a fiber modem for V.35, RS232, and RS530, X.21 or RS449 High-Speed (2.048Mbps) synchronous or low speed synchronous and asynchronous data transmission over optical fiber media. The Data connect Super High Speed Serial Fiber modem is a high speed fiber modem for V.35, RS530, X.21 or RS449 super-high speed (8.192Mbps) synchronous data transmission over optical fiber media. When the DCE HS-SFM-RM or the DCE SHS-SFM-RM is placed in the DCE RM16-F3U rack with SNMP management, the card status, type, version, fiber link status, data link status and alarm can all be displayed. Configuration is also available to enable or disable the port, reset the port, set the data rate, modify the clock mode, and initiate local or far end loop back tests. Features 1 Port data communication on HDB26 female (adapter capable required) Network management via terminal or SNMP in DCE RM16-F3U chassis Optical Bit Error Rate less than 10 to the -11 power User selectable n x 64Kbps for the DCE HS-SFM & n x 256Kbps for DCE SHS-SFM data rate User selectable data rate, clock mode setting, and loop back tests

Suppliers

Company
Product
Description
Supplier Links
Super High Speed Serial Fiber Modem & High Speed Serial Fiber - SHS-SFM & HS-SFM - Data Connect Enterprise, Inc.
Olney, MD, USA
Super High Speed Serial Fiber Modem & High Speed Serial Fiber
SHS-SFM & HS-SFM
Super High Speed Serial Fiber Modem & High Speed Serial Fiber SHS-SFM & HS-SFM
The Data Connect High Speed Serial Fiber Modem is a fiber modem for V.35, RS232, and RS530, X.21 or RS449 High-Speed (2.048Mbps) synchronous or low speed synchronous and asynchronous data transmission over optical fiber media. The Data connect Super High Speed Serial Fiber modem is a high speed fiber modem for V.35, RS530, X.21 or RS449 super-high speed (8.192Mbps) synchronous data transmission over optical fiber media. When the DCE HS-SFM-RM or the DCE SHS-SFM-RM is placed in the DCE RM16-F3U rack with SNMP management, the card status, type, version, fiber link status, data link status and alarm can all be displayed. Configuration is also available to enable or disable the port, reset the port, set the data rate, modify the clock mode, and initiate local or far end loop back tests. Features 1 Port data communication on HDB26 female (adapter capable required) Network management via terminal or SNMP in DCE RM16-F3U chassis Optical Bit Error Rate less than 10 to the -11 power User selectable n x 64Kbps for the DCE HS-SFM & n x 256Kbps for DCE SHS-SFM data rate User selectable data rate, clock mode setting, and loop back tests

The Data Connect High Speed Serial Fiber Modem is a fiber modem for V.35, RS232, and RS530, X.21 or RS449 High-Speed (2.048Mbps) synchronous or low speed synchronous and asynchronous data transmission over optical fiber media. The Data connect Super High Speed Serial Fiber modem is a high speed fiber modem for V.35, RS530, X.21 or RS449 super-high speed (8.192Mbps) synchronous data transmission over optical fiber media. When the DCE HS-SFM-RM or the DCE SHS-SFM-RM is placed in the DCE RM16-F3U rack with SNMP management, the card status, type, version, fiber link status, data link status and alarm can all be displayed. Configuration is also available to enable or disable the port, reset the port, set the data rate, modify the clock mode, and initiate local or far end loop back tests.

Features

  • 1 Port data communication on HDB26 female (adapter capable required)
  • Network management via terminal or SNMP in DCE RM16-F3U chassis
  • Optical Bit Error Rate less than 10 to the -11 power
  • User selectable n x 64Kbps for the DCE HS-SFM & n x 256Kbps for DCE SHS-SFM data rate
  • User selectable data rate, clock mode setting, and loop back tests
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SHS-SFM & HS-SFM
Product Name Super High Speed Serial Fiber Modem & High Speed Serial Fiber
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - CPX-CTEL-4-M12-5POL - Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details