RAD Data Communications, Inc. E1 HDSL Repeater H-RPT

Description
FEATURES H-RPT extends the maximum range of HDSL products up to 7.2 km (4.5 miles) over 26 AWG and 9.2 km (5.7 miles) over 24 AWG (from Central to Remote unit). This enables extending digital transmissions to customers located beyond traditional local loop ranges, up to E1 rate. H-RPT complies with all relevant HDSL ETSI standards. Using advanced equalization, adaptive filtering, echo cancellation technology and 2B1Q line coding, H-RPT can operate over poor quality lines, bridge taps and mixed gauge links. High immunity to background noise enables transmission of multiple HDSL links along the same multipair cable. H-RPT receives power via the data communication wires from the cards of the central LRS-12 or LRS-24 rack with no interference between data and power. A standalone power supply, LRS-PS-FEED, should be ordered separately for remote power feeding. LRS-PS-FEED is connected to the LRS-12/24 rack, which distributes power for the remote feeding of remote devices and repeaters, via the cards in the rack. The embedded HDSL management channel is transparently passed through H-RPT. As a result, the remote unit can still be controlled by a central SNMP management unit. H-RPT is enclosed in a weatherproof casing so that the product can be placed in an outdoor environment. The unit may also be installed on a wall or communication poll. The compact size of the casing and the wire connection enables installation in communication ducts or manholes along the route of the communication cables. H-RPT requires no setup or configuration; once installed, it can function with no further interaction.
Description
FEATURES H-RPT extends the maximum range of HDSL products up to 7.2 km (4.5 miles) over 26 AWG and 9.2 km (5.7 miles) over 24 AWG (from Central to Remote unit). This enables extending digital transmissions to customers located beyond traditional local loop ranges, up to E1 rate. H-RPT complies with all relevant HDSL ETSI standards. Using advanced equalization, adaptive filtering, echo cancellation technology and 2B1Q line coding, H-RPT can operate over poor quality lines, bridge taps and mixed gauge links. High immunity to background noise enables transmission of multiple HDSL links along the same multipair cable. H-RPT receives power via the data communication wires from the cards of the central LRS-12 or LRS-24 rack with no interference between data and power. A standalone power supply, LRS-PS-FEED, should be ordered separately for remote power feeding. LRS-PS-FEED is connected to the LRS-12/24 rack, which distributes power for the remote feeding of remote devices and repeaters, via the cards in the rack. The embedded HDSL management channel is transparently passed through H-RPT. As a result, the remote unit can still be controlled by a central SNMP management unit. H-RPT is enclosed in a weatherproof casing so that the product can be placed in an outdoor environment. The unit may also be installed on a wall or communication poll. The compact size of the casing and the wire connection enables installation in communication ducts or manholes along the route of the communication cables. H-RPT requires no setup or configuration; once installed, it can function with no further interaction.

Suppliers

Company
Product
Description
Supplier Links
E1 HDSL Repeater - H-RPT - Data Connect Enterprise, Inc.
Olney, MD, USA
E1 HDSL Repeater
H-RPT
E1 HDSL Repeater H-RPT
FEATURES H-RPT extends the maximum range of HDSL products up to 7.2 km (4.5 miles) over 26 AWG and 9.2 km (5.7 miles) over 24 AWG (from Central to Remote unit). This enables extending digital transmissions to customers located beyond traditional local loop ranges, up to E1 rate. H-RPT complies with all relevant HDSL ETSI standards. Using advanced equalization, adaptive filtering, echo cancellation technology and 2B1Q line coding, H-RPT can operate over poor quality lines, bridge taps and mixed gauge links. High immunity to background noise enables transmission of multiple HDSL links along the same multipair cable. H-RPT receives power via the data communication wires from the cards of the central LRS-12 or LRS-24 rack with no interference between data and power. A standalone power supply, LRS-PS-FEED, should be ordered separately for remote power feeding. LRS-PS-FEED is connected to the LRS-12/24 rack, which distributes power for the remote feeding of remote devices and repeaters, via the cards in the rack. The embedded HDSL management channel is transparently passed through H-RPT. As a result, the remote unit can still be controlled by a central SNMP management unit. H-RPT is enclosed in a weatherproof casing so that the product can be placed in an outdoor environment. The unit may also be installed on a wall or communication poll. The compact size of the casing and the wire connection enables installation in communication ducts or manholes along the route of the communication cables. H-RPT requires no setup or configuration; once installed, it can function with no further interaction.

FEATURES

  • H-RPT extends the maximum range of HDSL products up to 7.2 km (4.5 miles) over 26 AWG and 9.2 km (5.7 miles) over 24 AWG (from Central to Remote unit). This enables extending digital transmissions to customers located beyond traditional local loop ranges, up to E1 rate.
  • H-RPT complies with all relevant HDSL ETSI standards.
  • Using advanced equalization, adaptive filtering, echo cancellation technology and 2B1Q line coding, H-RPT can operate over poor quality lines, bridge taps and mixed gauge links. High immunity to background noise enables transmission of multiple HDSL links along the same multipair cable.
  • H-RPT receives power via the data communication wires from the cards of the central LRS-12 or LRS-24 rack with no interference between data and power. A standalone power supply, LRS-PS-FEED, should be ordered separately for remote power feeding. LRS-PS-FEED is connected to the LRS-12/24 rack, which distributes power for the remote feeding of remote devices and repeaters, via the cards in the rack.
  • The embedded HDSL management channel is transparently passed through H-RPT. As a result, the remote unit can still be controlled by a central SNMP management unit.
  • H-RPT is enclosed in a weatherproof casing so that the product can be placed in an outdoor environment. The unit may also be installed on a wall or communication poll. The compact size of the casing and the wire connection enables installation in communication ducts or manholes along the route of the communication cables.
  • H-RPT requires no setup or configuration; once installed, it can function with no further interaction.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number H-RPT
Product Name E1 HDSL Repeater
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Modems - 2198155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Modem
Data Rate 3.00E-4 Gbps
Modem Technology 2G, 4G
View Details