Data Connect Enterprise, Inc. Ethernet Extender CopperLink™ Model 1314

Description
Features High Speed Extension—Achieve speeds up to 5.7 Mbps. Auto-rate Selection—Just plug the units in and automatically realize the maximum possible rate. Or, select the ideal user-configurable rate for your application. CopperLink 2-Wire Connection—Easy 2-wire CopperLink connection via built-in RJ-11 port. Built-in 4-port Ethernet Switch—Connect up to four Ethernet devices using the integrated 4 X 10/100Base-T, auto-sensing, full/half-duplex Ethernet switch. Transparent LAN Bridging—Transparently pass higher-layer protocols with support for 802.1Q VLAN tagging. Automatic Learning, Aging, and Filtering—Keeps local traffic local, ensuring efficient utilization of the long-range link. Made in the USA — This Patton equipment is designed by Patton engineers and built in our Gaithersburg, Maryland facility. Patton's American-made manufacturing process delivers high-quality networking solutions with reliability you can trust. Overview Ethernet extension doesn’t have to be expensive or difficult. Patton’s CL1314 auto-rate Ethernet Extenders open the door to cost-effective Ethernet extension that is easy to set up. Featuring plug-and-play installation, the CL1314 CopperLink Ethernet Extenders leverage existing copper twisted-pair infrastructure to interconnect Ethernet devices and networks at high speeds over long distances. Operating over standard 0.5 mm (24 AWG) voice-grade wiring, the CL1314 delivers speeds up to 5.7 Mbps and extends Ethernet connections across distances ranging from 3.4 to 5.4 km (2.0 to 3.4 miles). Whether you need connect to a remote office or private-network backbone to a corporate LAN—or interconnect such network-enabled devices such as PCs, digital sensors and IP cameras—Patton Ethernet Extenders offer the industry’s optimum combination of speed and distance. Supporting auto-rate adaptation, Patton’s CopperLink Ethernet Extenders ensure hassle-free set-up and operation, while achieving the highest possible line rate for the required distance and electro-magnetic environment. Users can also “hard-set” the desired line rate via DIP switches or console Telnet. The CL1314 comes with a built-in four-port, auto-sensing, 10/100Base-TX Ethernet switch that provides automatic medium-dependent interface crossover capability (auto-MDIX). That means you can use cross-over or straight-through cables (whichever is handy) to connect up to four Ethernet devices. The auto-MDIX feature detects the polarity of the cabling on each port, and automatically configures the signaling to match. Absolutely no user-configuration is required.
Description
Features High Speed Extension—Achieve speeds up to 5.7 Mbps. Auto-rate Selection—Just plug the units in and automatically realize the maximum possible rate. Or, select the ideal user-configurable rate for your application. CopperLink 2-Wire Connection—Easy 2-wire CopperLink connection via built-in RJ-11 port. Built-in 4-port Ethernet Switch—Connect up to four Ethernet devices using the integrated 4 X 10/100Base-T, auto-sensing, full/half-duplex Ethernet switch. Transparent LAN Bridging—Transparently pass higher-layer protocols with support for 802.1Q VLAN tagging. Automatic Learning, Aging, and Filtering—Keeps local traffic local, ensuring efficient utilization of the long-range link. Made in the USA — This Patton equipment is designed by Patton engineers and built in our Gaithersburg, Maryland facility. Patton's American-made manufacturing process delivers high-quality networking solutions with reliability you can trust. Overview Ethernet extension doesn’t have to be expensive or difficult. Patton’s CL1314 auto-rate Ethernet Extenders open the door to cost-effective Ethernet extension that is easy to set up. Featuring plug-and-play installation, the CL1314 CopperLink Ethernet Extenders leverage existing copper twisted-pair infrastructure to interconnect Ethernet devices and networks at high speeds over long distances. Operating over standard 0.5 mm (24 AWG) voice-grade wiring, the CL1314 delivers speeds up to 5.7 Mbps and extends Ethernet connections across distances ranging from 3.4 to 5.4 km (2.0 to 3.4 miles). Whether you need connect to a remote office or private-network backbone to a corporate LAN—or interconnect such network-enabled devices such as PCs, digital sensors and IP cameras—Patton Ethernet Extenders offer the industry’s optimum combination of speed and distance. Supporting auto-rate adaptation, Patton’s CopperLink Ethernet Extenders ensure hassle-free set-up and operation, while achieving the highest possible line rate for the required distance and electro-magnetic environment. Users can also “hard-set” the desired line rate via DIP switches or console Telnet. The CL1314 comes with a built-in four-port, auto-sensing, 10/100Base-TX Ethernet switch that provides automatic medium-dependent interface crossover capability (auto-MDIX). That means you can use cross-over or straight-through cables (whichever is handy) to connect up to four Ethernet devices. The auto-MDIX feature detects the polarity of the cabling on each port, and automatically configures the signaling to match. Absolutely no user-configuration is required.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Extender CopperLink™ Model 1314
Features High Speed Extension—Achieve speeds up to 5.7 Mbps. Auto-rate Selection—Just plug the units in and automatically realize the maximum possible rate. Or, select the ideal user-configurable rate for your application. CopperLink 2-Wire Connection—Easy 2-wire CopperLink connection via built-in RJ-11 port. Built-in 4-port Ethernet Switch—Connect up to four Ethernet devices using the integrated 4 X 10/100Base-T, auto-sensing, full/half-duplex Ethernet switch. Transparent LAN Bridging—Transparently pass higher-layer protocols with support for 802.1Q VLAN tagging. Automatic Learning, Aging, and Filtering—Keeps local traffic local, ensuring efficient utilization of the long-range link. Made in the USA — This Patton equipment is designed by Patton engineers and built in our Gaithersburg, Maryland facility. Patton's American-made manufacturing process delivers high-quality networking solutions with reliability you can trust. Overview Ethernet extension doesn’t have to be expensive or difficult. Patton’s CL1314 auto-rate Ethernet Extenders open the door to cost-effective Ethernet extension that is easy to set up. Featuring plug-and-play installation, the CL1314 CopperLink Ethernet Extenders leverage existing copper twisted-pair infrastructure to interconnect Ethernet devices and networks at high speeds over long distances. Operating over standard 0.5 mm (24 AWG) voice-grade wiring, the CL1314 delivers speeds up to 5.7 Mbps and extends Ethernet connections across distances ranging from 3.4 to 5.4 km (2.0 to 3.4 miles). Whether you need connect to a remote office or private-network backbone to a corporate LAN—or interconnect such network-enabled devices such as PCs, digital sensors and IP cameras—Patton Ethernet Extenders offer the industry’s optimum combination of speed and distance. Supporting auto-rate adaptation, Patton’s CopperLink Ethernet Extenders ensure hassle-free set-up and operation, while achieving the highest possible line rate for the required distance and electro-magnetic environment. Users can also “hard-set” the desired line rate via DIP switches or console Telnet. The CL1314 comes with a built-in four-port, auto-sensing, 10/100Base-TX Ethernet switch that provides automatic medium-dependent interface crossover capability (auto-MDIX). That means you can use cross-over or straight-through cables (whichever is handy) to connect up to four Ethernet devices. The auto-MDIX feature detects the polarity of the cabling on each port, and automatically configures the signaling to match. Absolutely no user-configuration is required.

Features

  • High Speed Extension—Achieve speeds up to 5.7 Mbps.
  • Auto-rate Selection—Just plug the units in and automatically realize the maximum possible rate. Or, select the ideal user-configurable rate for your application.
  • CopperLink 2-Wire Connection—Easy 2-wire CopperLink connection via built-in RJ-11 port.
  • Built-in 4-port Ethernet Switch—Connect up to four Ethernet devices using the integrated 4 X 10/100Base-T, auto-sensing, full/half-duplex Ethernet switch.
  • Transparent LAN Bridging—Transparently pass higher-layer protocols with support for 802.1Q VLAN tagging. Automatic Learning, Aging, and Filtering—Keeps local traffic local, ensuring efficient utilization of the long-range link.
  • Made in the USA — This Patton equipment is designed by Patton engineers and built in our Gaithersburg, Maryland facility. Patton's American-made manufacturing process delivers high-quality networking solutions with reliability you can trust.

Overview
Ethernet extension doesn’t have to be expensive or difficult. Patton’s CL1314 auto-rate Ethernet Extenders open the door to cost-effective Ethernet extension that is easy to set up. Featuring plug-and-play installation, the CL1314 CopperLink Ethernet Extenders leverage existing copper twisted-pair infrastructure to interconnect Ethernet devices and networks at high speeds over long distances.
Operating over standard 0.5 mm (24 AWG) voice-grade wiring, the CL1314 delivers speeds up to 5.7 Mbps and extends Ethernet connections across distances ranging from 3.4 to 5.4 km (2.0 to 3.4 miles). Whether you need connect to a remote office or private-network backbone to a corporate LAN—or interconnect such network-enabled devices such as PCs, digital sensors and IP cameras—Patton Ethernet Extenders offer the industry’s optimum combination of speed and distance.
Supporting auto-rate adaptation, Patton’s CopperLink Ethernet Extenders ensure hassle-free set-up and operation, while achieving the highest possible line rate for the required distance and electro-magnetic environment. Users can also “hard-set” the desired line rate via DIP switches or console Telnet.
The CL1314 comes with a built-in four-port, auto-sensing, 10/100Base-TX Ethernet switch that provides automatic medium-dependent interface crossover capability (auto-MDIX). That means you can use cross-over or straight-through cables (whichever is handy) to connect up to four Ethernet devices. The auto-MDIX feature detects the polarity of the cabling on each port, and automatically configures the signaling to match. Absolutely no user-configuration is required.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number CopperLink™ Model 1314
Product Name Ethernet Extender
Network Equipment Repeater
Area Network Type LAN Capable; WAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - 2084-BB-SE205-T-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Chassis Mount
Ports / Interfaces RJ45
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details