Data Connect Enterprise, Inc. 24-Port ADSL2+ DSLAM 5224A-DSG

Description
Features 24-Port ADSL/ADSL2/ADSL2+ subscriber interface with built-in POTS splitter DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps 1000Base-T uplink interface Web GUI based management Local RS-232 CLI and Ethernet SNMP / Telnet / SSH management Firmware upgradeable via FTP Configuration backup and restoration via TFTP Supports IPSec / L2TP / PPTP VPN pass-through Supports 4K MAC address Supports IEEE 802.1q Tag-based VLAN and Protocol-based VLAN Layer 2 / 3 filtering based on MAC, IP, Protocol, Port number and Ether Type Access Control List by MAC / IP / Protocol / Port number Traffic prioritization(802.1 p) Supports IGMP snooping / proxy per IGMP v1, v2, and v3 FAN alarm indicating Temperature monitoring and system overheating trap functionality
Description
Features 24-Port ADSL/ADSL2/ADSL2+ subscriber interface with built-in POTS splitter DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps 1000Base-T uplink interface Web GUI based management Local RS-232 CLI and Ethernet SNMP / Telnet / SSH management Firmware upgradeable via FTP Configuration backup and restoration via TFTP Supports IPSec / L2TP / PPTP VPN pass-through Supports 4K MAC address Supports IEEE 802.1q Tag-based VLAN and Protocol-based VLAN Layer 2 / 3 filtering based on MAC, IP, Protocol, Port number and Ether Type Access Control List by MAC / IP / Protocol / Port number Traffic prioritization(802.1 p) Supports IGMP snooping / proxy per IGMP v1, v2, and v3 FAN alarm indicating Temperature monitoring and system overheating trap functionality

Suppliers

Company
Product
Description
Supplier Links
24-Port ADSL2+ DSLAM - 5224A-DSG - Data Connect Enterprise, Inc.
Olney, MD, USA
24-Port ADSL2+ DSLAM
5224A-DSG
24-Port ADSL2+ DSLAM 5224A-DSG
Features 24-Port ADSL/ADSL2/ADSL2+ subscriber interface with built-in POTS splitter DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps 1000Base-T uplink interface Web GUI based management Local RS-232 CLI and Ethernet SNMP / Telnet / SSH management Firmware upgradeable via FTP Configuration backup and restoration via TFTP Supports IPSec / L2TP / PPTP VPN pass-through Supports 4K MAC address Supports IEEE 802.1q Tag-based VLAN and Protocol-based VLAN Layer 2 / 3 filtering based on MAC, IP, Protocol, Port number and Ether Type Access Control List by MAC / IP / Protocol / Port number Traffic prioritization(802.1 p) Supports IGMP snooping / proxy per IGMP v1, v2, and v3 FAN alarm indicating Temperature monitoring and system overheating trap functionality

Features

  • 24-Port ADSL/ADSL2/ADSL2+ subscriber interface with built-in POTS splitter
  • DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps
  • 1000Base-T uplink interface
  • Web GUI based management
  • Local RS-232 CLI and Ethernet SNMP / Telnet / SSH management
  • Firmware upgradeable via FTP
  • Configuration backup and restoration via TFTP
  • Supports IPSec / L2TP / PPTP VPN pass-through
  • Supports 4K MAC address
  • Supports IEEE 802.1q Tag-based VLAN and Protocol-based VLAN
  • Layer 2 / 3 filtering based on MAC, IP, Protocol, Port number and Ether Type
  • Access Control List by MAC / IP / Protocol / Port number
  • Traffic prioritization(802.1p)
  • Supports IGMP snooping / proxy per IGMP v1, v2, and v3
  • FAN alarm indicating
  • Temperature monitoring and system overheating trap functionality
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 5224A-DSG
Product Name 24-Port ADSL2+ DSLAM
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 7T+1H Port Unmanaged Switch - 1783-US7T1H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-SE416-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details