Data Connect Enterprise, Inc. Fiber Ethernet Extender 2178FEE

Description
The Data Connect 2178FEE is a 10/100Base Ethernet to 100Base-FX fiber Ethernet extender designed for extending 10/100 Base-T Ethernet over fiber. The Data Connect 2178 Fiber Ethernet Extender supports auto-negotiation and manual mode on the twisted pair (TP) copper Ethernet side. With advanced features like LLP (Link Loss Pass-thru), FEF (Far-End Fault), Switch mode (store & forward, 1600 Bytes maximum frame size) or Ethernet extender mode (100/Full to 100/Full, Low latency, 9K Bytes packet support); the Data Connect 2178FEE is designed for customer premises equipment in metro LAN, campus, enterprise, and fiber to the building, curb, cabinet, house, neighborhood, and premise applications. By offering simple DIP switching settings, this Ethernet Extender can provide complete control over all Ethernet Extender settings include duplex and speed configuration. The Data Connect 2178FEE completely transparent to Layer 2 and Layer 3 protocols including IEEE 802.1q, VLAN tag, Q in Q STP, IPX, IP etc. Features Ethernet Extender with auto-change-forward (Switch) function Auto-Cross over MDI/MDX in TP port Supports far end fault (FEF) function. Auto-Negotiation or Manual mode in TP port Supports link fault pass through (LFP) Function Supports LED indicator Packet lengths up to 1600 bytes in Switch mode Packet lengths are not limited in Ethernet Extender mode.
Description
The Data Connect 2178FEE is a 10/100Base Ethernet to 100Base-FX fiber Ethernet extender designed for extending 10/100 Base-T Ethernet over fiber. The Data Connect 2178 Fiber Ethernet Extender supports auto-negotiation and manual mode on the twisted pair (TP) copper Ethernet side. With advanced features like LLP (Link Loss Pass-thru), FEF (Far-End Fault), Switch mode (store & forward, 1600 Bytes maximum frame size) or Ethernet extender mode (100/Full to 100/Full, Low latency, 9K Bytes packet support); the Data Connect 2178FEE is designed for customer premises equipment in metro LAN, campus, enterprise, and fiber to the building, curb, cabinet, house, neighborhood, and premise applications. By offering simple DIP switching settings, this Ethernet Extender can provide complete control over all Ethernet Extender settings include duplex and speed configuration. The Data Connect 2178FEE completely transparent to Layer 2 and Layer 3 protocols including IEEE 802.1q, VLAN tag, Q in Q STP, IPX, IP etc. Features Ethernet Extender with auto-change-forward (Switch) function Auto-Cross over MDI/MDX in TP port Supports far end fault (FEF) function. Auto-Negotiation or Manual mode in TP port Supports link fault pass through (LFP) Function Supports LED indicator Packet lengths up to 1600 bytes in Switch mode Packet lengths are not limited in Ethernet Extender mode.

Suppliers

Company
Product
Description
Supplier Links
Fiber Ethernet Extender - 2178FEE - Data Connect Enterprise, Inc.
Olney, MD, USA
Fiber Ethernet Extender
2178FEE
Fiber Ethernet Extender 2178FEE
The Data Connect 2178FEE is a 10/100Base Ethernet to 100Base-FX fiber Ethernet extender designed for extending 10/100 Base-T Ethernet over fiber. The Data Connect 2178 Fiber Ethernet Extender supports auto-negotiation and manual mode on the twisted pair (TP) copper Ethernet side. With advanced features like LLP (Link Loss Pass-thru), FEF (Far-End Fault), Switch mode (store & forward, 1600 Bytes maximum frame size) or Ethernet extender mode (100/Full to 100/Full, Low latency, 9K Bytes packet support); the Data Connect 2178FEE is designed for customer premises equipment in metro LAN, campus, enterprise, and fiber to the building, curb, cabinet, house, neighborhood, and premise applications. By offering simple DIP switching settings, this Ethernet Extender can provide complete control over all Ethernet Extender settings include duplex and speed configuration. The Data Connect 2178FEE completely transparent to Layer 2 and Layer 3 protocols including IEEE 802.1q, VLAN tag, Q in Q STP, IPX, IP etc. Features Ethernet Extender with auto-change-forward (Switch) function Auto-Cross over MDI/MDX in TP port Supports far end fault (FEF) function. Auto-Negotiation or Manual mode in TP port Supports link fault pass through (LFP) Function Supports LED indicator Packet lengths up to 1600 bytes in Switch mode Packet lengths are not limited in Ethernet Extender mode.

The Data Connect 2178FEE is a 10/100Base Ethernet to 100Base-FX fiber Ethernet extender designed for extending 10/100 Base-T Ethernet over fiber. The Data Connect 2178 Fiber Ethernet Extender supports auto-negotiation and manual mode on the twisted pair (TP) copper Ethernet side. With advanced features like LLP (Link Loss Pass-thru), FEF (Far-End Fault), Switch mode (store & forward, 1600 Bytes maximum frame size) or Ethernet extender mode (100/Full to 100/Full, Low latency, 9K Bytes packet support); the Data Connect 2178FEE is designed for customer premises equipment in metro LAN, campus, enterprise, and fiber to the building, curb, cabinet, house, neighborhood, and premise applications. By offering simple DIP switching settings, this Ethernet Extender can provide complete control over all Ethernet Extender settings include duplex and speed configuration. The Data Connect 2178FEE completely transparent to Layer 2 and Layer 3 protocols including IEEE 802.1q, VLAN tag, Q in Q STP, IPX, IP etc.

Features

  • Ethernet Extender with auto-change-forward (Switch) function
  • Auto-Cross over MDI/MDX in TP port
  • Supports far end fault (FEF) function.
  • Auto-Negotiation or Manual mode in TP port
  • Supports link fault pass through (LFP) Function
  • Supports LED indicator
  • Packet lengths up to 1600 bytes in Switch mode
  • Packet lengths are not limited in Ethernet Extender mode.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 2178FEE
Product Name Fiber Ethernet Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2541405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 4 #
Data Rate 2.1 Gbps
View Details