Data Connect Enterprise, Inc. Datasheets for Gender Changers
Gender changers are devices that change the end of a cable into another type, allowing two cable assemblies with the same or different genders to mate.
Gender Changers: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Printed circuit-board construction All 15 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end | |
| Features & Benefits Printed circuit-board construction All 25 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end Special hardware available | |
| This is the simplest cross over device. By crossing pins 2 and 3 it allows two terminal devices (DTE) or two modem devices (DCE) to transmit and receive data on... | |
| We have both male and female models to connect mismatched cables and other devices. All 9 pins are wired straight through using Printed Circuit Board construction. Male units are supplied... |