Canoga Perkins Corporation 10/100 BaseT Ethernet Service Unit ESU Model L351

Description
10/100BaseT Ethernet Service Unit (ESU) provides an ideal choice for Service Providers delivering Ethernet Transparent LAN Service (TLS) LAN extension services and helps support QoS implementations. The L351 provides the longest distance extension of any product in its class at 120 km and is NEBS Level 3 Tested and Certified The new L351 Ethernet Service Unit is an Ethernet and Fast Ethernet compliant technology module that supports fiber optic extension of native 10 Mbps and 100 Mbps TLS. It provides more features, such as Ethernet Jumbo Frame support, and a wider range of applications than any other product in its class The L351 supports SNMP and Sideband Management with Layer 2 statistics reporting for total local and remote unit control. Additional maintenance and fault isolation features include built-in local and remote loopbacks, link loss detection and remote fault detection. The L351 is 10/100 Mbps speed auto sensing or can be software configured by the user. A variety of hot swappable optical network interfaces, including multimode, singlemode, single fiber or CWDM interface optics, are offered. This permits use in virtually all Ethernet TLS applications.
Description
10/100BaseT Ethernet Service Unit (ESU) provides an ideal choice for Service Providers delivering Ethernet Transparent LAN Service (TLS) LAN extension services and helps support QoS implementations. The L351 provides the longest distance extension of any product in its class at 120 km and is NEBS Level 3 Tested and Certified The new L351 Ethernet Service Unit is an Ethernet and Fast Ethernet compliant technology module that supports fiber optic extension of native 10 Mbps and 100 Mbps TLS. It provides more features, such as Ethernet Jumbo Frame support, and a wider range of applications than any other product in its class The L351 supports SNMP and Sideband Management with Layer 2 statistics reporting for total local and remote unit control. Additional maintenance and fault isolation features include built-in local and remote loopbacks, link loss detection and remote fault detection. The L351 is 10/100 Mbps speed auto sensing or can be software configured by the user. A variety of hot swappable optical network interfaces, including multimode, singlemode, single fiber or CWDM interface optics, are offered. This permits use in virtually all Ethernet TLS applications.

Suppliers

Company
Product
Description
Supplier Links
10/100 BaseT Ethernet Service Unit ESU - Model L351 - Data Connect Enterprise, Inc.
Olney, MD, USA
10/100 BaseT Ethernet Service Unit ESU
Model L351
10/100 BaseT Ethernet Service Unit ESU Model L351
10/100BaseT Ethernet Service Unit (ESU) provides an ideal choice for Service Providers delivering Ethernet Transparent LAN Service (TLS) LAN extension services and helps support QoS implementations. The L351 provides the longest distance extension of any product in its class at 120 km and is NEBS Level 3 Tested and Certified The new L351 Ethernet Service Unit is an Ethernet and Fast Ethernet compliant technology module that supports fiber optic extension of native 10 Mbps and 100 Mbps TLS. It provides more features, such as Ethernet Jumbo Frame support, and a wider range of applications than any other product in its class The L351 supports SNMP and Sideband Management with Layer 2 statistics reporting for total local and remote unit control. Additional maintenance and fault isolation features include built-in local and remote loopbacks, link loss detection and remote fault detection. The L351 is 10/100 Mbps speed auto sensing or can be software configured by the user. A variety of hot swappable optical network interfaces, including multimode, singlemode, single fiber or CWDM interface optics, are offered. This permits use in virtually all Ethernet TLS applications.

10/100BaseT Ethernet Service Unit (ESU)
provides an ideal choice for Service Providers
delivering Ethernet Transparent LAN Service (TLS) LAN
extension services and helps support QoS implementations.
The L351 provides the longest distance extension of any
product in its class at 120 km and is NEBS Level 3 Tested
and Certified
The new L351 Ethernet Service Unit is an Ethernet and
Fast Ethernet compliant technology module that supports
fiber optic extension of native 10 Mbps and 100 Mbps
TLS. It provides more features, such as Ethernet Jumbo
Frame support, and a wider range of applications than
any other product in its class
The L351 supports SNMP
and Sideband Management with Layer 2 statistics reporting
for total local and remote unit control. Additional
maintenance and fault isolation features include built-in
local and remote loopbacks, link loss detection and remote
fault detection.
The L351 is 10/100 Mbps speed auto
sensing or can be software configured by the user. A
variety of hot swappable optical network interfaces,
including multimode, singlemode, single fiber or CWDM
interface optics, are offered. This permits use in virtually
all Ethernet TLS applications.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model L351
Product Name 10/100 BaseT Ethernet Service Unit ESU
Network Equipment Other; Ethernet Service Unit
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2407058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details