Data Connect Enterprise, Inc. CopperLink™ Model 2172R

Description
The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can carry an extraordinary bandwidth of 100 Mbps full-duplex (50 Mbps up and downstream). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most importantly, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2172R was designed to operate in a rugged environment, with temperature ranges from -10 to 70°C, and the option for conformal coating protecting the device from condensing humidity, and operates at -10 to 80°C. The 2172R's aluminum case design allows for users to conveniently mount them either on a wall or DIN.
Description
The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can carry an extraordinary bandwidth of 100 Mbps full-duplex (50 Mbps up and downstream). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most importantly, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2172R was designed to operate in a rugged environment, with temperature ranges from -10 to 70°C, and the option for conformal coating protecting the device from condensing humidity, and operates at -10 to 80°C. The 2172R's aluminum case design allows for users to conveniently mount them either on a wall or DIN.

Suppliers

Company
Product
Description
Supplier Links
CopperLink™ Model 2172R
The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can carry an extraordinary bandwidth of 100 Mbps full-duplex (50 Mbps up and downstream). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most importantly, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2172R was designed to operate in a rugged environment, with temperature ranges from -10 to 70°C, and the option for conformal coating protecting the device from condensing humidity, and operates at -10 to 80°C. The 2172R's aluminum case design allows for users to conveniently mount them either on a wall or DIN.

The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can carry an extraordinary bandwidth of 100 Mbps full-duplex (50 Mbps up and downstream). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most importantly, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2172R was designed to operate in a rugged environment, with temperature ranges from -10 to 70°C, and the option for conformal coating protecting the device from condensing humidity, and operates at -10 to 80°C. The 2172R's aluminum case design allows for users to conveniently mount them either on a wall or DIN.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 2172R
Product Name CopperLink™
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Compact Intelligent Gateway W/ai, 30Vdc; No. Of Ethernet Ports Advantech - 64AH2374 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details