Canoga Perkins Corporation NetVanta 48-port, Layer 2 Fast Ethernet Switch 1238

Description
The NetVanta 1234 is a fully managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features, protecting the organization with advanced security capabilities, and ease of management with an easy to use Web-GUI. * 48-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch * 4 Gigabit uplink ports * Non-blocking, up to 17.6 Gbps switching capacity * 802.1Q tagged and port-based Virtual Local Area Networks (VLANs) * Support for up to 255 active VLANs * 802.1p and DiffServ prioritization with four queues per egress port * Link aggregation, LLDP and LLDP-MED * Weighted Round Robin (WRR) and WRR + expedite * 802.1D Spanning Tree and 802.1w Rapid Spanning Tree support * DHCP address management * RADIUS authentication * Port mirroring * TFTP/FTP firmware upgrades * Broadcast, Unicast, and Multicast storm control * Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs) * Cable diagnostics identifies cable length and detects shorts or open twisted pair * Familiar Command Line Interface (CLI) * Web-based Graphical User Interface (GUI) * Limited Lifetime Warranty
Description
The NetVanta 1234 is a fully managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features, protecting the organization with advanced security capabilities, and ease of management with an easy to use Web-GUI. * 48-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch * 4 Gigabit uplink ports * Non-blocking, up to 17.6 Gbps switching capacity * 802.1Q tagged and port-based Virtual Local Area Networks (VLANs) * Support for up to 255 active VLANs * 802.1p and DiffServ prioritization with four queues per egress port * Link aggregation, LLDP and LLDP-MED * Weighted Round Robin (WRR) and WRR + expedite * 802.1D Spanning Tree and 802.1w Rapid Spanning Tree support * DHCP address management * RADIUS authentication * Port mirroring * TFTP/FTP firmware upgrades * Broadcast, Unicast, and Multicast storm control * Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs) * Cable diagnostics identifies cable length and detects shorts or open twisted pair * Familiar Command Line Interface (CLI) * Web-based Graphical User Interface (GUI) * Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
NetVanta 48-port, Layer 2 Fast Ethernet Switch - 1238 - Data Connect Enterprise, Inc.
Olney, MD, USA
NetVanta 48-port, Layer 2 Fast Ethernet Switch
1238
NetVanta 48-port, Layer 2 Fast Ethernet Switch 1238
The NetVanta 1234 is a fully managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features, protecting the organization with advanced security capabilities, and ease of management with an easy to use Web-GUI. * 48-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch * 4 Gigabit uplink ports * Non-blocking, up to 17.6 Gbps switching capacity * 802.1Q tagged and port-based Virtual Local Area Networks (VLANs) * Support for up to 255 active VLANs * 802.1p and DiffServ prioritization with four queues per egress port * Link aggregation, LLDP and LLDP-MED * Weighted Round Robin (WRR) and WRR + expedite * 802.1D Spanning Tree and 802.1w Rapid Spanning Tree support * DHCP address management * RADIUS authentication * Port mirroring * TFTP/FTP firmware upgrades * Broadcast, Unicast, and Multicast storm control * Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs) * Cable diagnostics identifies cable length and detects shorts or open twisted pair * Familiar Command Line Interface (CLI) * Web-based Graphical User Interface (GUI) * Limited Lifetime Warranty

The NetVanta 1234 is a fully managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features, protecting the organization with advanced security capabilities, and ease of management with an easy to use Web-GUI.
* 48-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch
* 4 Gigabit uplink ports
* Non-blocking, up to 17.6 Gbps switching capacity
* 802.1Q tagged and port-based Virtual Local Area Networks (VLANs)
* Support for up to 255 active VLANs
* 802.1p and DiffServ prioritization with four queues per egress port
* Link aggregation, LLDP and LLDP-MED
* Weighted Round Robin (WRR) and WRR + expedite
* 802.1D Spanning Tree and 802.1w Rapid Spanning Tree support
* DHCP address management
* RADIUS authentication
* Port mirroring
* TFTP/FTP firmware upgrades
* Broadcast, Unicast, and Multicast storm control
* Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs)
* Cable diagnostics identifies cable length and detects shorts or open twisted pair
* Familiar Command Line Interface (CLI)
* Web-based Graphical User Interface (GUI)
* Limited Lifetime Warranty

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 1238
Product Name NetVanta 48-port, Layer 2 Fast Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Optical Network Repeater - 2062 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details