Data Connect Enterprise, Inc. Industrial Ethernet Extender 2178HEE

Description
The Data Connect 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The Data Connect 2178HEE functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The Data Connect 2178HEE will allow Ethernet connectivity in existing facilities without pulling extra cable. This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The Data Connect 2178HEE is used in pairs to extend Ethernet connectivity over existing voice grade copper wire Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Operates transparent to higher layer protocols such as TCP/IP Ethernet Port: 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line Support DIP switch to select Local or Remote side Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.) Redundant power inputs with Terminal Block and DC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail or Panel Mounting installation
Description
The Data Connect 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The Data Connect 2178HEE functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The Data Connect 2178HEE will allow Ethernet connectivity in existing facilities without pulling extra cable. This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The Data Connect 2178HEE is used in pairs to extend Ethernet connectivity over existing voice grade copper wire Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Operates transparent to higher layer protocols such as TCP/IP Ethernet Port: 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line Support DIP switch to select Local or Remote side Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.) Redundant power inputs with Terminal Block and DC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail or Panel Mounting installation

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Extender - 2178HEE - Data Connect Enterprise, Inc.
Olney, MD, USA
Industrial Ethernet Extender
2178HEE
Industrial Ethernet Extender 2178HEE
The Data Connect 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The Data Connect 2178HEE functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The Data Connect 2178HEE will allow Ethernet connectivity in existing facilities without pulling extra cable. This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The Data Connect 2178HEE is used in pairs to extend Ethernet connectivity over existing voice grade copper wire Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Operates transparent to higher layer protocols such as TCP/IP Ethernet Port: 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line Support DIP switch to select Local or Remote side Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.) Redundant power inputs with Terminal Block and DC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail or Panel Mounting installation

The Data Connect 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The Data Connect 2178HEE functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The Data Connect 2178HEE will allow Ethernet connectivity in existing facilities without pulling extra cable. This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The Data Connect 2178HEE is used in pairs to extend Ethernet connectivity over existing voice grade copper wire

  • Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment
  • Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment
  • Operates transparent to higher layer protocols such as TCP/IP
  • Ethernet Port: 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
  • Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line
  • Support DIP switch to select Local or Remote side
  • Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.)
  • Redundant power inputs with Terminal Block and DC Jack
  • -40°C to 75°C (-40°F to 167°F) operating temperature range
  • Hardened aluminum case
  • Supports DIN-Rail or Panel Mounting installation
Supplier's Site
Hardened Ethernet Extender - 2178HEE - Data Connect Enterprise, Inc.
Olney, MD, USA
Hardened Ethernet Extender
2178HEE
Hardened Ethernet Extender 2178HEE
The Data Connect DCE 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The Data Connect 2178HEE functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The Data Connect 2178HEE will allow Ethernet connectivity in existing facilities without pulling extra cable. This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The Data Connect 2178HEE is used in pairs to extend Ethernet connectivity over existing voice grade copper wire Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Operates transparent to higher layer protocols such as TCP/IP Ethernet Port: 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line Support DIP switch to select Local or Remote side Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.) Redundant power inputs with Terminal Block and DC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail or Panel Mounting installation

The Data Connect DCE 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire.

The Data Connect 2178HEE functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The Data Connect 2178HEE will allow Ethernet connectivity in existing facilities without pulling extra cable.

This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The Data Connect 2178HEE is used in pairs to extend Ethernet connectivity over existing voice grade copper wire

  • Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment
  • Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment
  • Operates transparent to higher layer protocols such as TCP/IP
  • Ethernet Port: 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
  • Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line
  • Support DIP switch to select Local or Remote side
  • Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.)
  • Redundant power inputs with Terminal Block and DC Jack
  • -40°C to 75°C (-40°F to 167°F) operating temperature range
  • Hardened aluminum case Supports DIN-Rail or Panel Mounting installation
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Network Equipment Network Equipment
Product Number 2178HEE 2178HEE
Product Name Industrial Ethernet Extender Hardened Ethernet Extender
Network Equipment Repeater Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details