Canoga Perkins Corporation Fiber Optic Ethernet LAN Repeater Model 8835

Description
The fully configured Model 8835 is a "Smart", versatile and cost-effective three-port Ethernet LAN Repeater that is used to terminate fiber optic LANs from a remote Network Node while providing the appropriate media interface to the customer equipment. It is "Smart" because it provides extensive alarm gathering, both In-band via SNMP and Out-of-band Network Management capability, Modem Dial-up or terminal access, and dry contact relays for connection to external alarms. In a typical central site application, the Canoga Perkins Model 8829 Media Converter is linked to the Model 8835 Repeater at the remote site. In such an application, the central site technicians can monitor operation on an ongoing In-band basis via SNMP and also gain access to the device and its management information through Outof- band dial-up modem support in the event of failed network links. This analysis information allows the Network Manager to catch small problems before they turn into major issues, to roubleshoot and sectionalize circuits when a failure does materialize, and to send the right person with the right tools to the remote site if required. The Model 8835’s versatility allows its use as a: Standalone three-port LAN device Redundant pairs setup between any two of the available three ports Remote fiber optic repeater
Description
The fully configured Model 8835 is a "Smart", versatile and cost-effective three-port Ethernet LAN Repeater that is used to terminate fiber optic LANs from a remote Network Node while providing the appropriate media interface to the customer equipment. It is "Smart" because it provides extensive alarm gathering, both In-band via SNMP and Out-of-band Network Management capability, Modem Dial-up or terminal access, and dry contact relays for connection to external alarms. In a typical central site application, the Canoga Perkins Model 8829 Media Converter is linked to the Model 8835 Repeater at the remote site. In such an application, the central site technicians can monitor operation on an ongoing In-band basis via SNMP and also gain access to the device and its management information through Outof- band dial-up modem support in the event of failed network links. This analysis information allows the Network Manager to catch small problems before they turn into major issues, to roubleshoot and sectionalize circuits when a failure does materialize, and to send the right person with the right tools to the remote site if required. The Model 8835’s versatility allows its use as a: Standalone three-port LAN device Redundant pairs setup between any two of the available three ports Remote fiber optic repeater

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Ethernet LAN Repeater - Model 8835 - Data Connect Enterprise, Inc.
Olney, MD, USA
Fiber Optic Ethernet LAN Repeater
Model 8835
Fiber Optic Ethernet LAN Repeater Model 8835
The fully configured Model 8835 is a "Smart", versatile and cost-effective three-port Ethernet LAN Repeater that is used to terminate fiber optic LANs from a remote Network Node while providing the appropriate media interface to the customer equipment. It is "Smart" because it provides extensive alarm gathering, both In-band via SNMP and Out-of-band Network Management capability, Modem Dial-up or terminal access, and dry contact relays for connection to external alarms. In a typical central site application, the Canoga Perkins Model 8829 Media Converter is linked to the Model 8835 Repeater at the remote site. In such an application, the central site technicians can monitor operation on an ongoing In-band basis via SNMP and also gain access to the device and its management information through Outof- band dial-up modem support in the event of failed network links. This analysis information allows the Network Manager to catch small problems before they turn into major issues, to roubleshoot and sectionalize circuits when a failure does materialize, and to send the right person with the right tools to the remote site if required. The Model 8835’s versatility allows its use as a: Standalone three-port LAN device Redundant pairs setup between any two of the available three ports Remote fiber optic repeater

The fully configured Model 8835 is a "Smart", versatile and cost-effective three-port Ethernet LAN Repeater that is used to terminate fiber optic LANs from a remote Network Node while providing the appropriate media interface to the customer equipment.

It is "Smart" because it provides extensive alarm gathering, both In-band via SNMP and Out-of-band Network Management capability, Modem Dial-up or terminal access, and dry contact relays for connection to external alarms.

In a typical central site application, the Canoga Perkins Model 8829 Media Converter is linked to the Model 8835 Repeater at the remote site. In such an application, the central site technicians can monitor operation on an ongoing In-band basis via SNMP and also gain access to the device and its management information through Outof- band dial-up modem support in the event of failed network links. This analysis information allows the Network Manager to catch small problems before they turn into major issues, to roubleshoot and sectionalize circuits when a failure does materialize, and to send the right person with the right tools to the remote site if required.

The Model 8835’s versatility allows its use as a:
Standalone three-port LAN device
Redundant pairs setup between any two of the available three ports
Remote fiber optic repeater

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 8835
Product Name Fiber Optic Ethernet LAN Repeater
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2249630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
View Details